- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- Material
- RoHS
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Unit Weight | Series | Type | Color | Tensile Strength | Thermal Conductivity | Product | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP800-0.005-AC-80 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 3100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 800 / TSP 1600 | - | Gold | 12 MPa | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() SP980-0.009-00-15 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 150 C | - 40 C | - | Details | Sil-Pad | - | 980 / TSP 1680 | - | Pink | - | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SP980-0.009-00-83 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 150 C | - 40 C | - | Details | Sil-Pad | - | 980 / TSP 1680 | - | Pink | - | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SP980-0.009-00-51 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 150 C | - 40 C | - | Details | Sil-Pad | - | 980 / TSP 1680 | - | Pink | - | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SP980-0.009-AC-135 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 1800 | + 150 C | - 40 C | - | Details | Sil-Pad | - | 980 / TSP 1680 | - | Pink | - | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SP980-0.009-00-18 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 150 C | - 40 C | - | Details | Sil-Pad | - | 980 / TSP 1680 | - | Pink | - | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SP980-0.009-AC-41 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 900 | + 150 C | - 40 C | - | Details | Sil-Pad | - | 980 / TSP 1680 | - | Pink | - | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SP980-0.009-00-60 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 150 C | - 40 C | - | Details | Sil-Pad | - | 980 / TSP 1680 | - | Pink | - | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SP900S-0.009-AC-131 Bergquist | In Stock | - | - | Silicone Elastomer | 5.5 kVAC | 100 | + 180 C | - 60 C | 2554691 | Details | Sil-Pad | 0.031537 oz | 900S / TSP 1600S | Thermal Pad | Pink | 9 MPa | 1.6 W/m-K | Thermally Conductive Insulator | 0.229 mm | UL 94 0-V | ||
![]() SP980-0.009-00-85 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 150 C | - 40 C | - | Details | Sil-Pad | - | 980 / TSP 1680 | - | Pink | - | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-AC-135 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1300 | + 180 C | - 60 C | - | Details | Sil-Pad | - | A1500 / TSP A2000 | - | Green | - | - | Thermally Conductive Insulator | 0.254 mm | UL 94 V-0 | ||
![]() SP800-0.005-00-90 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 800 / TSP 1600 | - | Gold | 12 MPa | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-AC-138 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1400 | + 180 C | - 60 C | - | Details | Sil-Pad | - | A1500 / TSP A2000 | - | Green | - | - | Thermally Conductive Insulator | 0.254 mm | UL 94 V-0 | ||
![]() SP980-0.009-00-37 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 150 C | - 40 C | - | Details | Sil-Pad | - | 980 / TSP 1680 | - | Pink | - | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-AC-65 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1600 | + 180 C | - 60 C | - | Details | Sil-Pad | - | A1500 / TSP A2000 | - | Green | - | - | Thermally Conductive Insulator | 0.254 mm | UL 94 V-0 | ||
![]() SP980-0.009-00-65 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 150 C | - 40 C | - | Details | Sil-Pad | - | 980 / TSP 1680 | - | Pink | - | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SP980-0.009-AC-50 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 3300 | + 150 C | - 40 C | - | Details | Sil-Pad | - | 980 / TSP 1680 | - | Pink | - | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SP980-0.009-AC-111 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 3000 | + 150 C | - 40 C | - | Details | Sil-Pad | - | 980 / TSP 1680 | - | Pink | - | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SP980-0.009-AC-45 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 3300 | + 150 C | - 40 C | - | Details | Sil-Pad | - | 980 / TSP 1680 | - | Pink | - | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-AC-122 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1600 | + 180 C | - 60 C | BG412383 SPA1500AC-122 2189411 | Details | Sil-Pad | - | A1500 / TSP A2000 | - | Green | - | - | Thermally Conductive Insulator | 0.254 mm | UL 94 V-0 |