- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- Material
- RoHS
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Unit Weight | Series | Type | Color | Tensile Strength | Thermal Conductivity | Product | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP800-0.005-00-24 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 800 / TSP 1600 | - | Gold | 12 MPa | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() SP400-0.007-AC-47 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 3400 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 400 / TSP 900 | - | Gray | 20 MPa | - | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP400-0.009-AC-23 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 3000 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 400 / TSP 900 | - | Gray | 20 MPa | - | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP400-0.009-00-23 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 100 | + 180 C | - 60 C | BG95121 7403-09FR-23 2192653 | Details | Sil-Pad | 0.013396 oz | 400 / TSP 900 | Thermal Pad | Gray | 20 MPa | 0.9 W/m-K | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP800-0.005-00-120 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 800 / TSP 1600 | - | Gold | 12 MPa | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() SP400-0.009-00-13 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 100 | + 180 C | - 60 C | PN0003753 2193703 | Details | Sil-Pad | - | 400 / TSP 900 | - | Gray | 20 MPa | - | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP400-0.007-00-23 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 400 / TSP 900 | - | Gray | 20 MPa | - | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP400-0.007-00-37 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 400 / TSP 900 | - | Gray | 20 MPa | - | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP400-0.009-AC-118 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 4200 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 400 / TSP 900 | - | Gray | 20 MPa | - | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP400-0.007-AC-135 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 3300 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 400 / TSP 900 | - | Gray | 20 MPa | - | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP400-0.007-AC-100 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 2000 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 400 / TSP 900 | - | Gray | 20 MPa | - | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP2000-0.020-00-70 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | - | 2000 / TSP 3500 | - | White | - | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SP2000-0.020-00-39 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | - | 2000 / TSP 3500 | - | White | - | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SP2000-0.020-AC-52 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 600 | + 200 C | - 60 C | - | Details | Sil-Pad | - | 2000 / TSP 3500 | - | White | - | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SP2000-0.020-AC-23 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 500 | + 200 C | - 60 C | - | Details | Sil-Pad | - | 2000 / TSP 3500 | - | White | - | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SP400-0.009-00-125 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 100 | + 180 C | - 60 C | BG107460 7403-09FR-125 2215043 | Details | Sil-Pad | - | 400 / TSP 900 | - | Gray | 20 MPa | - | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP2000-0.020-00-87 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | - | 2000 / TSP 3500 | - | White | - | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SP400-0.009-00-66 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 400 / TSP 900 | - | Gray | 20 MPa | - | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP400-0.009-00-6 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 662 | + 180 C | - 60 C | SP400-0.009-00-06,L1.65INW1.14INH0.009IN 2167697 | Details | Sil-Pad | - | 400 / TSP 900 | - | Gray | 20 MPa | - | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP400-0.009-00-92 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 400 / TSP 900 | - | Gray | 20 MPa | - | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 |