- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- Material
- RoHS
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Series | Color | Tensile Strength | Product | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP980-0.009-AC-4 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 1600 | + 150 C | - 40 C | SP980-0.009-AC-04 | Details | Sil-Pad | 980 / TSP 1680 | Pink | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SP800-0.005-AC-46 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 3100 | + 180 C | - 60 C | - | Details | Sil-Pad | 800 / TSP 1600 | Gold | 12 MPa | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() SP980-0.009-AC-86 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 1700 | + 150 C | - 40 C | - | Details | Sil-Pad | 980 / TSP 1680 | Pink | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SP800-0.005-AC-23 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 3000 | + 180 C | - 60 C | - | Details | Sil-Pad | 800 / TSP 1600 | Gold | 12 MPa | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() SP980-0.009-AC-5 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 1600 | + 150 C | - 40 C | SP980-0.009-AC-05 | Details | Sil-Pad | 980 / TSP 1680 | Pink | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SP980-0.009-00-48 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 150 C | - 40 C | - | Details | Sil-Pad | 980 / TSP 1680 | Pink | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-00-41 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | A1500 / TSP A2000 | Green | - | Thermally Conductive Insulator | 0.254 mm | UL 94 V-0 | ||
![]() SP980-0.009-AC-79 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 1800 | + 150 C | - 40 C | - | Details | Sil-Pad | 980 / TSP 1680 | Pink | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SP980-0.009-00-47 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 150 C | - 40 C | - | Details | Sil-Pad | 980 / TSP 1680 | Pink | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SP980-0.009-AC-16 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 900 | + 150 C | - 40 C | - | Details | Sil-Pad | 980 / TSP 1680 | Pink | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SP980-0.009-AC-80 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 1700 | + 150 C | - 40 C | - | Details | Sil-Pad | 980 / TSP 1680 | Pink | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SP980-0.009-AC-92 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 1600 | + 150 C | - 40 C | - | Details | Sil-Pad | 980 / TSP 1680 | Pink | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SP980-0.009-AC-84 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 2000 | + 150 C | - 40 C | - | Details | Sil-Pad | 980 / TSP 1680 | Pink | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SP980-0.009-00-43 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 150 C | - 40 C | BG416374 SP980-43 2189803 | Details | Sil-Pad | 980 / TSP 1680 | Pink | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SP980-0.009-AC-75 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 3400 | + 150 C | - 40 C | - | Details | Sil-Pad | 980 / TSP 1680 | Pink | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-00-35 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | A1500 / TSP A2000 | Green | - | Thermally Conductive Insulator | 0.254 mm | UL 94 V-0 | ||
![]() SP980-0.009-AC-90 Bergquist | In Stock | - | - | Silicone Elastomer | - | 2200 | + 150 C | - 40 C | BG419900 SP980AC-90 2190185 | Details | Sil-Pad | 980 / TSP 1680 | Pink | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-00-32 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | A1500 / TSP A2000 | Green | - | Thermally Conductive Insulator | 0.254 mm | UL 94 V-0 | ||
![]() SP980-0.009-AC-78 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 2100 | + 150 C | - 40 C | - | Details | Sil-Pad | 980 / TSP 1680 | Pink | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SP980-0.009-AC-8 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 1900 | + 150 C | - 40 C | SP980-0.009-AC-08 | Details | Sil-Pad | 980 / TSP 1680 | Pink | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 |