- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- Material
- RoHS
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Series | Color | Tensile Strength | Product | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HF650P-0.0015-01-66 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 150 C | - 40 C | - | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() PP1000-0.009-00-60 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 100 | + 150 C | - 20 C | - | Details | Poly-Pad / Sil-Pad | 1000 / TSP PP1200 | Yellow | 48 MPa | Thermally Conductive Insulator | 0.229 mm | - | ||
![]() HF650P-0.002-01-98 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 150 C | - 40 C | - | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.0015-01-53 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 150 C | - 40 C | - | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() PP1000-0.009-00-29 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 100 | + 150 C | - 20 C | - | Details | Poly-Pad / Sil-Pad | 1000 / TSP PP1200 | Yellow | 48 MPa | Thermally Conductive Insulator | 0.229 mm | - | ||
![]() HF650P-0.002-01-12 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 150 C | - 40 C | - | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.0015-01-67 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 150 C | - 40 C | - | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() PP1000-0.009-00-20 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 100 | + 150 C | - 20 C | - | Details | Poly-Pad / Sil-Pad | 1000 / TSP PP1200 | Yellow | 48 MPa | Thermally Conductive Insulator | 0.229 mm | - | ||
![]() HF650P-0.001-01-88 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 150 C | - 40 C | - | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.0015-01-3 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 150 C | - 40 C | HF650P-0.0015-01-03 | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.0015-01-121 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 150 C | - 40 C | - | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.0015-01-130 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 150 C | - 40 C | - | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.0015-01-93 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 150 C | - 40 C | - | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.0015-01-89 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 150 C | - 40 C | - | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.001-01-97 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 150 C | - 40 C | - | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.001-01-98 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 150 C | - 40 C | - | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF625-0.005-00-99 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 150 C | - | - | Details | Hi-Flow | 625 / THF 500 | Green | 206 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() HF625-0.005-00-16 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 150 C | - | - | Details | Hi-Flow | 625 / THF 500 | Green | 206 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() HF650P-0.0015-01-16 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 150 C | - 40 C | - | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.0015-01-42 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 150 C | - 40 C | - | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 |