- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- Material
- RoHS
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Series | Color | Tensile Strength | Product | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HF650P-0.002-01-5 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 150 C | - 40 C | HF650P-0.002-01-05 | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.002-01-32 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 150 C | - 40 C | - | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.0015-01-52 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 150 C | - 40 C | - | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.0015-01-68 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 150 C | - 40 C | - | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.002-01-30 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 150 C | - 40 C | - | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.002-01-7 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 150 C | - 40 C | HF650P-0.002-01-07 | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() PP1000-0.009-00-66 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 100 | + 150 C | - 20 C | - | Details | Poly-Pad / Sil-Pad | 1000 / TSP PP1200 | Yellow | 48 MPa | Thermally Conductive Insulator | 0.229 mm | - | ||
![]() HF650P-0.0015-01-132 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 150 C | - 40 C | - | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.002-01-88 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 150 C | - 40 C | - | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.002-01-79 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 150 C | - 40 C | - | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.002-01-6 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 150 C | - 40 C | HF650P-0.002-01-06 | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() PP1000-0.009-00-57 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 100 | + 150 C | - 20 C | - | Details | Poly-Pad / Sil-Pad | 1000 / TSP PP1200 | Yellow | 48 MPa | Thermally Conductive Insulator | 0.229 mm | - | ||
![]() HF650P-0.0015-01-81 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 150 C | - 40 C | - | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.002-01-82 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 150 C | - 40 C | - | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.0015-01-65 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 150 C | - 40 C | - | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.0015-01-85 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 150 C | - 40 C | - | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.002-01-56 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 150 C | - 40 C | - | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() PP1000-0.009-00-59 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 100 | + 150 C | - 20 C | - | Details | Poly-Pad / Sil-Pad | 1000 / TSP PP1200 | Yellow | 48 MPa | Thermally Conductive Insulator | 0.229 mm | - | ||
![]() HF650P-0.0015-01-60 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 150 C | - 40 C | - | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() PP1000-0.009-00-25 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 100 | + 150 C | - 20 C | - | Details | Poly-Pad / Sil-Pad | 1000 / TSP PP1200 | Yellow | 48 MPa | Thermally Conductive Insulator | 0.229 mm | - |