- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- Material
- RoHS
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Shape | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Usage | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Shelf Life Start | Backing, Carrier | Outline | Thermal Conductivity | Natural Thermal Resistance | Thermal Resistivity | Length | Width | Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP900S-0.009-AC-58 Bergquist | 16431 |
| Datasheet | 10 Weeks | - | SIL | Silicone Rubber | Rectangular | - | - | Sil-Pad® 900-S | Active | 1 (Unlimited) | Pad, Sheet | 180°C | -60°C | Pink | TO-220 | 6 Months | Adhesive - One Side | - | - | Fiberglass | 19.05mm x 12.70mm | 1.6W/m-K | 0.61 °C/W | 0.61°C/W | - | - | 0.0090 0.229mm | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() GP1500R-0.010-02-0816 Bergquist | 16440 |
| Datasheet | 10 Weeks | - | 0816 | Silicone Elastomer | Rectangular | - | - | Gap Pad® 1500 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Black | - | 6 Months | Tacky - Both Sides | 95°F 35°C or Below | Date of Manufacture | Fiberglass | 406.40mm x 203.20mm | 1.5W/m-K | - | - | - | - | 0.0100 0.254mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() SP600-05 Bergquist | 664 |
| Datasheet | 10 Weeks | - | TO-3 | Silicone Elastomer | Rhombus | - | 2000 | Sil-Pad® 600 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Green | TO-3 | - | - | - | - | - | 41.91mm x 28.96mm | 1.0W/m-K | 0.35 °C/W | 0.35°C/W | 41.9mm | 29mm | 0.0090 0.229mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() GP3000S30-0.125-02-0816 Bergquist | 2004 |
| Datasheet | 10 Weeks | Adhesive | 125 | Silicone Elastomer | Rectangular | - | - | Gap Pad® 3000S30 | Active | 1 (Unlimited) | Pad, Sheet | 200°C | -60°C | Blue | - | 6 Months | Tacky - Both Sides | 95°F 35°C or Below | Date of Manufacture | Fiberglass | 406.40mm x 203.20mm | 3.0W/m-K | - | - | 203.2mm | 406.4mm | 0.125 3.18mm | - | ROHS3 Compliant | - | - | ||
![]() GP2500S20-0.040-02-0816 Bergquist | 96 |
| Datasheet | 10 Weeks | - | - | - | Rectangular | Bulk | - | Gap Pad® 2500S20 | Active | 1 (Unlimited) | Pad, Sheet | 200°C | -60°C | Yellow | - | 6 Months | Tacky - Both Sides | 95°F 35°C or Below | Date of Manufacture | Fiberglass | 406.40mm x 203.20mm | 2.4W/m-K | - | - | 203.2mm | 406.4mm | 0.0400 1.016mm | - | ROHS3 Compliant | - | - | ||
![]() SP900S-0.009-00-114 Bergquist | 266 |
| Datasheet | 10 Weeks | - | TO-220 | Silicone Rubber | Rectangular | Bulk | - | Sil-Pad® 900-S | Active | 1 (Unlimited) | Pad, Sheet | 180°C | -60°C | Pink | TO-218, TO-220, TO-247 | - | - | - | - | Fiberglass | 24.00mm x 21.01mm | 1.6W/m-K | 0.61 °C/W | - | - | - | 0.0090 0.229mm | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() GP1500R-0.020-02-0816 Bergquist | 181 |
| Datasheet | 10 Weeks | - | - | Silicone Elastomer | Rectangular | - | - | Gap Pad® 1500 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Black | - | 6 Months | Tacky - Both Sides | 95°F 35°C or Below | Date of Manufacture | Fiberglass | 406.40mm x 203.20mm | 1.5W/m-K | - | - | - | - | 0.0200 0.508mm | - | ROHS3 Compliant | - | - | ||
![]() SP1500ST-0.008-02-1012 Bergquist | 21 |
| Datasheet | 10 Weeks | Adhesive | - | Silicone Rubber | Rectangular | Bulk | - | Sil-Pad® 1500ST | Active | 1 (Unlimited) | Pad, Sheet | 180°C | -60°C | Blue | - | - | Tacky - Both Sides | 90°F 32.22°C or Below | - | Fiberglass | 304.80mm x 254.00mm | 1.8W/m-K | 0.23 °C/W | - | 254mm | 304.8mm | 0.0080 0.203mm | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() GP1500-0.040-02-0404 Bergquist | 485 |
| Datasheet | 10 Weeks | - | - | Silicone Elastomer | Square | - | - | Gap Pad® 1500 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Black | - | 6 Months | Tacky - Both Sides | 95°F 35°C or Below | Date of Manufacture | - | 101.60mm x 101.60mm | 1.5W/m-K | - | - | - | - | 0.0400 1.016mm | - | ROHS3 Compliant | - | - | ||
![]() SPT400-12-13.5-25 Bergquist | 9951 |
| Datasheet | 10 Weeks | - | TO-247 | Silicone Rubber | Round | - | - | Sil-Pad® Tube | Active | 1 (Unlimited) | Pad, Tube | - | - | Gray, Green | DO-5 | - | - | - | - | - | 25.02mm x 13.50mm | 0.9W/m-K | 0.6 °C/W | 0.60°C/W | 25mm | 13.5mm | 0.0120 0.305mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() SPK4-0.006-00-54 Bergquist | 17379 |
| Datasheet | 10 Weeks | - | SIL | Silicone Rubber | Rectangular | Bulk | - | Sil-Pad® K-4 | Active | 1 (Unlimited) | Pad, Sheet | 180°C | -60°C | Gray | TO-220 | - | - | - | - | Polyimide | 19.05mm x 12.70mm | 0.9W/m-K | 0.48 °C/W | - | 19.05mm | 12.7mm | 0.0060 0.152mm | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() GP5000S35-0.100-02-0816 Bergquist | 2902 |
| Datasheet | 10 Weeks | - | 406 | Polymer | Rectangular | - | - | Gap Pad® 5000S35 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Green | - | 6 Months | Tacky - Both Sides | 95°F 35°C or Below | Date of Manufacture | Fiberglass | 406.40mm x 203.20mm | 5.0W/m-K | - | - | - | - | 0.100 2.54mm | - | ROHS3 Compliant | - | - | ||
![]() GP1500R-0.015-02-0816 Bergquist | 75 |
| Datasheet | 10 Weeks | - | 015 | Silicone Elastomer | Rectangular | - | - | Gap Pad® 1500 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Black | - | 6 Months | Tacky - Both Sides | 95°F 35°C or Below | Date of Manufacture | Fiberglass | 406.40mm x 203.20mm | 1.5W/m-K | - | - | - | - | 0.0150 0.381mm | - | ROHS3 Compliant | - | - | ||
![]() BP100-0.008-00-1010 Bergquist | 76 |
| Datasheet | 10 Weeks | - | - | Polyimide | Square | - | - | Bond-Ply® 100 | Active | 1 (Unlimited) | Sheet, Tape | - | - | White | - | - | Adhesive - Both Sides | - | - | Fiberglass | 254.00mm x 254.00mm | 0.8W/m-K | 0.78 °C/W | - | - | - | 0.0080 0.203mm | - | ROHS3 Compliant | - | - | ||
![]() SP400-0.007-00-50 Bergquist | 16589 |
| Datasheet | 10 Weeks | - | - | Silicone Rubber | Rectangular | - | - | Sil-Pad® 400 | Active | 1 (Unlimited) | Pad, Sheet | 180°C | -60°C | Gray | TO-126 | - | - | 41°F~86°F 5°C~30°C | - | Fiberglass | 11.10mm x 7.92mm | 0.9W/m-K | - | - | 11.1mm | 7.92mm | 0.0070 0.178mm | - | ROHS3 Compliant | - | - | ||
![]() GP3000S30-0.08-02-0816-NA Bergquist | 2836 |
| Datasheet | 10 Weeks | - | - | Silicone Elastomer | Rectangular | - | - | Gap Pad® 3000S30 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Blue | - | 6 Months | Tacky - Both Sides | 95°F 35°C or Below | Date of Manufacture | Fiberglass | 406.40mm x 203.20mm | 3.0W/m-K | - | - | - | - | 0.0800 2.032mm | - | ROHS3 Compliant | - | - | ||
![]() GP2500S20-0.160-02-0816 Bergquist | 2866 | - | Datasheet | 10 Weeks | - | - | - | Rectangular | Bulk | - | Gap Pad® 2500S20 | Active | 1 (Unlimited) | Pad, Sheet | 200°C | -60°C | Yellow | - | 6 Months | Tacky - Both Sides | 95°F 35°C or Below | Date of Manufacture | Fiberglass | 406.40mm x 203.20mm | 2.4W/m-K | - | - | 203.2mm | 406.4mm | 0.160 4.06mm | - | ROHS3 Compliant | - | - | ||
![]() GPVOUS-0.125-AC-0816 Bergquist | In Stock | - | Datasheet | 10 Weeks | Adhesive | 406 | Silicone Elastomer | Rectangular | - | - | Gap Pad® VO | Active | 1 (Unlimited) | Gap Filler Pad, Sheet | - | - | Pink | - | 6 Months | Adhesive - One Side | 77°F 25°C | Date of Manufacture | Sil-Pad | 406.40mm x 203.20mm | 1.0W/m-K | - | - | - | - | 0.125 3.18mm | - | ROHS3 Compliant | - | - | ||
![]() BP800-0.008-00-1212 Bergquist | 52 | - | Datasheet | 10 Weeks | - | - | Acrylic | Square | - | - | Bond-Ply® 800 | Active | 1 (Unlimited) | Sheet, Tape | - | - | Granite | - | - | Adhesive - Both Sides | - | - | Fiberglass | 304.80mm x 304.80mm | 0.8W/m-K | - | - | - | - | 0.0080 0.203mm | - | ROHS3 Compliant | - | - | ||
![]() SP2000-0.015-AC-1212 Bergquist | 2480 |
| Datasheet | 10 Weeks | - | - | Silicone Elastomer | Square | - | - | Sil-Pad® 2000 | Active | 1 (Unlimited) | Insulator Pad, Sheet | - | - | White | - | 6 Months | Adhesive - One Side | 90°F 32.22°C or Below | - | Fiberglass | 304.80mm x 304.80mm | 3.5W/m-K | - | - | - | - | 0.0150 0.381mm | - | ROHS3 Compliant | - | - |