- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- Material
- RoHS
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Shape | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Usage | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Shelf Life Start | Backing, Carrier | Outline | Thermal Conductivity | Natural Thermal Resistance | Thermal Resistivity | Length | Width | Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GPVOUS-0.060-00-0816 Bergquist | In Stock | - | Datasheet | 10 Weeks | - | 0816 | Silicone Elastomer | Rectangular | Bulk | - | Gap Pad® VO | Active | 1 (Unlimited) | Gap Filler Pad, Sheet | 200°C | -60°C | Pink | - | 12 Months | Tacky - One Side | 77°F 25°C | Date of Manufacture | Fiberglass | 406.40mm x 203.20mm | 1.0W/m-K | - | - | 203.2mm | 203.2mm | 0.0600 1.524mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() SPK4-0.006-00-58 Bergquist | 16425 |
| Datasheet | 10 Weeks | - | - | Silicone Rubber | Rectangular | Bulk | - | Sil-Pad® K-4 | Active | 1 (Unlimited) | Pad, Sheet | 180°C | -60°C | Gray | TO-220 | - | - | - | - | Polyimide | 19.05mm x 12.70mm | 0.9W/m-K | 0.48 °C/W | - | - | - | 0.0060 0.152mm | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() Q3-0.005-00-51 Bergquist | 1092 |
| Datasheet | 10 Weeks | - | - | Elastomer | Rectangular | - | - | Q-Pad® 3 | Active | 1 (Unlimited) | Pad, Sheet | 180°C | -60°C | Black | TO-220 | - | - | - | - | Fiberglass | 17.45mm x 14.27mm | 2.0W/m-K | 0.35 °C/W | - | - | - | 0.0050 0.127mm | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 1009-54 Bergquist | 33019 |
| Datasheet | 10 Weeks | - | TO-220 | Silicone Rubber | Rectangular | - | 2000 | Sil-Pad® 1000 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Pink | TO-220 | - | - | 90°F 32.22°C or Below | - | Fiberglass | 19.05mm x 12.70mm | 1.2W/m-K | 0.35 °C/W | 0.35°C/W | 19mm | 12.7mm | 0.0090 0.229mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() SP1000-0.009-AC-43 Bergquist | In Stock | - | Datasheet | 10 Weeks | - | - | Silicone Rubber | Rectangular | - | - | Sil-Pad® 1000 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Pink | TO-220 | 6 Months | Adhesive - One Side | 90°F 32.22°C or Below | - | Fiberglass | 19.05mm x 12.70mm | 1.2W/m-K | 0.35 °C/W | - | - | - | 0.0090 0.229mm | - | ROHS3 Compliant | - | - | ||
![]() SP1000-0.009-00-90 Bergquist | In Stock | - | Datasheet | 10 Weeks | - | TO-220 | Silicone Rubber | Rectangular | - | - | Sil-Pad® 1000 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Pink | TO-218, TO-220, TO-247 | - | - | 90°F 32.22°C or Below | - | Fiberglass | 21.84mm x 18.79mm | 1.2W/m-K | 0.35 °C/W | - | - | - | 0.0090 0.229mm | - | ROHS3 Compliant | - | - | ||
![]() SPK4-0.006-00-70 Bergquist | In Stock | - | Datasheet | 10 Weeks | - | - | Silicone Rubber | Rectangular | - | - | Sil-Pad® K-4 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Gray | Multi | - | - | - | - | Polyimide | 35.81mm x 20.57mm | 0.9W/m-K | 0.48 °C/W | - | - | - | 0.0060 0.152mm | - | ROHS3 Compliant | - | - | ||
![]() SP400-0.009-AC-64 Bergquist | In Stock | - | Datasheet | 10 Weeks | - | - | Silicone Rubber | Rectangular | - | - | Sil-Pad® 400 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Gray | TO-220 | 6 Months | Adhesive - One Side | 41°F~86°F 5°C~30°C | - | Fiberglass | 12.70mm x 9.78mm | 0.9W/m-K | 1.4 °C/W | 1.40°C/W | - | - | 0.0090 0.229mm | - | ROHS3 Compliant | - | - | ||
![]() SPK10-0.006-00-25 Bergquist | 16486 |
| Datasheet | 10 Weeks | - | SIL | Silicone Rubber | Round | - | - | Sil-Pad® K-10 | Active | 1 (Unlimited) | Pad, Sheet | 180°C | -60°C | Beige | DO-5 | - | - | - | - | Polyimide | 25.40mm x 6.60mm | 1.3W/m-K | 0.41 °C/W | - | - | - | 0.0060 0.152mm | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() SPK10-0.006-00-36 Bergquist | 16532 | - | Datasheet | 10 Weeks | - | TO-220 | Silicone Rubber | Rectangular | - | - | Sil-Pad® K-10 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Beige | TO-220 Triple | - | - | - | - | Polyimide | 38.10mm x 19.05mm | 1.3W/m-K | 0.41 °C/W | - | - | - | 0.0060 0.152mm | - | ROHS3 Compliant | - | - | ||
![]() SPK10-0.006-00-105 Bergquist | 16515 | - | Datasheet | 10 Weeks | - | SIL | Silicone Rubber | Rectangular | - | - | Sil-Pad® K-10 | Active | 1 (Unlimited) | Pad, Sheet | 180°C | -60°C | Beige | SIP | - | - | - | - | Polyimide | 36.83mm x 21.29mm | 1.3W/m-K | 0.41 °C/W | - | - | - | 0.0060 0.152mm | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() SP400-0.007-AC-00-10 Bergquist | In Stock | - | Datasheet | 10 Weeks | - | - | Silicone Rubber | Rhombus | - | - | Sil-Pad® 400 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Granite | TO-3 | 6 Months | Adhesive - One Side | 41°F~86°F 5°C~30°C | - | Fiberglass | 36.58mm x 25.40mm | 0.9W/m-K | 1.13 °C/W | - | - | - | 0.0070 0.178mm | - | ROHS3 Compliant | - | - | ||
![]() SP400-0.007-00-22 Bergquist | 50 |
| Datasheet | 10 Weeks | - | TO-220 | Silicone Rubber | Round | - | - | Sil-Pad® 400 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Gray | DO-4 | - | - | 41°F~86°F 5°C~30°C | - | Fiberglass | 15.87mm x 5.08mm | 0.9W/m-K | 1.13 °C/W | - | - | - | 0.0070 0.178mm | - | ROHS3 Compliant | - | - | ||
![]() SPA2000-0.020-AC-104 Bergquist | In Stock | - | Datasheet | 10 Weeks | Adhesive | - | Silicone Elastomer | Rectangular | - | - | Sil-Pad® A2000 | Active | 1 (Unlimited) | Conductive Insulator Pad | - | - | White | TO-220 | 6 Months | Adhesive - One Side | - | - | Fiberglass | 25.40mm x 19.05mm | 3.0W/m-K | 0.32 °C/W | - | - | - | 0.0200 0.508mm | - | ROHS3 Compliant | - | - | ||
![]() GPVOS-0.125-00-0816 Bergquist | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 6 Months | - | 77°F 25°C | Date of Manufacture | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GP2500S20-0.060-02-0816 Bergquist | 2782 |
| Datasheet | 10 Weeks | - | - | - | Rectangular | Bulk | - | Gap Pad® 2500S20 | Active | 1 (Unlimited) | Pad, Sheet | 200°C | -60°C | Yellow | - | 6 Months | Tacky - Both Sides | 95°F 35°C or Below | Date of Manufacture | Fiberglass | 406.40mm x 203.20mm | 2.4W/m-K | - | - | 203.2mm | 406.4mm | 0.0600 1.524mm | - | ROHS3 Compliant | - | - | ||
![]() K4-06 Bergquist | In Stock | - | Datasheet | 10 Weeks | - | - | Silicone Rubber | - | - | 2008 | Sil-Pad® K-4 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Gray | TO-220 | - | - | - | - | Polyimide | - | 0.9W/m-K | 0.48 °C/W | - | - | - | 0.0060 0.152mm | - | ROHS3 Compliant | - | - | ||
![]() GPHC3.0-0.060-02-0816 Bergquist | In Stock | - | Datasheet | 10 Weeks | - | - | - | Rectangular | - | - | Gap Pad® HC 3.0 | Active | 1 (Unlimited) | Gap Filler Pad, Sheet | - | - | Blue | - | - | Tacky - Both Sides | - | - | Fiberglass | 406.40mm x 203.20mm | 3.0W/m-K | - | - | - | - | 0.0600 1.524mm | - | ROHS3 Compliant | - | - | ||
![]() Q3-0.005-00-46 Bergquist | 2285 |
| Datasheet | 10 Weeks | - | 200 | Elastomer | Square | - | - | Q-Pad® 3 | Active | 1 (Unlimited) | Pad, Sheet | 180°C | -60°C | Black | Rectifier | - | - | - | - | Fiberglass | 31.75mm x 31.75mm | 2.0W/m-K | 0.35 °C/W | - | - | - | 0.0050 0.127mm | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() GPHC5.0-0.125-02-0816 Bergquist | 2540 |
| Datasheet | 10 Weeks | - | - | - | Rectangular | - | - | Gap Pad® HC 5.0 | Active | Not Applicable | Gap Filler Pad, Sheet | - | - | Violet | - | 12 Months | Tacky - Both Sides | 77°F 25°C | - | Fiberglass | 406.40mm x 203.20mm | 5.0W/m-K | - | - | - | - | 0.125 3.18mm | - | ROHS3 Compliant | - | - |