- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- Material
- RoHS
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Shape | Breakdown Voltage / V | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Usage | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Shelf Life Start | Backing, Carrier | Outline | Thermal Conductivity | Natural Thermal Resistance | Thermal Resistivity | Length | Width | Thickness | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GP1500-0.125-02-0816 Bergquist | 234 |
| Datasheet | 10 Weeks | 125 | Silicone Elastomer | Rectangular | - | Bulk | Gap Pad® 1500 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Black | - | 6 Months | Tacky - Both Sides | 95°F 35°C or Below | Date of Manufacture | - | 406.40mm x 203.20mm | 1.5W/m-K | - | - | 203.2mm | 406.4mm | 0.125 3.18mm | - | ROHS3 Compliant | - | ||
![]() SP400-0.009-00-90 Bergquist | 18491 |
| Datasheet | 10 Weeks | SIL | Silicone Rubber | Rectangular | - | Bulk | Sil-Pad® 400 | Active | 1 (Unlimited) | Pad, Sheet | 180°C | -60°C | Gray | TO-218, TO-220, TO-247 | - | - | 41°F~86°F 5°C~30°C | - | Fiberglass | 21.84mm x 18.80mm | 0.9W/m-K | 1.4 °C/W | 1.40°C/W | - | - | 0.0090 0.229mm | - | ROHS3 Compliant | UL94 V-0 | ||
![]() Q3-0.005-00-104 Bergquist | 26441 |
| Datasheet | 10 Weeks | TO-247 | Elastomer | Rectangular | - | - | Q-Pad® 3 | Active | 1 (Unlimited) | Pad, Sheet | 180°C | -60°C | Black | TO-218, TO-220, TO-247 | - | - | - | - | Fiberglass | 25.40mm x 19.05mm | 2.0W/m-K | 0.35 °C/W | - | - | - | 0.0050 0.127mm | - | ROHS3 Compliant | UL94 V-0 | ||
![]() Q3-0.005-00-54 Bergquist | 7534 |
| Datasheet | 10 Weeks | - | Elastomer | Rectangular | - | - | Q-Pad® 3 | Active | 1 (Unlimited) | Pad, Sheet | 180°C | -60°C | Black | TO-220 | - | - | - | - | Fiberglass | 19.05mm x 12.70mm | 2.0W/m-K | 0.35 °C/W | - | - | - | 0.0050 0.127mm | - | ROHS3 Compliant | UL94 V-0 | ||
![]() SP400-0.007-00-1212 Bergquist | 20 |
| Datasheet | 10 Weeks | SIL | - | - | 3.5kV | - | - | Active | 1 (Unlimited) | - | 180°C | -60°C | Grey | - | - | - | 41°F~86°F 5°C~30°C | - | - | - | 0.9 W/m-K | - | - | 300mm | 304.8mm | 177.8μm | No SVHC | ROHS3 Compliant | - | ||
![]() SP400-0.007-00-58 Bergquist | 51299 |
| Datasheet | 10 Weeks | - | Silicone Rubber | Rectangular | - | Bulk | Sil-Pad® 400 | Active | 1 (Unlimited) | Pad, Sheet | 180°C | -60°C | Gray | TO-220 | - | - | 41°F~86°F 5°C~30°C | - | Fiberglass | 19.05mm x 12.70mm | 0.9W/m-K | 1.13 °C/W | - | - | - | 0.0070 0.178mm | - | ROHS3 Compliant | UL94 V-0 | ||
![]() GPA2000-0.010-02-0816 Bergquist | In Stock | - | Datasheet | 10 Weeks | - | Silicone Elastomer | Rectangular | - | - | Gap Pad® A2000 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Gray | - | - | Tacky - Both Sides | - | - | Fiberglass | 406.40mm x 203.20mm | 2.0W/m-K | 0.2 °C/W | 0.20°C/W | - | - | 0.0100 0.254mm | - | ROHS3 Compliant | - | ||
![]() GP5000S35-0.040-02-0816 Bergquist | 16449 |
| Datasheet | 10 Weeks | - | Polymer | Rectangular | - | - | Gap Pad® 5000S35 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Green | - | 6 Months | Tacky - Both Sides | 95°F 35°C or Below | Date of Manufacture | Fiberglass | 406.40mm x 203.20mm | 5.0W/m-K | - | - | 203.2mm | 406.4mm | 0.0400 1.016mm | - | ROHS3 Compliant | - | ||
![]() SPK4-0.006-00-1212 Bergquist | In Stock | - | Datasheet | - | - | Silicone Rubber | Square | - | - | Sil-Pad® K-4 | Obsolete | 1 (Unlimited) | Pad, Sheet | - | - | Gray | - | - | - | - | - | Polyimide | 304.80mm x 304.80mm | 0.9W/m-K | 0.48 °C/W | 0.48°C/W | - | - | 0.0060 0.152mm | - | RoHS Compliant | - | ||
![]() GP1500-0.080-02-0404 Bergquist | 299 |
| Datasheet | 10 Weeks | - | Silicone Elastomer | Square | - | - | Gap Pad® 1500 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Black | - | 6 Months | Tacky - Both Sides | 95°F 35°C or Below | Date of Manufacture | - | 101.60mm x 101.60mm | 1.5W/m-K | - | - | - | - | 0.0800 2.032mm | - | ROHS3 Compliant | - | ||
![]() HF115AC-0.0055-AC-05 Bergquist | 16473 |
| Datasheet | 10 Weeks | - | Phase Change Compound | Rhombus | - | - | Hi-Flow® 115-AC | Active | 1 (Unlimited) | Pad, Sheet | - | - | Gray | TO-3 | 6 Months | Adhesive - One Side | - | - | Fiberglass | 41.91mm x 28.96mm | 0.8W/m-K | 0.35 °C/W | - | - | - | 0.0055 0.140mm | - | ROHS3 Compliant | - | ||
![]() SP2000-0.015-00-58 Bergquist | 1496 |
| Datasheet | 10 Weeks | - | Silicone Elastomer | Rectangular | - | - | Sil-Pad® 2000 | Active | 1 (Unlimited) | Pad, Sheet | - | - | White | TO-220 | - | - | 90°F 32.22°C or Below | - | Fiberglass | 19.05mm x 12.70mm | 3.5W/m-K | 0.33 °C/W | - | - | - | 0.0150 0.381mm | - | ROHS3 Compliant | - | ||
![]() Q3-0.005-AC-1212-NA Bergquist | In Stock | - | Datasheet | 10 Weeks | - | Elastomer | Square | - | - | Q-Pad® 3 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Black | - | 6 Months | Adhesive - One Side | - | - | Fiberglass | 304.80mm x 304.80mm | 2.0W/m-K | 0.35 °C/W | - | - | - | 0.0050 0.127mm | - | ROHS3 Compliant | - | ||
![]() Q3-0.005-00-86 Bergquist | 16528 | - | Datasheet | 10 Weeks | - | Elastomer | Rhombus | - | - | Q-Pad® 3 | Active | 1 (Unlimited) | Pad, Sheet | 180°C | -60°C | Black | TO-3 | - | - | - | - | Fiberglass | 39.62mm x 26.67mm | 2.0W/m-K | 0.35 °C/W | - | - | - | 0.0050 0.127mm | - | ROHS3 Compliant | UL94 V-0 | ||
![]() SPK10-0.006-00-11.512 Bergquist | 1266 |
| Datasheet | 10 Weeks | - | Silicone Rubber | Rectangular | - | - | Sil-Pad® K-10 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Beige | - | - | - | - | - | Polyimide | 304.80mm x 292.10mm | 1.3W/m-K | 0.41 °C/W | - | - | - | 0.0060 0.152mm | - | ROHS3 Compliant | - | ||
![]() GP2500S20-0.125-02-0816 Bergquist | 2344 |
| Datasheet | 10 Weeks | 125 | - | Rectangular | - | Bulk | Gap Pad® 2500S20 | Active | 1 (Unlimited) | Pad, Sheet | 200°C | -60°C | Yellow | - | 6 Months | Tacky - Both Sides | 95°F 35°C or Below | Date of Manufacture | Fiberglass | 406.40mm x 203.20mm | 2.4W/m-K | - | - | 203.2mm | 406.4mm | 0.125 3.18mm | - | ROHS3 Compliant | - | ||
![]() GP2500S20-0.020-02-0816 Bergquist | 32 |
| Datasheet | 10 Weeks | - | - | Rectangular | - | - | Gap Pad® 2500S20 | Active | 1 (Unlimited) | Pad, Sheet | 200°C | -60°C | Yellow | - | 6 Months | Tacky - Both Sides | 95°F 35°C or Below | Date of Manufacture | Fiberglass | 406.40mm x 203.20mm | 2.4W/m-K | - | - | 203.2mm | 406.4mm | 0.0200 0.508mm | - | ROHS3 Compliant | - | ||
![]() SP2000-0.020-00-1212 Bergquist | 2632 |
| Datasheet | 10 Weeks | - | Silicone Elastomer | Square | - | - | Sil-Pad® 2000 | Active | Not Applicable | Insulator Pad, Sheet | - | - | White | - | - | - | 90°F 32.22°C or Below | - | Fiberglass | 304.80mm x 304.80mm | 3.5W/m-K | - | - | - | - | 0.0200 0.508mm | - | ROHS3 Compliant | - | ||
![]() SP2000-0.020-AC-1212 Bergquist | In Stock | - | Datasheet | 10 Weeks | - | Silicone Elastomer | Square | - | - | Sil-Pad® 2000 | Active | Not Applicable | Insulator Pad, Sheet | - | - | White | - | 6 Months | Adhesive - One Side | 90°F 32.22°C or Below | - | Fiberglass | 304.80mm x 304.80mm | 3.5W/m-K | - | - | - | - | 0.0200 0.508mm | - | ROHS3 Compliant | - | ||
![]() BP800-0.005-00-1212 Bergquist | 16461 |
| Datasheet | 10 Weeks | - | Acrylic | Square | - | - | Bond-Ply® 800 | Active | 1 (Unlimited) | Sheet, Tape | - | - | Granite | - | - | Adhesive - Both Sides | - | - | Fiberglass | 304.80mm x 304.80mm | 0.8W/m-K | - | - | - | - | 0.0050 0.127mm | - | ROHS3 Compliant | - |