- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- RoHS
- Material
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Shape | Base Product Number | Breakdown Voltage / V | Designed for | Dimensions | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Series | Type | Max Operating Temperature | Color | Usage | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Shelf Life Start | Operating Temperature Range | Backing, Carrier | Outline | Tensile Strength | Thermal Conductivity | Product | Thermal Resistivity | Hardness | Length | Width | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPA2000-0.020-00-1012 Bergquist | In Stock | - | - | - | Silicone Elastomer | - | - | 4 kVAC | - | - | 1 | + 200 C | - | - 60 C | - | L12INW10INH0.02 BG410632 L12INW10INH0D0 2189298 | - | Details | Sil-Pad | 10.459435 oz | A2000 / TSP A3000 | Thermal Pad | - | White | - | - | - | - | - | - | - | - | 50 psi | 3 W/m-K | Thermally Conductive Insulator | - | - | - | - | 0.508 mm | UL 94 V-0 | ||
![]() GP2202SF-0.010-01-0918 Bergquist | In Stock | - | - | - | Silicone-Free Metal Oxide | - | - | - | Silicone Sensitive Applications | - | 1 | + 125 C | - | - 40 C | - | BG425304.01 2190969 | - | Details | GAP PAD | - | 2202SF / TGP 2202SF | Thermal Pad | - | Gray | - | - | - | - | - | - | - | - | - | 2 W/m-K | Thermally Conductive Gap Pad | - | - | 457.2 mm | 228.6 mm | 0.254 mm | UL 94 V-0 | ||
![]() HF225FAC-0.004-AC-1112 Bergquist | In Stock | - | - | Adhesive | Silicone Elastomer | - | - | - | Computer Processor and Heat Sink | 11 x 12in | 1 | + 120 C | - | - | - | L11INW12INH0.004 BG416188 L11INW12INH0D0 2166289 | - | Details | Hi-Flow | 1.848858 oz | 225F-AC / THF 1000F-AC | Thermal Interface Material | 120 °C | Black | - | - | - | - | - | Maximum of +120 °C | - | - | - | 1 W/m-K | Phase Change Material | - | - | 11 in | 12 in | 0.102 mm | UL 94 V-0 | ||
![]() HF300P-0.0045-00-10.512 Bergquist | In Stock | - | - | - | Silicone Elastomer | - | - | 5 kVAC | Electronic Components and Heat Sink | - | 1 | + 150 C | - | - | - | PN0014225 2197728 | - | Details | Hi-Flow | 1.156 lbs | 300P / THF 1600P | Thermal Interface Material | - | Green | - | - | - | - | - | - | - | - | 48 MPa | 1.6 W/m-K | Phase Change Material | - | - | 304.8 mm | 266.7 mm | 0.127 mm | UL 94 V-0 | ||
![]() GP2202SF-0.100-01-0918 Bergquist | In Stock | - | - | - | Silicone-Free Metal Oxide | - | - | - | Silicone Sensitive Applications | - | 1 | + 125 C | - | - 40 C | - | - | - | Details | GAP PAD | - | 2202SF / TGP 2202SF | Thermal Pad | - | Gray | - | - | - | - | - | - | - | - | - | 2 W/m-K | Thermally Conductive Gap Pad | - | - | 457.2 mm | 228.6 mm | 2.54 mm | UL 94 V-0 | ||
![]() GPVOUS-B-0.040-01-0816 Bergquist | In Stock | - | - | - | Silicone Elastomer | - | - | 6 kVAC | Isolation Between Heat Sinks and High Voltage Bare Leaded Devices | - | 1 | + 200 C | - | - 60 C | - | BG427365 2191396 | - | Details | GAP PAD | 8.181599 oz | VO Ultra Soft-B / TGP 1000VOUSB | - | - | Pink | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Gap Pad | - | - | 406.4 mm | 203.2 mm | 1.016 mm | UL 94 V-0 | ||
![]() GP3500ULM-G-0.060-12-0816 Bergquist | In Stock | - | - | - | Silicone Elastomer | - | - | 5 kVAC | High Performance and Low Stress Applications | - | 1 | + 200 C | - | - 60 C | - | BG429684 2191982 | - | Details | GAP PAD | 1.625 lbs | 3500ULM / TGP 3500ULM | Thermal Pad | - | Gray | - | - | - | - | - | - | - | - | 4 psi | 3.5 W/m-K | Thermally Conductive Gap Pad | - | - | 406.4 mm | 203.2 mm | 1.52 mm | UL 94 V-0 | ||
![]() GP3004SF-0.016-01-0918 Bergquist | 2221 |
| - | - | Silicone-Free | Rectangular | GP3004SF | 6 kVAC | Silicone Sensitive Applications | - | 1 | + 125 C | Bergquist | - 40 C | Bulk | BG429582 2191940 | Active | Details | GAP PAD | - | 3004SF / TGP 3004SF | Thermal Pad | - | Gray (Light Gray) | Thermally Conductive | 12 Months | Tacky - Both Sides | 77°F (25°C) | Date of Manufacture | - | Fiberglass | 457.20mm x 228.60mm | - | 3 W/m-K | Thermally Conductive Gap Pad | - | - | 457.2 mm | 228.6 mm | 0.406 mm | UL 94 V-0 | ||
![]() GPVO-0.100-AC-0816 Bergquist | In Stock | - | - | - | Silicone Elastomer | - | - | 6 kVAC | Filling air gaps between PC boards and heat sinks or metal chassis | - | 1 | + 200 C | - | - 60 C | - | BG400663 L8.33INW16.6INH0D0 2165865 | - | Details | GAP PAD | - | VO / TGP 800VO | - | - | Gold/Pink | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Gap Pad | - | - | 406.4 mm | 203.2 mm | 2.54 mm | UL 94 V-0 | ||
![]() HF625-0.005-AC-1212 Bergquist | In Stock | - | - | - | Silicone Elastomer | - | - | 4 kVAC | Electronic Components and Heat Sink | 300 x 300mm | 1 | + 150 C | - | -30°C | - | BG406720 L12INW12INH0.005 TAAC 2165971 L12INW12INH0D0 2189229 | - | Details | Hi-Flow | 5.285098 oz | 625 / THF 500 | Thermal Interface Material | - | Green | - | - | - | - | - | -30 → +150 °C | - | - | 206 MPa | 0.5 W/m-K | Phase Change Material | - | - | 304.8 mm | 304.8 mm | 0.127 mm | UL 94 V-0 | ||
![]() PP1000-0.009-AC-1212 Bergquist | In Stock | - | - | - | Silicone Elastomer | - | - | 2.5 kVAC | Silicone Sensitive Applications | - | 1 | + 150 C | - | - 20 C | - | BG36248 L12INW12INH0D0 2188890 | - | Details | Poly-Pad / Sil-Pad | - | 1000 / TSP PP1200 | - | - | Yellow | - | - | - | - | - | - | - | - | 48 MPa | - | Thermally Conductive Insulator | - | - | 304.8 mm | - | 0.229 mm | - | ||
![]() GPA3000-0.015-01-0816 Bergquist | In Stock | - | - | - | Silicone Elastomer | - | - | 5 kVAC | Electronic Components and Heat Sink | - | 1 | + 200 C | - | - 60 C | - | BG411744 L8INW16INH0D0 2166093 | - | Details | GAP PAD | 11.290049 oz | A3000 / TGP A2600 | Thermal Pad | - | Gold | - | - | - | - | - | - | - | - | 50 psi | 2.6 W/m-K | Thermally Conductive Gap Pad | - | - | 406.4 mm | 203.2 mm | 0.381 mm | UL 94 V-0 | ||
![]() PPK4-0.006-AC-11.512 Bergquist | In Stock | - | - | - | Fiberglass Polyester | - | - | 6 kVAC | Silicone Sensitive Applications | - | 1 | + 150 C | - | - | - | BG36422 2188892 | - | Details | Poly-Pad / Sil-Pad | - | K-4 / TSP PPK900 | - | - | Mauve | - | - | - | - | - | - | - | - | 34 MPa | - | Thermally Conductive Insulator | - | - | 304.8 mm | 292.1 mm | 0.152 mm | UL 94 V-0 | ||
![]() GPVOUS-B-0.100-AC-0816 Bergquist | In Stock | - | - | - | Silicone Elastomer | - | - | 6 kVAC | Isolation Between Heat Sinks and High Voltage Bare Leaded Devices | - | 1 | + 200 C | - | - 60 C | - | - | - | Details | GAP PAD | - | VO Ultra Soft-B / TGP 1000VOUSB | - | - | Pink | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Gap Pad | - | - | 406.4 mm | 203.2 mm | 2.54 mm | UL 94 V-0 | ||
![]() GPVOUS-B-0.125-AC-0816 Bergquist | In Stock | - | - | - | Silicone Elastomer | - | - | 6 kVAC | Isolation Between Heat Sinks and High Voltage Bare Leaded Devices | - | 1 | + 200 C | - | - 60 C | - | - | - | Details | GAP PAD | - | VO Ultra Soft-B / TGP 1000VOUSB | - | - | Pink | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Gap Pad | - | - | 406.4 mm | 203.2 mm | 3.175 mm | UL 94 V-0 | ||
![]() GP1500S30-0.080-02-0816 Bergquist | In Stock | - | - | - | Silicone Elastomer | - | - | 6 kVAC | Fragile component leads | - | 1 | + 200 C | - | - 60 C | - | L16INW8INH0.08 SH BG423764 L16INW8INH0D0 2166768 | - | Details | GAP PAD | - | 1500S30 / TGP 1300 | - | - | Pink | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Gap Pad | - | - | 406.4 mm | 203.2 mm | 2.032 mm | UL 94 V-0 | ||
![]() GP2000SF-0.100-02-0816 Bergquist | In Stock | - | - | - | Silicone-Free Metal Oxide | - | - | 5 kVAC | Silicone Sensitive Applications | - | 1 | + 125 C | - | - 60 C | - | - | - | Details | GAP PAD | - | 2000SF / TGP 2000SF | - | - | Green | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Gap Pad | - | - | 406.4 mm | 203.2 mm | 2.54 mm | UL 94 V-0 | ||
![]() GP2000S40-0.040-02-0816 Bergquist | 2249 |
| - | - | Silicone Elastomer | - | - | 5 kVAC | Low Stress Applications | 8 x 16in | 1 | + 200 C | - | - 60 C | - | L16INW8INH0.04 SH BG415817 L16INW8INH0D0 2166285 | - | Details | GAP PAD | 1.088 lbs | 2000S40 / TGP 2000 | Thermal Pad | - | Gray | - | - | - | - | - | -60 → +200 °C | - | - | 45 psi | 2 W/m-K | Thermally Conductive Gap Pad | - | Shore OO 30 | 406.4 mm | 203.2 mm | 1.016 mm | UL 94 V-0 | ||
![]() GP2000S40-0.060-02-0816 Bergquist | In Stock | - | - | - | Silicone Elastomer | - | - | 5 kVAC | Low Stress Applications | - | 1 | + 200 C | - | - 60 C | - | BG416969 L8INW16INH0D0 2166329 | - | Details | GAP PAD | - | 2000S40 / TGP 2000 | Thermal Pad | - | Gray | - | - | - | - | - | - | - | - | 45 psi | 2 W/m-K | Thermally Conductive Gap Pad | - | - | 406.4 mm | 203.2 mm | 1.524 mm | UL 94 V-0 | ||
![]() GPVOUS-B-0.020-01-0816 Bergquist | In Stock | - | - | - | Silicone Elastomer | - | - | 6 kVAC | Isolation Between Heat Sinks and High Voltage Bare Leaded Devices | - | 1 | + 200 C | - | - 60 C | - | BG427364 2191395 | - | Details | GAP PAD | - | VO Ultra Soft-B / TGP 1000VOUSB | - | - | Pink | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Gap Pad | - | - | 406.4 mm | 203.2 mm | 0.508 mm | UL 94 V-0 |