- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- Material
- RoHS
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Shape | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Usage | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Shelf Life Start | Backing, Carrier | Outline | Thermal Conductivity | Natural Thermal Resistance | Thermal Resistivity | Thickness | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HC1000-0.020-02-0404 Bergquist | In Stock | - | Datasheet | 10 Weeks | - | Polymer | Square | - | - | Gap Pad® HC1000 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Gray | - | 6 Months | Tacky - Both Sides | - | Date of Manufacture | Fiberglass | 101.60mm x 101.60mm | 1.0W/m-K | - | - | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() Q3-0.005-00-25 Bergquist | In Stock | - | Datasheet | 10 Weeks | - | Elastomer | Round | - | - | Q-Pad® 3 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Black | DO-5 | - | - | - | - | Fiberglass | 25.40mm x 6.60mm | 2.0W/m-K | 0.35 °C/W | - | 0.0050 0.127mm | ROHS3 Compliant | - | ||
![]() Q3-0.005-00-02 Bergquist | In Stock | - | Datasheet | 10 Weeks | - | Elastomer | Rhombus | - | - | Q-Pad® 3 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Black | TO-3 | - | - | - | - | Fiberglass | 45.21mm x 31.75mm | 2.0W/m-K | 0.35 °C/W | - | 0.0050 0.127mm | ROHS3 Compliant | - | ||
![]() Q3-0.005-00-30 Bergquist | In Stock | - | Datasheet | 10 Weeks | TO-3 | Elastomer | Rhombus | - | - | Q-Pad® 3 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Black | TO-66 | - | - | - | - | Fiberglass | 31.75mm x 17.78mm | 2.0W/m-K | 0.35 °C/W | - | 0.0050 0.127mm | ROHS3 Compliant | - | ||
![]() Q3-0.005-00-105 Bergquist | In Stock | - | Datasheet | 10 Weeks | - | Elastomer | Rectangular | - | - | Q-Pad® 3 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Black | SIP | - | - | - | - | Fiberglass | 36.83mm x 21.29mm | 2.0W/m-K | 0.35 °C/W | - | 0.0050 0.127mm | ROHS3 Compliant | - | ||
![]() Q3-0.005-00-05 Bergquist | In Stock | - | Datasheet | 10 Weeks | - | Elastomer | Rhombus | - | - | Q-Pad® 3 | Active | 1 (Unlimited) | Pad, Sheet | 180°C | -60°C | Black | TO-3 | - | - | - | - | Fiberglass | 41.91mm x 28.96mm | 2.0W/m-K | 0.35 °C/W | - | 0.0050 0.127mm | ROHS3 Compliant | UL94 V-0 | ||
![]() PPK10-0.006-00-102 Bergquist | In Stock | - | Datasheet | 10 Weeks | TO-220 | Fiberglass, Ceramic Filled-Polyester Coated | Rectangular | - | - | Poly-Pad® K-10 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Yellow | TO-218, TO-220, TO-247 | - | - | - | - | Polyimide | 22.00mm x 16.51mm | 1.3W/m-K | 0.6 °C/W | 0.60°C/W | 0.0060 0.152mm | ROHS3 Compliant | - | ||
![]() HF115AC-0.0055-AC-105 Bergquist | In Stock | - | Datasheet | 10 Weeks | - | Phase Change Compound | Rectangular | - | - | Hi-Flow® 115-AC | Active | 1 (Unlimited) | Pad, Sheet | - | - | Gray | SIP | 6 Months | Adhesive - One Side | - | - | Fiberglass | 36.83mm x 21.29mm | 0.8W/m-K | 0.35 °C/W | - | 0.0055 0.140mm | ROHS3 Compliant | - | ||
![]() GP3000S30-0.100-02-0816-NA Bergquist | 2491 |
| Datasheet | 10 Weeks | - | Silicone Elastomer | Rectangular | - | - | Gap Pad® 3000S30 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Blue | - | 6 Months | Tacky - Both Sides | 95°F 35°C or Below | Date of Manufacture | Fiberglass | 406.40mm x 203.20mm | 3.0W/m-K | - | - | 0.100 2.54mm | ROHS3 Compliant | - | ||
![]() B660B-0.0055-00-1112-NA Bergquist | 16490 | - | Datasheet | 10 Weeks | - | Non-Silicone, Polyethylene-Naphthalate (PEN) | Rectangular | - | - | Bond-Ply® 660B | Active | 1 (Unlimited) | Sheet, Tape | - | - | White | - | - | Adhesive - Both Sides | - | - | Polyethylene-Naphthalate (PEN) | 304.80mm x 279.40mm | 0.4W/m-K | 0.58 °C/W | - | 0.0055 0.140mm | ROHS3 Compliant | - | ||
![]() Q3-0.005-AC-108 Bergquist | 16526 | - | Datasheet | 10 Weeks | - | Elastomer | Rectangular | - | - | Q-Pad® 3 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Black | Power Module | 6 Months | Adhesive - One Side | - | - | Fiberglass | 116.84mm x 60.96mm | 2.0W/m-K | 0.35 °C/W | - | 0.0050 0.127mm | ROHS3 Compliant | - | ||
![]() 71-10777 Bergquist | In Stock | - | Datasheet | 10 Weeks | - | Polymer | - | - | 2009 | Gap Pad® 5000S35 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() GP3000S30-0.020-02-0816-NA Bergquist | 50 |
| Datasheet | 10 Weeks | - | Silicone Elastomer | Rectangular | - | - | Gap Pad® 3000S30 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Blue | - | 6 Months | Tacky - Both Sides | 95°F 35°C or Below | Date of Manufacture | Fiberglass | 406.40mm x 203.20mm | 3.0W/m-K | - | - | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() GP3000S30-0.040-02-0816-NA Bergquist | In Stock | - | Datasheet | 10 Weeks | - | Silicone Elastomer | Rectangular | - | - | Gap Pad® 3000S30 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Blue | - | 6 Months | Tacky - Both Sides | 95°F 35°C or Below | Date of Manufacture | Fiberglass | 406.40mm x 203.20mm | 3.0W/m-K | - | - | 0.0400 1.016mm | ROHS3 Compliant | - | ||
![]() GP3000S30-0.060-02-0816-NA Bergquist | 50 |
| Datasheet | 10 Weeks | - | Silicone Elastomer | Rectangular | - | - | Gap Pad® 3000S30 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Blue | - | 6 Months | Tacky - Both Sides | 95°F 35°C or Below | Date of Manufacture | Fiberglass | 406.40mm x 203.20mm | 3.0W/m-K | - | - | 0.0600 1.524mm | ROHS3 Compliant | - | ||
![]() GPHC5.0-0.080-02-0816 Bergquist | 2123 |
| Datasheet | 10 Weeks | - | - | Rectangular | - | - | Gap Pad® HC 5.0 | Active | Not Applicable | Gap Filler Pad, Sheet | - | - | Violet | - | 12 Months | Tacky - Both Sides | 77°F 25°C | - | Fiberglass | 406.40mm x 203.20mm | 5.0W/m-K | - | - | 0.0800 2.032mm | ROHS3 Compliant | - | ||
![]() SPK10-0.006-00-86 Bergquist | 16474 |
| Datasheet | 10 Weeks | - | Silicone Rubber | Rhombus | - | - | Sil-Pad® K-10 | Active | 1 (Unlimited) | Pad, Sheet | 180°C | -60°C | Beige | TO-3 | - | - | - | - | Polyimide | 39.62mm x 26.67mm | 1.3W/m-K | 0.41 °C/W | - | 0.0060 0.152mm | ROHS3 Compliant | UL94 V-0 | ||
![]() SP900S-0.009-00-105 Bergquist | 749 |
| Datasheet | 10 Weeks | SIL | Silicone Rubber | Rectangular | Bulk | - | Sil-Pad® 900-S | Active | 1 (Unlimited) | Pad, Sheet | 180°C | -60°C | Pink | SIP | - | - | - | - | Fiberglass | 36.83mm x 21.29mm | 1.6W/m-K | 0.61 °C/W | 0.61°C/W | 0.0090 0.229mm | ROHS3 Compliant | UL94 V-0 | ||
![]() HF115AC-0.0055-AC-58 Bergquist | 4832 |
| Datasheet | 10 Weeks | - | Phase Change Compound | Rectangular | - | - | Hi-Flow® 115-AC | Active | 1 (Unlimited) | Pad, Sheet | - | - | Gray | TO-220 | 6 Months | Adhesive - One Side | - | - | Fiberglass | 19.05mm x 12.70mm | 0.8W/m-K | 0.35 °C/W | - | 0.0055 0.140mm | ROHS3 Compliant | - | ||
![]() CPU .63X.63 Bergquist | 16523 | - | Datasheet | - | - | - | Square | - | - | CPU Pad™ | Obsolete | 1 (Unlimited) | Pad, Sheet | - | - | Tan | CPU | - | - | - | - | - | 16.00mm x 16.00mm | 0.6W/m-K | - | - | 0.0050 0.127mm | - | - |