- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- Material
- RoHS
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Shape | Breakdown Voltage / V | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Usage | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Shelf Life Start | Backing, Carrier | Outline | Thermal Conductivity | Natural Thermal Resistance | Thermal Resistivity | Length | Width | Thickness | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GPVOU-0.125-01-0816 Bergquist | In Stock | - | Datasheet | - | 125 | Silicone Elastomer | Rectangular | - | - | - | Gap Pad® VO | Obsolete | 1 (Unlimited) | Gap Filler Pad, Sheet | 200°C | -60°C | Black, Gray | - | 6 Months | Tacky - One Side | 77°F 25°C | Date of Manufacture | Fiberglass | 406.40mm x 203.20mm | 1.3W/m-K | - | - | 203.2mm | 406.4mm | 0.125 3.18mm | - | RoHS Compliant | - | ||
![]() SP900S-0.009-00-104 Bergquist | 16428 | - | Datasheet | 10 Weeks | - | Silicone Rubber | Rectangular | 5.5V | - | - | Sil-Pad® 900-S | Active | 1 (Unlimited) | Pad, Sheet | 180°C | -60°C | Pink | TO-218, TO-220, TO-247 | - | - | - | - | Fiberglass | 25.40mm x 19.05mm | 1.6W/m-K | 0.61 °C/W | - | - | - | 0.0090 0.229mm | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() GPVOUS-0.100-01-0816 Bergquist | 16446 |
| Datasheet | 10 Weeks | - | Silicone Elastomer | Rectangular | - | - | - | Gap Pad® VO | Active | 1 (Unlimited) | Gap Filler Pad, Sheet | - | - | Pink | - | 12 Months | Tacky - One Side | 77°F 25°C | Date of Manufacture | Fiberglass | 406.40mm x 203.20mm | 1.0W/m-K | - | - | - | - | 0.100 2.54mm | - | ROHS3 Compliant | - | ||
![]() SP400-0.007-00-90 Bergquist | 8356 |
| Datasheet | 10 Weeks | SIL | Silicone Rubber | Rectangular | - | Bulk | - | Sil-Pad® 400 | Active | 1 (Unlimited) | Pad, Sheet | 180°C | -60°C | Gray | TO-218, TO-220, TO-247 | - | - | 41°F~86°F 5°C~30°C | - | Fiberglass | 21.84mm x 18.80mm | 0.9W/m-K | 1.13 °C/W | - | - | - | 0.0070 0.178mm | - | ROHS3 Compliant | UL94 V-0 | ||
![]() SP2000-0.015-00-54 Bergquist | 16433 |
| Datasheet | 10 Weeks | - | Silicone Elastomer | Rectangular | - | - | - | Sil-Pad® 2000 | Active | 1 (Unlimited) | Pad, Sheet | - | - | White | TO-220 | - | - | 90°F 32.22°C or Below | - | Fiberglass | 19.05mm x 12.70mm | 3.5W/m-K | 0.33 °C/W | - | - | - | 0.0150 0.381mm | - | ROHS3 Compliant | - | ||
![]() GPHC3.0-0.040-02-0816 Bergquist | 16496 |
| Datasheet | 10 Weeks | - | - | Rectangular | - | - | - | Gap Pad® HC 3.0 | Active | 1 (Unlimited) | Gap Filler Pad, Sheet | - | - | Blue | - | - | Tacky - Both Sides | - | - | Fiberglass | 406.40mm x 203.20mm | 3.0W/m-K | - | - | - | - | 0.0400 1.016mm | - | ROHS3 Compliant | - | ||
![]() SP400-0.009-00-09 Bergquist | 9482 |
| Datasheet | 10 Weeks | SIL | Silicone Rubber | Round | - | - | - | Sil-Pad® 400 | Active | 1 (Unlimited) | Pad, Sheet | 180°C | -60°C | Gray | TO-5 | - | - | 41°F~86°F 5°C~30°C | - | Fiberglass | 9.14mm Dia | 0.9W/m-K | 1.4 °C/W | 1.40°C/W | - | - | 0.0090 0.229mm | - | ROHS3 Compliant | UL94 V-0 | ||
![]() CPU 1.375X1.375 Bergquist | 16525 | - | Datasheet | - | - | - | Square | - | - | - | CPU Pad™ | Obsolete | 1 (Unlimited) | Pad, Sheet | - | - | Tan | CPU | - | - | - | - | - | 34.93mm x 34.93mm | 0.6W/m-K | - | - | - | - | 0.0050 0.127mm | - | - | - | ||
![]() 1009-60 Bergquist | In Stock | - | Datasheet | 10 Weeks | - | Silicone Rubber | Rectangular | - | - | 2002 | Sil-Pad® 1000 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Pink | TO-126 | - | - | 90°F 32.22°C or Below | - | Fiberglass | 11.10mm x 7.92mm | 1.2W/m-K | 0.35 °C/W | - | - | - | 0.0090 0.229mm | - | ROHS3 Compliant | - | ||
![]() GP3500ULM--0.060-12-0816 Bergquist | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 12 Months | - | 77°F 25°C | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() GPVOU-0.040-01-0816 Bergquist | In Stock | - | Datasheet | - | - | Silicone Elastomer | Rectangular | - | - | - | Gap Pad® VO | Obsolete | 1 (Unlimited) | Gap Filler Pad, Sheet | 200°C | -60°C | Black, Gray | - | 6 Months | Tacky - One Side | 77°F 25°C | Date of Manufacture | Fiberglass | 406.40mm x 203.20mm | 1.3W/m-K | - | - | 203.2mm | 406.4mm | 0.0400 1.016mm | - | RoHS Compliant | - | ||
![]() GPVOU-0.100-01-0816 Bergquist | In Stock | - | Datasheet | - | 100 | Silicone Elastomer | Rectangular | - | - | - | Gap Pad® VO | Obsolete | 1 (Unlimited) | Gap Filler Pad, Sheet | 200°C | -60°C | Black, Gray | - | 6 Months | Tacky - One Side | 77°F 25°C | Date of Manufacture | Fiberglass | 406.40mm x 203.20mm | 1.3W/m-K | - | - | 203.2mm | 406.4mm | 0.100 2.54mm | - | RoHS Compliant | - | ||
![]() GPVOU-0.060-01-0816 Bergquist | In Stock | - | Datasheet | - | - | Silicone Elastomer | Rectangular | - | - | - | Gap Pad® VO | Obsolete | 1 (Unlimited) | Gap Filler Pad, Sheet | 200°C | -60°C | Black, Gray | - | 6 Months | Tacky - One Side | 77°F 25°C | Date of Manufacture | Fiberglass | 406.40mm x 203.20mm | 1.3W/m-K | - | - | 203.2mm | 406.4mm | 0.0600 1.524mm | - | RoHS Compliant | - | ||
![]() BP100-0.005-00-1010 Bergquist | In Stock | - | Datasheet | - | - | Polyimide | Square | - | - | - | Bond-Ply® 100 | Obsolete | 1 (Unlimited) | Sheet, Tape | - | - | White | - | - | Adhesive - Both Sides | - | - | Fiberglass | 254.00mm x 254.00mm | 0.8W/m-K | 0.52 °C/W | - | - | - | 0.0050 0.127mm | - | RoHS Compliant | - | ||
![]() GPVOU-0.080-01-0816 Bergquist | In Stock | - | Datasheet | - | - | Silicone Elastomer | Rectangular | - | - | - | Gap Pad® VO | Obsolete | 1 (Unlimited) | Gap Filler Pad, Sheet | 200°C | -60°C | Black, Gray | - | 6 Months | Tacky - One Side | 77°F 25°C | Date of Manufacture | Fiberglass | 406.40mm x 203.20mm | 1.3W/m-K | - | - | 203.2mm | 406.4mm | 0.0800 2.032mm | - | RoHS Compliant | - | ||
![]() GPVOU-0.020-01-0816 Bergquist | In Stock | - | Datasheet | - | - | Silicone Elastomer | Rectangular | - | - | - | Gap Pad® VO | Obsolete | 1 (Unlimited) | Gap Filler Pad, Sheet | 200°C | -60°C | Black, Gray | - | 6 Months | Tacky - One Side | 77°F 25°C | Date of Manufacture | Fiberglass | 406.40mm x 203.20mm | 1.3W/m-K | - | - | 203.2mm | 406.4mm | 0.0200 0.508mm | - | RoHS Compliant | - | ||
![]() GP1500-0.200-02-0816 Bergquist | In Stock | - | Datasheet | 10 Weeks | 200 | Silicone Elastomer | Rectangular | - | - | - | Gap Pad® 1500 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Black | - | 6 Months | Tacky - Both Sides | 95°F 35°C or Below | Date of Manufacture | - | 406.40mm x 203.20mm | 1.5W/m-K | 0.33 °C/W | - | - | - | 0.200 5.08mm | - | ROHS3 Compliant | - | ||
![]() Q3-0.005-00-114 Bergquist | 16521 | - | Datasheet | 10 Weeks | TO-220 | Elastomer | Rectangular | - | - | - | Q-Pad® 3 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Black | TO-218, TO-220, TO-247 | - | - | - | - | Fiberglass | 24.00mm x 21.01mm | 2.0W/m-K | 0.35 °C/W | - | - | - | 0.0050 0.127mm | - | ROHS3 Compliant | - | ||
![]() GP1500-0.125-02-0404 Bergquist | 16439 |
| Datasheet | 10 Weeks | 125 | Silicone Elastomer | Square | - | - | - | Gap Pad® 1500 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Black | - | 6 Months | Tacky - Both Sides | 95°F 35°C or Below | Date of Manufacture | - | 101.60mm x 101.60mm | 1.5W/m-K | - | - | - | - | 0.125 3.18mm | - | ROHS3 Compliant | - | ||
![]() Q3-0.005-AC-18 Bergquist | 16483 |
| Datasheet | 10 Weeks | - | Elastomer | Rhombus | - | - | - | Q-Pad® 3 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Black | TO-3 | 6 Months | Adhesive - One Side | - | - | Fiberglass | 39.70mm x 26.67mm | 2.0W/m-K | 0.35 °C/W | - | - | - | 0.0050 0.127mm | - | ROHS3 Compliant | - |