- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- Material
- RoHS
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Shape | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Usage | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Backing, Carrier | Outline | Thermal Conductivity | Natural Thermal Resistance | Thermal Resistivity | Thickness | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2020-48 Bergquist | In Stock | - | Datasheet | 10 Weeks | TO-220 | Silicone Elastomer | Square | - | 2008 | Sil-Pad® 2000 | Active | 1 (Unlimited) | Pad, Sheet | - | - | White | Rectifier | - | - | 90°F 32.22°C or Below | Fiberglass | 25.40mm x 25.40mm | 3.5W/m-K | 0.33 °C/W | - | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() SPK10-0.006-00-48 Bergquist | In Stock | - | Datasheet | 10 Weeks | - | Silicone Rubber | Square | - | - | Sil-Pad® K-10 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Beige | Rectifier | - | - | - | Polyimide | 25.40mm x 25.40mm | 1.3W/m-K | 0.41 °C/W | - | 0.0060 0.152mm | ROHS3 Compliant | - | ||
![]() SP400-0.009-00-04 Bergquist | In Stock | - | Datasheet | 10 Weeks | SIL | Silicone Rubber | Rhombus | - | - | Sil-Pad® 400 | Active | 1 (Unlimited) | Pad, Sheet | 180°C | -60°C | Gray | TO-3 | - | - | 41°F~86°F 5°C~30°C | Fiberglass | 41.91mm x 28.96mm | 0.9W/m-K | 1.4 °C/W | 1.40°C/W | 0.0090 0.229mm | ROHS3 Compliant | UL94 V-0 | ||
![]() GPEMI1.0-0.100-01-0816 Bergquist | 16596 | - | Datasheet | 10 Weeks | - | - | Rectangular | - | - | Gap Pad® EMI 1.0 | Active | 1 (Unlimited) | Gap Filler Pad, Sheet | - | - | Black | - | - | Tacky - One Side | - | Fiberglass | 406.40mm x 203.20mm | 1.0W/m-K | - | - | 0.100 2.54mm | ROHS3 Compliant | - | ||
![]() 7403-09FR-19 Bergquist | In Stock | - | Datasheet | 10 Weeks | TO-3 | Silicone Rubber | - | - | 2011 | Sil-Pad® 400 | Active | 1 (Unlimited) | Pad, Sheet | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() GPHC3.0-0.125-02-0816 Bergquist | 2638 |
| Datasheet | 10 Weeks | - | - | Rectangular | - | - | Gap Pad® HC 3.0 | Active | 1 (Unlimited) | Gap Filler Pad, Sheet | - | - | Blue | - | - | Tacky - Both Sides | - | Fiberglass | 406.40mm x 203.20mm | 3.0W/m-K | - | - | 0.125 3.18mm | ROHS3 Compliant | - | ||
![]() Q3-0.005-00-90 Bergquist | 4811 |
| Datasheet | 10 Weeks | TO-220 | Elastomer | Rectangular | - | - | Q-Pad® 3 | Active | 1 (Unlimited) | Pad, Sheet | 180°C | -60°C | Black | TO-218, TO-220, TO-247 | - | - | - | Fiberglass | 21.84mm x 18.79mm | 2.0W/m-K | 0.35 °C/W | - | 0.0050 0.127mm | ROHS3 Compliant | UL94 V-0 | ||
![]() SP900S-0.009-00-90 Bergquist | 4021 |
| Datasheet | 10 Weeks | TO-220 | Silicone Rubber | Rectangular | Bulk | - | Sil-Pad® 900-S | Active | 1 (Unlimited) | Pad, Sheet | 180°C | -60°C | Pink | TO-218, TO-220, TO-247 | - | - | - | Fiberglass | 21.84mm x 18.80mm | 1.6W/m-K | 0.61 °C/W | 0.61°C/W | 0.0090 0.229mm | ROHS3 Compliant | UL94 V-0 | ||
![]() SP900S-0.009-AC-54 Bergquist | 5005 |
| Datasheet | 10 Weeks | SIL | Silicone Rubber | Rectangular | Bulk | - | Sil-Pad® 900-S | Active | 1 (Unlimited) | Pad, Sheet | 180°C | -60°C | Pink | TO-220 | 6 Months | Adhesive - One Side | - | Fiberglass | 19.05mm x 12.70mm | 1.6W/m-K | 0.61 °C/W | - | 0.0090 0.229mm | ROHS3 Compliant | UL94 V-0 | ||
![]() BG411328.01 Bergquist | In Stock | - | Datasheet | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SPK10-0.006-AC-18 Bergquist | In Stock | - | Datasheet | 10 Weeks | SIL | Silicone Rubber | Rhombus | - | - | Sil-Pad® K-10 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Beige | TO-3 | 6 Months | Adhesive - One Side | - | Polyimide | 39.70mm x 28.96mm | 1.3W/m-K | 0.41 °C/W | - | 0.0060 0.152mm | ROHS3 Compliant | - | ||
![]() SP400-0.007-00-25 Bergquist | In Stock | - | Datasheet | 10 Weeks | TO-220 | Silicone Rubber | Round | - | - | Sil-Pad® 400 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Gray | DO-5 | - | - | 41°F~86°F 5°C~30°C | Fiberglass | 25.40mm x 6.60mm | 0.9W/m-K | 1.13 °C/W | - | 0.0070 0.178mm | ROHS3 Compliant | - | ||
![]() SP2000-0.015-00-62 Bergquist | In Stock | - | Datasheet | 10 Weeks | - | Silicone Elastomer | Rectangular | - | - | Sil-Pad® 2000 | Active | 1 (Unlimited) | Pad, Sheet | - | - | White | TO-220 | - | - | 90°F 32.22°C or Below | Fiberglass | 19.05mm x 15.24mm | 3.5W/m-K | 0.33 °C/W | - | 0.0150 0.381mm | ROHS3 Compliant | - | ||
![]() K4-0.006-AC-124 Bergquist | In Stock | - | Datasheet | 10 Weeks | - | Silicone Rubber | Rectangular | - | - | Sil-Pad® K-4 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Gray | Multi | 6 Months | Adhesive - One Side | - | Polyimide | 22.15mm x 20.07mm | 0.9W/m-K | 0.48 °C/W | - | 0.0060 0.152mm | ROHS3 Compliant | - | ||
![]() SP400-0.009-00-22 Bergquist | In Stock | - | Datasheet | 10 Weeks | TO-220 | Silicone Rubber | Round | - | - | Sil-Pad® 400 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Gray | DO-4 | - | - | 41°F~86°F 5°C~30°C | Fiberglass | 15.87mm x 5.08mm | 0.9W/m-K | 1.4 °C/W | 1.40°C/W | 0.0090 0.229mm | ROHS3 Compliant | - | ||
![]() SP400-0.009-00-10 Bergquist | In Stock | - | Datasheet | 10 Weeks | SIL | Silicone Rubber | Rhombus | - | - | Sil-Pad® 400 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Gray | TO-3 | - | - | 41°F~86°F 5°C~30°C | Fiberglass | 36.58mm x 25.40mm | 0.9W/m-K | 1.4 °C/W | 1.40°C/W | 0.0090 0.229mm | ROHS3 Compliant | - | ||
![]() SP900S-0.009-00-12 Bergquist | In Stock | - | Datasheet | 10 Weeks | - | Silicone Rubber | Round | - | - | Sil-Pad® 900-S | Active | 1 (Unlimited) | Pad, Sheet | - | - | Pink | TO-18 | - | - | - | Fiberglass | 6.35mm Dia | 1.6W/m-K | 0.61 °C/W | - | 0.0090 0.229mm | ROHS3 Compliant | - | ||
![]() SPK10-0.006-00-11 Bergquist | In Stock | - | Datasheet | 10 Weeks | TO-3 | Silicone Rubber | Rhombus | - | - | Sil-Pad® K-10 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Beige | TO-66 | - | - | - | Polyimide | 33.32mm x 19.35mm | 1.3W/m-K | 0.41 °C/W | - | 0.0060 0.152mm | ROHS3 Compliant | - | ||
![]() SPK4-0.006-AC-97 Bergquist | In Stock | - | Datasheet | 10 Weeks | SIL | Silicone Rubber | Rectangular | - | - | Sil-Pad® K-4 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Gray | RH-10 | 6 Months | Adhesive - One Side | - | Polyimide | 22.61mm x 20.45mm | 0.9W/m-K | 0.48 °C/W | - | 0.0060 0.152mm | ROHS3 Compliant | - | ||
![]() SP400-0.007-AC-136 Bergquist | In Stock | - | Datasheet | 10 Weeks | TO-220 | Silicone Rubber | Rectangular | - | - | Sil-Pad® 400 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Gray | TO-218, TO-220, TO-247 | 6 Months | Adhesive - One Side | 41°F~86°F 5°C~30°C | Fiberglass | 31.75mm x 25.40mm | 0.9W/m-K | 1.13 °C/W | - | 0.0070 0.178mm | ROHS3 Compliant | - |