- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- Material
- RoHS
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Shape | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Usage | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Shelf Life Start | Backing, Carrier | Outline | Thermal Conductivity | Natural Thermal Resistance | Thermal Resistivity | Thickness | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP2000-0.010-AC-124 Bergquist | 16488 | - | Datasheet | 10 Weeks | - | Silicone Elastomer | Rectangular | - | Sil-Pad® 2000 | Active | 1 (Unlimited) | Pad, Sheet | - | - | White | TO-220 | 6 Months | Adhesive - One Side | 90°F 32.22°C or Below | - | Fiberglass | 22.15mm x 20.07mm | 3.5W/m-K | 0.33 °C/W | - | 0.0100 0.254mm | ROHS3 Compliant | - | ||
![]() SP2000-0.015-00-24 Bergquist | In Stock | - | Datasheet | 10 Weeks | TO-3 | Silicone Elastomer | Rhombus | - | Sil-Pad® 2000 | Active | 1 (Unlimited) | Insulator Pad, Sheet | - | - | White | TO-220 | - | - | 90°F 32.22°C or Below | - | Fiberglass | 43.18mm x 30.15mm | 3.5W/m-K | 0.33 °C/W | - | 0.0150 0.381mm | ROHS3 Compliant | - | ||
![]() GPVO-0.040-AC-0816 Bergquist | In Stock | - | Datasheet | 10 Weeks | - | Silicone Elastomer | Rectangular | - | Gap Pad® VO | Active | 1 (Unlimited) | Gap Filler Pad, Sheet | - | - | Pink | - | 6 Months | Adhesive - One Side | 77°F 25°C | Date of Manufacture | Fiberglass | 406.40mm x 203.20mm | 1.0W/m-K | - | - | 0.0400 1.016mm | ROHS3 Compliant | - | ||
![]() SP400-0.009-00-05 Bergquist | 3289 |
| Datasheet | 10 Weeks | - | Silicone Rubber | Rhombus | Bulk | Sil-Pad® 400 | Active | 1 (Unlimited) | Pad, Sheet | 180°C | -60°C | Gray | TO-3 | - | - | 41°F~86°F 5°C~30°C | - | Fiberglass | 41.91mm x 28.96mm | 0.9W/m-K | 1.4 °C/W | 1.40°C/W | 0.0090 0.229mm | ROHS3 Compliant | UL94 V-0 | ||
![]() Q3-0.005-00-58 Bergquist | 7671 |
| Datasheet | 10 Weeks | - | Elastomer | Rectangular | - | Q-Pad® 3 | Active | 1 (Unlimited) | Pad, Sheet | 180°C | -60°C | Black | TO-220 | - | - | - | - | Fiberglass | 19.05mm x 12.70mm | 2.0W/m-K | 0.35 °C/W | - | 0.0050 0.127mm | ROHS3 Compliant | UL94 V-0 | ||
![]() Q3-0.005-00-101 Bergquist | 1201 |
| Datasheet | 10 Weeks | - | Elastomer | Rectangular | - | Q-Pad® 3 | Active | 1 (Unlimited) | Pad, Sheet | 180°C | -60°C | Black | Power Module | - | - | - | - | Fiberglass | 63.50mm x 50.80mm | 2.0W/m-K | 0.35 °C/W | - | 0.0050 0.127mm | ROHS3 Compliant | UL94 V-0 | ||
![]() SP1500ST-0.008-00-1012 Bergquist | In Stock | - | Datasheet | - | - | Silicone Rubber | Rectangular | - | Sil-Pad® 1500ST | Obsolete | 1 (Unlimited) | Pad, Sheet | - | - | Blue | - | - | - | 90°F 32.22°C or Below | - | Fiberglass | 304.80mm x 254.00mm | 1.8W/m-K | 0.23 °C/W | - | 0.0080 0.203mm | RoHS Compliant | - | ||
![]() SPK10-0.006-AC-1212 Bergquist | In Stock | - | Datasheet | - | - | Silicone Rubber | Square | - | Sil-Pad® K-10 | Obsolete | 1 (Unlimited) | Pad, Sheet | - | - | Beige | - | 6 Months | Adhesive - One Side | - | - | Polyimide | 304.80mm x 304.80mm | 1.3W/m-K | 0.41 °C/W | - | 0.0060 0.152mm | RoHS Compliant | - | ||
![]() GPHC3.0-0.080-02-0816 Bergquist | 2834 |
| Datasheet | 10 Weeks | - | - | Rectangular | - | Gap Pad® HC 3.0 | Active | 1 (Unlimited) | Gap Filler Pad, Sheet | - | - | Blue | - | - | Tacky - Both Sides | - | - | Fiberglass | 406.40mm x 203.20mm | 3.0W/m-K | - | - | 0.0800 2.032mm | ROHS3 Compliant | - | ||
![]() GPHC3.0-0.100-02-0816 Bergquist | 16591 | - | Datasheet | 10 Weeks | - | - | Rectangular | - | Gap Pad® HC 3.0 | Active | 1 (Unlimited) | Gap Filler Pad, Sheet | - | - | Blue | - | - | Tacky - Both Sides | - | - | Fiberglass | 406.40mm x 203.20mm | 3.0W/m-K | - | - | 0.100 2.54mm | ROHS3 Compliant | - | ||
![]() HIFLOW-105-AC-1.8X.74 Bergquist | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 6 Months | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Q3-0.005-00-36 Bergquist | In Stock | - | Datasheet | 10 Weeks | TO-220 | Elastomer | Rectangular | - | Q-Pad® 3 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Black | TO-220 Triple | - | - | - | - | Fiberglass | 38.10mm x 19.05mm | 2.0W/m-K | 0.35 °C/W | - | 0.0050 0.127mm | ROHS3 Compliant | - | ||
![]() Q3-0.005-00-11 Bergquist | 16537 | - | Datasheet | 10 Weeks | TO-3 | Elastomer | Rhombus | - | Q-Pad® 3 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Black | TO-66 | - | - | - | - | Fiberglass | 33.32mm x 19.35mm | 2.0W/m-K | 0.35 °C/W | - | 0.0050 0.127mm | ROHS3 Compliant | - | ||
![]() Q3-0.005-00-22 Bergquist | 16518 | - | Datasheet | 10 Weeks | - | Elastomer | Round | - | Q-Pad® 3 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Black | DO-4 | - | - | - | - | Fiberglass | 15.87mm x 5.08mm | 2.0W/m-K | 0.35 °C/W | - | 0.0050 0.127mm | ROHS3 Compliant | - | ||
![]() Q3-0.005-00-34 Bergquist | 16531 | - | Datasheet | 10 Weeks | TO-220 | Elastomer | Rectangular | - | Q-Pad® 3 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Black | TO-220 Dual | - | - | - | - | Fiberglass | 25.40mm x 19.05mm | 2.0W/m-K | 0.35 °C/W | - | 0.0050 0.127mm | ROHS3 Compliant | - | ||
![]() GPHC5.0-0.060-02-0816 Bergquist | 78 |
| Datasheet | 10 Weeks | - | - | Rectangular | - | Gap Pad® HC 5.0 | Active | Not Applicable | Gap Filler Pad, Sheet | - | - | Violet | - | 12 Months | Tacky - Both Sides | 77°F 25°C | - | Fiberglass | 406.40mm x 203.20mm | 5.0W/m-K | - | - | 0.0600 1.524mm | ROHS3 Compliant | - | ||
![]() SP400-0.009-00-56 Bergquist | 16480 |
| Datasheet | 10 Weeks | SIL | Silicone Rubber | Rectangular | - | Sil-Pad® 400 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Gray | TO-220 | - | - | 41°F~86°F 5°C~30°C | - | Fiberglass | 21.72mm x 14.27mm | 0.9W/m-K | 1.4 °C/W | 1.40°C/W | 0.0090 0.229mm | ROHS3 Compliant | - | ||
![]() CPU 1.75X1.75 Bergquist | 16524 | - | Datasheet | - | - | - | Square | - | CPU Pad™ | Obsolete | 1 (Unlimited) | Pad, Sheet | - | - | Tan | CPU | - | - | - | - | - | 44.45mm x 44.45mm | 0.6W/m-K | - | - | 0.0050 0.127mm | - | - | ||
![]() GP3500ULM--0.100-12-0816 Bergquist | 2419 |
| Datasheet | 10 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 12 Months | - | 77°F 25°C | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() GP3500ULM--0.080-12-0816 Bergquist | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 12 Months | - | 77°F 25°C | - | - | - | - | - | - | - | ROHS3 Compliant | - |