- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- Material
- RoHS
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Designed for | Factory Pack QuantityFactory Pack Quantity | Length - in | Length - mm | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Width - in | Width - mm | Series | Type | Color | Tensile Strength | Thermal Conductivity | Product | Length | Width | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TGF1450-07-60-1200CC Bergquist | In Stock | - | - | Silicone Elastomer | - | Thermal Insulation | 3 | - | - | + 175 C | - 60 C | - | Details | Gap Filler | - | - | 1450 / TGF 1450 | - | Blue | - | - | Thermally Conductive Liquid Gap Filler | - | - | - | UL 94 V-0 | ||
![]() GF2000-07-15-400CC Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | + 200 C | - 60 C | - | Details | Gap Filler | - | - | 2000 / TGF 2000 | - | - | - | - | Thermally Conductive Liquid Gap Filler | - | - | - | UL 94 V-0 | ||
![]() GF2000-00-600-400CC Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | + 200 C | - 60 C | BG427704 2213720 | Details | Gap Filler | - | - | 2000 / TGF 2000 | - | - | - | - | Thermally Conductive Liquid Gap Filler | - | - | - | UL 94 V-0 | ||
![]() LBSA2000-00-00-0.85G Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | + 200 C | - 60 C | - | Details | Liqui-Bond | - | - | SA 2000 / TLB SA2000 | - | Yellow | - | - | Thermally Conductive Liquid Adhesive | - | - | - | UL 94 V-0 | ||
![]() GF1500-10-60-6G Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | + 200 C | - 60 C | - | Details | Gap Filler | - | - | 1500 / TGF 1500 | - | Yellow, White | - | - | Thermally Conductive Liquid Gap Filler | - | - | - | UL 94 V-0 | ||
![]() GF2000-07-15-2G Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | + 200 C | - 60 C | - | Details | Gap Filler | - | - | 2000 / TGF 2000 | - | Pink, White | - | - | Thermally Conductive Liquid Gap Filler | - | - | - | UL 94 V-0 | ||
![]() LBSA2000-05-00-0.85G Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | + 200 C | - 60 C | - | Details | Liqui-Bond | - | - | SA 2000 / TLB SA2000 | - | Yellow | - | - | Thermally Conductive Liquid Adhesive | - | - | - | UL 94 V-0 | ||
![]() GF2000-07-15-10G Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | + 200 C | - 60 C | - | Details | Gap Filler | - | - | 2000 / TGF 2000 | - | Pink, White | - | - | Thermally Conductive Liquid Gap Filler | - | - | - | UL 94 V-0 | ||
![]() LBSA3505-10-240-10G Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | + 200 C | - 60 C | - | Details | Liqui-Bond | - | - | SA 3505 / TLB SA3500 | Thermal Conductive Gel Paste | Brown, Gray | 450 psi | 3.5 W/m-K | Thermally Conductive Liquid Adhesive | - | - | - | UL 94 V-0 | ||
![]() LBSA1000-00-00-0.85G Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | + 200 C | - 60 C | - | Details | Liqui-Bond | - | - | SA 1000 / TLB SA1000 | - | Black | - | - | Thermally Conductive Liquid Adhesive | - | - | - | UL 94 V-0 | ||
![]() LBSA2000-07-00-600CC Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | + 200 C | - 60 C | BG417681 2213651 | Details | Liqui-Bond | - | - | SA 2000 / TLB SA2000 | - | Yellow | - | - | Thermally Conductive Liquid Adhesive | - | - | - | UL 94 V-0 | ||
![]() TGF1450-10-60-200CC Bergquist | In Stock | - | - | Silicone Elastomer | - | Thermal Insulation | 2 | - | - | + 175 C | - 60 C | - | Details | Gap Filler | - | - | 1450 / TGF 1450 | - | Blue | - | - | Thermally Conductive Liquid Gap Filler | - | - | - | UL 94 V-0 | ||
![]() TGF1450-00-60-400CC Bergquist | In Stock | - | - | Silicone Elastomer | - | Thermal Insulation | 2 | - | - | + 175 C | - 60 C | 2554652 | Details | Gap Filler | - | - | 1450 / TGF 1450 | Liquid Gap Filler | Blue | - | 1.5 W/m-K | Thermally Conductive Liquid Gap Filler | - | - | - | UL 94 V-0 | ||
![]() TLB400SLT-00-00-1200cc Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 2 | - | - | + 180 C | - 60 C | PN0017036 2214142 | Details | Liqui-Bond | - | - | TLB 400SLT | Thermal Conductive Gel Paste | Black, White | 2.1 MPa | 0.4 W/mK | Thermally Conductive Liquid Adhesive | - | - | - | UL 94 V-0 | ||
![]() TLB400SLT-00-00-400cc Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | + 180 C | - 60 C | PN0017035 2214141 | Details | Liqui-Bond | - | - | TLB 400SLT | Thermal Conductive Gel Paste | Black, White | 2.1 MPa | 0.4 W/mK | Thermally Conductive Liquid Adhesive | - | - | - | UL 94 V-0 | ||
![]() TLB400SLT-00-00-10G Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | + 180 C | - 60 C | PN0013198 2197384 | Details | Liqui-Bond | - | - | TLB 400SLT | Thermal Conductive Gel Paste | Black, White | 2.1 MPa | 0.4 W/mK | Thermally Conductive Liquid Adhesive | - | - | - | UL 94 V-0 | ||
![]() LF3500-00-00-600CC Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | + 200 C | - 60 C | - | Details | Liqui-Form | - | - | 3500 / TLF LF3500 | - | Gray | - | - | Thermally Conductive Liquid Formable Material | - | - | - | UL 94 V-0 | ||
![]() TGF1450-10-60-7G Bergquist | In Stock | - | - | Silicone Elastomer | - | Thermal Insulation | 1 | - | - | + 175 C | - 60 C | - | Details | Gap Filler | - | - | 1450 / TGF 1450 | - | Blue | - | - | Thermally Conductive Liquid Gap Filler | - | - | - | UL 94 V-0 | ||
![]() LBEA1805-07-30-1200CC Bergquist | In Stock | - | - | Epoxy | - | - | 1 | - | - | + 125 C | - 40 C | - | Details | Liqui-Bond | - | - | EA 1805 / TLB EA1800 | Thermal Conductive Gel Paste | Gray, Yellow | 450 psi | 1.8 W/m-K | Thermally Conductive Liquid Adhesive | - | - | - | UL 94 V-0 | ||
![]() GF1500LV-00-120-400CC Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | + 200 C | - 60 C | PN0000474 L400CCW400CCH0D0 2167855 | Details | Gap Filler | - | - | 1500LV / TGF 1500LVO | Liquid Gap Filler | Yellow, White | - | 1.8 W/m-K | Thermally Conductive Liquid Gap Filler | - | - | - | UL 94 V-0 |