- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- RoHS
- Material
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Shape | Core Material | Brand | Breakdown Voltage / V | Designed for | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Configuration | Usage | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Product Type | Shelf Life Start | Operating Temperature Range | Backing, Carrier | Outline | Tensile Strength | Thermal Conductivity | Natural Thermal Resistance | Product | Thermal Resistivity | Hardness | Product Category | Length | Width | Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 804450 Bergquist | In Stock | - | - | - | - | - | - | Aluminum | - | - | Cree MX-6 | - | 500 | - | - | - | - | 804450-A | - | Details | TCLAD | 0.179375 oz | Tray | - | LED IMS | - | - | - | - | - | - | - | Star Board | - | - | - | - | - | - | - | - | - | - | 1.3 W/m-K | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPVOUS-0.250-01-0816 Bergquist | In Stock | - | - | - | - | Silicone Elastomer | - | - | - | 6 kVAC | - | - | 1 | - | + 200 C | Bergquist | - 60 C | L8INW16INH0.25 BG408359 L8INW16INH0D0 2166014 2191903 | Active | Details | GAP PAD | 2.300 lbs | - | - | VO Ultra Soft / TGP 1000VOUS | - | - | Thermal Pad | - | - | Pink | - | - | - | - | - | - | - | - | - | - | - | 8 psi | 1 W/m-K | - | Thermally Conductive Gap Pad | - | - | - | 406.4 mm | 203.2 mm | 6.35 mm | - | - | UL 94 V-0 | - | ||
![]() GPVOUS-0.200-01-0816 Bergquist | In Stock | - | - | - | - | Silicone Elastomer | - | - | - | 6 kVAC | - | - | 1 | - | + 200 C | - | - 60 C | L8INW16INH0.2 BG408000 L8INW16INH0D0 2166005 | - | Details | GAP PAD | 2.225 lbs | - | - | VO Ultra Soft / TGP 1000VOUS | - | - | Thermal Pad | - | - | Pink | - | - | - | - | - | - | - | - | - | - | - | 8 psi | 1 W/m-K | - | Thermally Conductive Gap Pad | - | - | - | 406.4 mm | 203.2 mm | 5.08 mm | - | - | UL 94 V-0 | - | ||
![]() SP2000-0.015-AC-54 Bergquist | 1807 |
| - | - | - | Silicone | - | - | - | 4 kVAC | - | - | 685 | - | + 200 C | - | - 60 C | 2189899 2192459 | - | Details | Sil-Pad | - | - | - | 2000 / TSP 3500 | - | - | Thermal Conductive Adhesive | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 W/m-K | - | Thermally Conductive Insulator | - | - | - | - | - | 0.508 mm | - | - | UL94 V-0 | - | ||
![]() 805245 Bergquist | 415 |
| - | - | - | - | - | Aluminum | - | - | Cree MT-G | - | - | - | - | - | - | 805245-A | - | Details | TCLAD | - | - | - | LED IMS | - | - | - | - | - | - | - | Star Board | - | - | - | - | - | - | - | - | - | - | 1.3 W/m-K | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP900S-0.009-00-54 Bergquist | 343 | - | Datasheet | 10 Weeks | - | Silicone Rubber | Rectangular | - | - | 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Sil-Pad® 900-S | Active | 1 (Unlimited) | Pad, Sheet | 180°C | -60°C | Pink | - | - | TO-220 | - | - | - | - | - | - | Fiberglass | 19.05mm x 12.70mm | - | 1.6W/m-K | 0.61 °C/W | - | - | - | - | - | - | 0.0090 0.229mm | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() SPA1500-0.010-00-44 Bergquist | In Stock | - | - | - | - | Silicone Elastomer | - | - | - | 6 kVAC | - | - | 100 | - | + 180 C | - | - 60 C | - | - | Details | Sil-Pad | - | - | - | A1500 / TSP A2000 | - | - | - | 180 °C | -60 °C | Green | - | - | - | - | - | - | - | - | - | - | - | - | 2W/m.K | - | Thermally Conductive Insulator | - | - | - | 100 mm | 100 mm | 0.254 mm | No SVHC | - | UL 94 V-0 | - | ||
![]() SPK6-0.006-00-54 Bergquist | 2427 |
| - | - | - | Silicone Elastomer | - | - | - | 6 kVAC | - | 19.05 x 12.7mm | 100 | - | + 180 C | - | - 60 C | BG70054 K6-54 2167632 | - | Details | Sil-Pad | - | - | - | K-6 / TSP K1100 | - | - | Thermal Pad | - | - | Blue-Green | - | - | - | - | - | - | - | - | -60 → +180 °C | - | - | 35 MPa | 1.1 W/m-K | - | Thermally Conductive Insulator | - | Shore A 90 | - | 19.05mm | 12.7mm | 0.15 mm | - | - | UL 94 VTM-0 | - | ||
![]() SPK10-0.006-AC-61 Bergquist | 236 |
| - | - | - | Silicone Elastomer | - | - | - | 6 kVAC | - | - | 100 | - | + 180 C | - | - 60 C | K10AC-61 BG80650 L0.75INW0.41INH0.006 AAC 2192523 | - | Details | Sil-Pad | 0.004790 oz | - | - | K-10 / TSP K1300 | - | - | Thermal Pad | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | 35 MPa | 1.3 W/m-K | - | Thermally Conductive Insulator | - | - | - | 19.05 mm | 10.41 mm | 0.15 mm | - | - | UL 94 VTM-0 | - | ||
![]() GP1500-0.040-02-0816 Bergquist | 104 |
| Datasheet | 10 Weeks | - | Silicone Elastomer | Rectangular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Gap Pad® 1500 | Active | 1 (Unlimited) | Pad, Sheet | 200°C | -60°C | Black | - | - | - | 6 Months | Tacky - Both Sides | 95°F 35°C or Below | - | Date of Manufacture | - | - | 406.40mm x 203.20mm | - | 1.5W/m-K | - | - | - | - | - | 203.2mm | 406.4mm | 0.0400 1.016mm | - | ROHS3 Compliant | - | - | ||
![]() SPK10-0.006-AC-50 Bergquist | 156 |
| - | - | - | Silicone Elastomer | - | - | - | 6 kVAC | - | 11.1 x 7.92mm | 3000 | - | + 180 C | - | - 60 C | 2192524 | - | Details | Sil-Pad | 0.001023 oz | - | - | K-10 / TSP K1300 | - | - | - | - | - | Brown (Beige) | - | - | - | - | - | - | - | - | -60 → +180 °C | - | - | 35 MPa | 1.3W/m·K | - | Thermally Conductive Insulator | - | Shore A 90 | - | 11.1mm | 7.92mm | 0.15 mm | - | - | UL 94 VTM-0 | - | ||
![]() HF625-0.005-AC-104 Bergquist | 1083 |
| - | - | - | Silicone Elastomer | - | - | - | 4 kVAC | - | 25 x 19mm | 1037 | - | + 150 C | - | -30°C | L1.000INW0.750INH0.005IN | - | Details | Hi-Flow | - | - | - | 625 / THF 500 | - | - | Thermal Interface Material | - | - | Green | - | - | - | - | - | - | - | - | -30 → +150 °C | - | - | 206 MPa | 0.5 W/m-K | - | Phase Change Material | - | - | - | 304.8 mm | 304.8 mm | 0.127 mm | - | - | UL 94 V-0 | - | ||
![]() GP2500S20-0.010-02-0816 Bergquist | 47 |
| Datasheet | 10 Weeks | - | - | Rectangular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gap Pad® 2500S20 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Yellow | - | - | - | 6 Months | Tacky - Both Sides | 95°F 35°C or Below | - | Date of Manufacture | - | Fiberglass | 406.40mm x 203.20mm | - | 2.4W/m-K | - | - | - | - | - | - | - | 0.0100 0.254mm | - | ROHS3 Compliant | - | - | ||
![]() GP1500-0.080-02-0816 Bergquist | 280 | - | Datasheet | 10 Weeks | - | Silicone Elastomer | Rectangular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Gap Pad® 1500 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Black | - | - | - | 6 Months | Tacky - Both Sides | 95°F 35°C or Below | - | Date of Manufacture | - | - | 406.40mm x 203.20mm | - | 1.5W/m-K | - | - | - | - | - | 203.2mm | 406.4mm | 0.0800 2.032mm | - | ROHS3 Compliant | - | - | ||
![]() SP400-0.007-AC-58 Bergquist | 38776 |
| Datasheet | 10 Weeks | - | Silicone Rubber | Rectangular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sil-Pad® 400 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Gray | - | - | TO-220 | 6 Months | Adhesive - One Side | 41°F~86°F 5°C~30°C | - | - | - | Fiberglass | 19.05mm x 12.70mm | - | 0.9W/m-K | 1.13 °C/W | - | - | - | - | - | - | 0.0070 0.178mm | - | ROHS3 Compliant | - | - | ||
![]() GPVOUS-0.020-00-0816 Bergquist | 902 |
| Datasheet | 10 Weeks | - | Silicone Elastomer | Rectangular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Gap Pad® VO | Active | 1 (Unlimited) | Gap Filler Pad, Sheet | 200°C | -60°C | Pink | - | - | - | 12 Months | Tacky - One Side | 77°F 25°C | - | Date of Manufacture | - | Fiberglass | 406.40mm x 203.20mm | - | 1.0W/m-K | - | - | - | - | - | 203.2mm | 406.4mm | 0.0200 0.508mm | - | ROHS3 Compliant | - | - | ||
![]() GP2500S20-0.015-02-0816 Bergquist | 52 |
| Datasheet | 10 Weeks | - | - | Rectangular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gap Pad® 2500S20 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Yellow | - | - | - | 6 Months | Tacky - Both Sides | 95°F 35°C or Below | - | Date of Manufacture | - | Fiberglass | 406.40mm x 203.20mm | - | 2.4W/m-K | - | - | - | - | - | - | - | 0.0150 0.381mm | - | ROHS3 Compliant | - | - | ||
![]() SP600-02 Bergquist | 2140 |
| Datasheet | 10 Weeks | TO-3 | Silicone Elastomer | Rhombus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | Sil-Pad® 600 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Green | - | - | TO-3 | - | - | - | - | - | - | - | 45.21mm x 31.75mm | - | 1.0W/m-K | 0.35 °C/W | - | 0.35°C/W | - | - | 45.2mm | 31.8mm | 0.0090 0.229mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 2197902 Bergquist | In Stock | - | - | - | - | - | - | - | Bergquist Company | - | - | - | 1 | Bergquist Company | - | - | - | EIF-1000-KA-00-1212 | - | - | Isostrate | - | - | - | EIF 1000 KA / TCF 1000 KA | - | - | - | - | - | - | Thermal Management | - | - | - | - | - | Thermal Interface Products | - | - | - | - | - | - | - | - | - | - | Thermal Interface Products | - | - | - | - | - | - | - | ||
![]() 2165989 Bergquist | In Stock | - | - | - | - | - | - | - | Glenair | - | - | - | 500 | Glenair | - | - | - | - | - | - | Hi-Flow | 0.006067 oz | - | - | 625 / THF 500 | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - |