- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- Material
- RoHS
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Series | Color | Product | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPA1500-0.010-AC-98 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1300 | + 180 C | - 60 C | - | Details | Sil-Pad | A1500 / TSP A2000 | Green | Thermally Conductive Insulator | 0.254 mm | UL 94 V-0 | ||
![]() SP980-0.009-AC-52 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 2300 | + 150 C | - 40 C | - | Details | Sil-Pad | 980 / TSP 1680 | Pink | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-AC-20 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 3100 | + 180 C | - 60 C | - | Details | Sil-Pad | A1500 / TSP A2000 | Green | Thermally Conductive Insulator | 0.254 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-AC-52 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 2100 | + 180 C | - 60 C | - | Details | Sil-Pad | A1500 / TSP A2000 | Green | Thermally Conductive Insulator | 0.254 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-AC-61 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 3000 | + 180 C | - 60 C | - | Details | Sil-Pad | A1500 / TSP A2000 | Green | Thermally Conductive Insulator | 0.254 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-AC-78 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1800 | + 180 C | - 60 C | - | Details | Sil-Pad | A1500 / TSP A2000 | Green | Thermally Conductive Insulator | 0.254 mm | UL 94 V-0 | ||
![]() SP980-0.009-AC-59 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 1600 | + 150 C | - 40 C | - | Details | Sil-Pad | 980 / TSP 1680 | Pink | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-AC-124 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1900 | + 180 C | - 60 C | - | Details | Sil-Pad | A1500 / TSP A2000 | Green | Thermally Conductive Insulator | 0.254 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-AC-13 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 4200 | + 180 C | - 60 C | - | Details | Sil-Pad | A1500 / TSP A2000 | Green | Thermally Conductive Insulator | 0.254 mm | UL 94 V-0 | ||
![]() SPA2000-0.020-00-124 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | A2000 / TSP A3000 | White | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-AC-94 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1300 | + 180 C | - 60 C | - | Details | Sil-Pad | A1500 / TSP A2000 | Green | Thermally Conductive Insulator | 0.254 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-AC-28 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1600 | + 180 C | - 60 C | - | Details | Sil-Pad | A1500 / TSP A2000 | Green | Thermally Conductive Insulator | 0.254 mm | UL 94 V-0 | ||
![]() SPA2000-0.015-00-110 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | A2000 / TSP A3000 | White | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-AC-41 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 600 | + 180 C | - 60 C | - | Details | Sil-Pad | A1500 / TSP A2000 | Green | Thermally Conductive Insulator | 0.254 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-AC-26 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1900 | + 180 C | - 60 C | - | Details | Sil-Pad | A1500 / TSP A2000 | Green | Thermally Conductive Insulator | 0.254 mm | UL 94 V-0 | ||
![]() SP980-0.009-00-19 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 150 C | - 40 C | - | Details | Sil-Pad | 980 / TSP 1680 | Pink | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-AC-58 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | BG420874 2166560 | Details | Sil-Pad | A1500 / TSP A2000 | Green | Thermally Conductive Insulator | 0.254 mm | UL 94 V-0 | ||
![]() SP980-0.009-00-52 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 150 C | - 40 C | - | Details | Sil-Pad | 980 / TSP 1680 | Pink | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-AC-92 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 900 | + 180 C | - 60 C | - | Details | Sil-Pad | A1500 / TSP A2000 | Green | Thermally Conductive Insulator | 0.254 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-AC-57 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 2200 | + 180 C | - 60 C | - | Details | Sil-Pad | A1500 / TSP A2000 | Green | Thermally Conductive Insulator | 0.254 mm | UL 94 V-0 |