- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- Material
- RoHS
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Unit Weight | Series | Color | Tensile Strength | Product | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPK6-0.006-00-85 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-6 / TSP K1100 | Blue-Green | 35 MPa | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK6-0.006-00-126 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-6 / TSP K1100 | Blue-Green | 35 MPa | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK6-0.006-00-91 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-6 / TSP K1100 | Blue-Green | 35 MPa | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK6-0.006-00-12 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-6 / TSP K1100 | Blue-Green | 35 MPa | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK6-0.006-00-93 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-6 / TSP K1100 | Blue-Green | 35 MPa | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK6-0.006-00-115 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-6 / TSP K1100 | Blue-Green | 35 MPa | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() 2189286 Bergquist | 21 |
| - | Silicone Elastomer | 6 kVAC | 1 | + 180 C | - 60 C | - | - | Sil-Pad | 0.008818 oz | 2000 / TSP 3500 | Green | - | Thermally Conductive Insulator | 0.254 mm | UL 94 V-0 | ||
![]() BP100-0.005-00-15 Bergquist | In Stock | - | - | Acrylic | 3 kVAC | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | - | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.005-00-28 Bergquist | In Stock | - | - | Acrylic | 3 kVAC | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | - | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.005-00-16 Bergquist | In Stock | - | - | Acrylic | 3 kVAC | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | - | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.005-00-29 Bergquist | In Stock | - | - | Acrylic | 3 kVAC | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | - | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.005-00-79 Bergquist | In Stock | - | - | Acrylic | 3 kVAC | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | - | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.005-00-78 Bergquist | In Stock | - | - | Acrylic | 3 kVAC | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | - | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() 2165819 Bergquist | In Stock | - | - | - | - | 1 | - | - | - | Details | Sil-Pad | - | 2000 / TSP 3500 | - | - | Thermally Conductive Insulator | - | - | ||
![]() BP100-0.005-00-65 Bergquist | In Stock | - | - | Acrylic | 3 kVAC | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | - | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.005-00-4 Bergquist | In Stock | - | - | Acrylic | 3 kVAC | 100 | + 120 C | - 30 C | BP100-0.005-00-04 | Details | Bond-Ply | - | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.008-00-47 Bergquist | In Stock | - | - | Acrylic | 6 kVAC | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | - | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.005-00-50 Bergquist | In Stock | - | - | Acrylic | 3 kVAC | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | - | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.005-00-63 Bergquist | In Stock | - | - | Acrylic | 3 kVAC | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | - | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.005-00-13 Bergquist | In Stock | - | - | Acrylic | 3 kVAC | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | - | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 |