- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- Material
- RoHS
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Designed for | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Tradename | Series | Color | Tensile Strength | Product | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HF650P-0.001-01-56 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | - | 100 | + 150 C | - 40 C | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.0015-01-23 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | - | 100 | + 150 C | - 40 C | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF300P-0.002-00-20 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | Details | Hi-Flow | 300P / THF 1600P | Green | 48 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() HF300P-0.002-00-36 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | Details | Hi-Flow | 300P / THF 1600P | Green | 48 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() HF300P-0.002-00-87 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | Details | Hi-Flow | 300P / THF 1600P | Green | 48 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() HF300P-0.002-00-81 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | Details | Hi-Flow | 300P / THF 1600P | Green | 48 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() HF625-0.005-00-94 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 100 | + 150 C | - | Details | Hi-Flow | 625 / THF 500 | Green | 206 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() HF650P-0.001-01-76 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | - | 100 | + 150 C | - 40 C | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.001-01-26 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | - | 100 | + 150 C | - 40 C | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.001-01-95 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | - | 100 | + 150 C | - 40 C | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.001-01-32 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | - | 100 | + 150 C | - 40 C | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.0015-01-137 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | - | 100 | + 150 C | - 40 C | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.0015-01-46 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | - | 100 | + 150 C | - 40 C | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() PP1000-0.009-00-65 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | - | 100 | + 150 C | - 20 C | Details | Poly-Pad / Sil-Pad | 1000 / TSP PP1200 | Yellow | 48 MPa | Thermally Conductive Insulator | 0.229 mm | - | ||
![]() PP1000-0.009-00-51 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | - | 100 | + 150 C | - 20 C | Details | Poly-Pad / Sil-Pad | 1000 / TSP PP1200 | Yellow | 48 MPa | Thermally Conductive Insulator | 0.229 mm | - | ||
![]() HF650P-0.001-01-75 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | - | 100 | + 150 C | - 40 C | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.0015-01-55 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | - | 100 | + 150 C | - 40 C | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.002-01-85 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | - | 100 | + 150 C | - 40 C | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.002-01-23 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | - | 100 | + 150 C | - 40 C | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.0015-01-97 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | - | 100 | + 150 C | - 40 C | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 |