- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- RoHS
- Material
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Designed for | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Tradename | Series | Color | Tensile Strength | Product | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HF625-0.005-AC-102 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 3600 | + 150 C | - | Details | Hi-Flow | 625 / THF 500 | Green | 206 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() BP100-0.008-00-23 Bergquist | In Stock | - | - | Acrylic | 6 kVAC | - | 100 | + 120 C | - 30 C | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.008-00-63 Bergquist | In Stock | - | - | Acrylic | 6 kVAC | - | 100 | + 120 C | - 30 C | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() HF300P-0.001-00-128 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | Details | Hi-Flow | 300P / THF 1600P | Green | 48 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() HF625-0.005-00-122 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 100 | + 150 C | - | Details | Hi-Flow | 625 / THF 500 | Green | 206 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() BP100-0.008-00-22 Bergquist | In Stock | - | - | Acrylic | 6 kVAC | - | 100 | + 120 C | - 30 C | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.005-00-39 Bergquist | In Stock | - | - | Acrylic | 3 kVAC | - | 100 | + 120 C | - 30 C | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() HF300P-0.001-00-97 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | Details | Hi-Flow | 300P / THF 1600P | Green | 48 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() BP100-0.005-00-35 Bergquist | In Stock | - | - | Acrylic | 3 kVAC | - | 100 | + 120 C | - 30 C | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() HF300P-0.001-00-53 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | Details | Hi-Flow | 300P / THF 1600P | Green | 48 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() BP100-0.005-00-31 Bergquist | In Stock | - | - | Acrylic | 3 kVAC | - | 100 | + 120 C | - 30 C | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.005-00-33 Bergquist | In Stock | - | - | Acrylic | 3 kVAC | - | 100 | + 120 C | - 30 C | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() HF300P-0.002-00-53 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | Details | Hi-Flow | 300P / THF 1600P | Green | 48 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() HF625-0.005-AC-19 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 4000 | + 150 C | - | Details | Hi-Flow | 625 / THF 500 | Green | 206 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() BP100-0.008-00-62 Bergquist | In Stock | - | - | Acrylic | 6 kVAC | - | 100 | + 120 C | - 30 C | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() HF625-0.005-AC-113 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 2200 | + 150 C | - | Details | Hi-Flow | 625 / THF 500 | Green | 206 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() BP100-0.008-00-127 Bergquist | In Stock | - | - | Acrylic | 6 kVAC | - | 100 | + 120 C | - 30 C | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.008-00-26 Bergquist | In Stock | - | - | Acrylic | 6 kVAC | - | 100 | + 120 C | - 30 C | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() HF300P-0.002-00-51 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | Details | Hi-Flow | 300P / THF 1600P | Green | 48 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() HF650P-0.001-01-110 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | - | 100 | + 150 C | - 40 C | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 |