- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- Material
- RoHS
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Designed for | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Unit Weight | Series | Type | Color | Tensile Strength | Thermal Conductivity | Product | Length | Width | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLBSA2005RT-00-00-200cc Bergquist | In Stock | - | - | - | - | - | 1 | - | - | PN0016639 2213989 | Details | Liqui-Bond | - | SA 2005RT / TLB SA2005RT | - | - | - | - | - | - | - | - | - | ||
![]() TGP3000ULM-0.100-02-0816 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | - | 1 | + 200 C | - 60 C | 2633457 | Details | GAP PAD | 1.314 lbs | 3000ULM / TGP 3000ULM | Thermal Pad | Blue | 25 psi | 3 W/m-K | Thermally Conductive Gap Pad | 406.4 mm | 203.2 mm | 2.54 mm | UL 94 V-0 | ||
![]() TGP6000ULM-0.060-12-0816 Bergquist | In Stock | - | - | Fiberglass | 5 kVAC | - | 3 | + 200 C | - 60 C | 2195667 | Details | GAP PAD | - | TGP 6000ULM | Thermal Pad | Gray | 6 psi | 6 W/m-K | Thermally Conductive Gap Pad | 406.4 mm | 203.2 mm | 1.524 mm | UL 94 V-0 | ||
![]() TGP6000ULM-0.040-12-0816 Bergquist | In Stock | - | - | Fiberglass | 5 kVAC | - | 4 | + 200 C | - 60 C | 2195666 | Details | GAP PAD | 1.661 lbs | TGP 6000ULM | Thermal Pad | Gray | 6 psi | 6 W/m-K | Thermally Conductive Gap Pad | 406.4 mm | 203.2 mm | 1.016 mm | UL 94 V-0 | ||
![]() LF3800LVO-00-600CC Bergquist | In Stock | - | - | - | - | - | - | - | - | 2478330 | Details | Liqui-Form | 4.101 lbs | TLF 3800LVO | - | - | - | - | Thermal Management | - | - | - | - | ||
![]() LF3800LVO-00-30CC Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | + 200 C | - 60 C | 2554689 | Details | Liqui-Form | 3.280478 oz | TLF 3800LVO | Thermal Conductive Gel Paste | Gray | 90 psi | 3.8 W/m-K | Thermal Management | - | - | - | UL 94 V-0 | ||
![]() TGP10000ULM-0.080-02-0808 Bergquist | In Stock | - | - | Silicone Elastomer | 3.2 kVAC | Thermal Management | 2 | + 200 C | - 60 C | 2591010 | Details | GAP PAD | 9.685419 oz | TGP 10000ULM | Thermal Pad | Gray | 25 psi | 10 W/m-K | Thermally Conductive Gap Pad | 203.2 mm | 203.2 mm | 2.032 mm | UL 94 V-0 | ||
![]() HF300P-0.001-00-112 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | - | Details | Hi-Flow | - | 300P / THF 1600P | - | Green | 48 MPa | - | Phase Change Material | - | - | 0.127 mm | UL 94 V-0 | ||
![]() BP100-0.011-00-45 Bergquist | In Stock | - | - | Acrylic | 8.5 kVAC | - | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | - | 100 / TBP 850 | - | White | 6 MPa | - | Thermally Conductive Adhesive Tape | - | - | 0.14 mm | UL 94 V-0 | ||
![]() HF300P-0.001-00-76 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | - | Details | Hi-Flow | - | 300P / THF 1600P | - | Green | 48 MPa | - | Phase Change Material | - | - | 0.127 mm | UL 94 V-0 | ||
![]() HF300P-0.001-00-70 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | - | Details | Hi-Flow | - | 300P / THF 1600P | - | Green | 48 MPa | - | Phase Change Material | - | - | 0.127 mm | UL 94 V-0 | ||
![]() HF300P-0.001-00-37 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | - | Details | Hi-Flow | - | 300P / THF 1600P | - | Green | 48 MPa | - | Phase Change Material | - | - | 0.127 mm | UL 94 V-0 | ||
![]() HF300P-0.0015-00-20 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | - | Details | Hi-Flow | - | 300P / THF 1600P | - | Green | 48 MPa | - | Phase Change Material | - | - | 0.127 mm | UL 94 V-0 | ||
![]() HF300P-0.001-00-118 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | - | Details | Hi-Flow | - | 300P / THF 1600P | - | Green | 48 MPa | - | Phase Change Material | - | - | 0.127 mm | UL 94 V-0 | ||
![]() BP100-0.011-00-77 Bergquist | In Stock | - | - | Acrylic | 8.5 kVAC | - | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | - | 100 / TBP 850 | - | White | 6 MPa | - | Thermally Conductive Adhesive Tape | - | - | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.008-00-98 Bergquist | In Stock | - | - | Acrylic | 6 kVAC | - | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | - | 100 / TBP 850 | - | White | 6 MPa | - | Thermally Conductive Adhesive Tape | - | - | 0.14 mm | UL 94 V-0 | ||
![]() HF300P-0.0015-00-41 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | - | Details | Hi-Flow | - | 300P / THF 1600P | - | Green | 48 MPa | - | Phase Change Material | - | - | 0.127 mm | UL 94 V-0 | ||
![]() HF300P-0.0015-00-47 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | - | Details | Hi-Flow | - | 300P / THF 1600P | - | Green | 48 MPa | - | Phase Change Material | - | - | 0.127 mm | UL 94 V-0 | ||
![]() HF300P-0.0015-00-16 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | - | Details | Hi-Flow | - | 300P / THF 1600P | - | Green | 48 MPa | - | Phase Change Material | - | - | 0.127 mm | UL 94 V-0 | ||
![]() HF300P-0.002-00-104 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | - | Details | Hi-Flow | - | 300P / THF 1600P | - | Green | 48 MPa | - | Phase Change Material | - | - | 0.127 mm | UL 94 V-0 |