- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- Material
- RoHS
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Designed for | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Unit Weight | Series | Type | Color | Tensile Strength | Thermal Conductivity | Product | Length | Width | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2191901 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 10 | + 200 C | - 60 C | TGF 2000-00-60-50CC | - | Gap Filler | - | 2000 / TGF 2000 | - | Pink, White | - | - | Thermally Conductive Liquid Gap Filler | - | - | - | UL 94 V-0 | ||
![]() 2248830 Bergquist | In Stock | - | - | - | - | - | 1 | - | - | - | Details | Thermstrate | 0.532390 oz | 2000 / TCF 1000AL | - | - | - | - | - | - | - | - | - | ||
![]() 2599766 Bergquist | In Stock | - | - | - | - | - | 1 | - | - | SPK10-0.006-AC-68,TSPK1300-0.006-AC-68 | - | Sil-Pad | 0.005326 oz | K-10 / TSP K1300 | - | - | - | - | - | - | - | - | - | ||
![]() 2167673 Bergquist | In Stock | - | - | - | - | - | 10 | - | - | L12INW12INH0.01 AC,SP1500-0.010-AC-1212 | Details | Sil-Pad | - | 1500 / TSP 1500 | - | - | - | - | - | - | - | - | - | ||
![]() 2671705 Bergquist | In Stock | - | - | - | - | - | 1 | - | - | SPK10-0.006-00-125,TSP K1300-0.006-00-0866X0.787 | - | Sil-Pad | 0.003633 oz | K-10 / TSP K1300 | - | - | - | - | - | - | - | - | - | ||
![]() 2213749 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | - | 1 | + 200 C | - 60 C | - | - | GAP PAD | 0.056862 oz | VO Ultra Soft / TGP 1000VOUS | Thermal Pad | Pink | 8 psi | 1 W/m-K | Thermally Conductive Gap Pad | 19.05 mm | 19.05 mm | 2.54 mm | UL 94 V-0 | ||
![]() 2629442 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | - | 438 | + 200 C | - 60 C | - | Details | GAP PAD | 0.133336 oz | 3500ULM / TGP 3500ULM | - | Blue | 4 psi | 3.5 W/m-K | Thermally Conductive Gap Pad | 406.4 mm | 203.2 mm | 1.016 mm | UL 94 V-0 | ||
![]() 2214631 Bergquist | In Stock | - | - | - | - | - | 1 | - | - | - | - | Hi-Flow | 0.003069 oz | 225F-AC / THF 1000F-AC | - | - | - | - | - | - | - | 0.1016 mm | - | ||
![]() 2580287 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | + 200 C | - 60 C | - | - | Liqui-Form | 21.363 lbs | TLF 6000HG | Thermal Conductive Gel Paste | Gray | 90 psi | 6 W/m-K | Gel Interface Material | - | - | - | UL 94 V-0 | ||
![]() 2191446 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | - | 1 | + 200 C | - 60 C | - | - | GAP PAD | 2.194 lbs | VO Ultra Soft / TGP 1000VOUS | Thermal Pad | Pink | 8 psi | 1 W/m-K | Thermally Conductive Gap Pad | 406.4 mm | 203.22 mm | 6.35 mm | UL 94 V-0 | ||
![]() 2190581 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | - | 1 | + 200 C | - 60 C | - | - | GAP PAD | 5.688879 oz | VO Ultra Soft / TGP 1000VOUS | Thermal Pad | Pink | 8 psi | 1 W/m-K | Thermally Conductive Gap Pad | 406.4 mm | 203.2 mm | 1.01 mm | UL 94 V-0 | ||
![]() SPA2000-0.020-AC-10/250 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | Electronic Components and Heat Sink | 1 | + 200 C | - 60 C | - | Details | Sil-Pad | - | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | 250 ft | 10 in | 0.508 mm | UL 94 V-0 | ||
![]() SP2000-0.010-AC-54 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | TO-220 | 100 | + 200 C | - 60 C | 2010AC-54 BG61321 2192483 | Details | Sil-Pad | - | 2000 / TSP 3500 | - | White | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() BP100-0.005-00-103 Bergquist | In Stock | - | - | Acrylic | 3 kVAC | - | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | - | 100 / TBP 850 | - | White | 6 MPa | - | Thermally Conductive Adhesive Tape | - | - | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.005-00-102 Bergquist | In Stock | - | - | Acrylic | 3 kVAC | - | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | - | 100 / TBP 850 | - | White | 6 MPa | - | Thermally Conductive Adhesive Tape | - | - | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.005-00-124 Bergquist | In Stock | - | - | Acrylic | 3 kVAC | - | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | - | 100 / TBP 850 | - | White | 6 MPa | - | Thermally Conductive Adhesive Tape | - | - | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.005-00-121 Bergquist | In Stock | - | - | Acrylic | 3 kVAC | - | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | - | 100 / TBP 850 | - | White | 6 MPa | - | Thermally Conductive Adhesive Tape | - | - | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.005-00-113 Bergquist | In Stock | - | - | Acrylic | 3 kVAC | - | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | - | 100 / TBP 850 | - | White | 6 MPa | - | Thermally Conductive Adhesive Tape | - | - | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.005-00-57 Bergquist | In Stock | - | - | Acrylic | 3 kVAC | - | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | - | 100 / TBP 850 | - | White | 6 MPa | - | Thermally Conductive Adhesive Tape | - | - | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.005-00-48 Bergquist | In Stock | - | - | Acrylic | 3 kVAC | - | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | - | 100 / TBP 850 | - | White | 6 MPa | - | Thermally Conductive Adhesive Tape | - | - | 0.14 mm | UL 94 V-0 |