- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- Material
- RoHS
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Series | Color | Tensile Strength | Product | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PPK10-0.006-AC-60 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 3000 | + 150 C | - | - | Details | Poly-Pad / Sil-Pad | K-10 / TSP PPK1300 | Yellow | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() PPK10-0.006-00-87 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 150 C | - | - | Details | Poly-Pad / Sil-Pad | K-10 / TSP PPK1300 | Yellow | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() PP400-0.009-AC-38 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 2400 | + 150 C | - 20 C | - | Details | Poly-Pad / Sil-Pad | 400 / TSP PP900 | Brown (Tan) | 48 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() PPK10-0.006-AC-97 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1500 | + 150 C | - | - | Details | Poly-Pad / Sil-Pad | K-10 / TSP PPK1300 | Yellow | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() PPK10-0.006-AC-15 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 600 | + 150 C | - | - | Details | Poly-Pad / Sil-Pad | K-10 / TSP PPK1300 | Yellow | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() PPK10-0.006-AC-103 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1600 | + 150 C | - | - | Details | Poly-Pad / Sil-Pad | K-10 / TSP PPK1300 | Yellow | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() PPK10-0.006-00-75 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 150 C | - | - | Details | Poly-Pad / Sil-Pad | K-10 / TSP PPK1300 | Yellow | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() PPK10-0.006-00-35 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 150 C | - | - | Details | Poly-Pad / Sil-Pad | K-10 / TSP PPK1300 | Yellow | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() PP400-0.009-AC-88 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 2400 | + 150 C | - 20 C | - | Details | Poly-Pad / Sil-Pad | 400 / TSP PP900 | Brown (Tan) | 48 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() PP400-0.009-AC-9 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 4600 | + 150 C | - 20 C | PP400-0.009-AC-09 | Details | Poly-Pad / Sil-Pad | 400 / TSP PP900 | Brown (Tan) | 48 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() PPK4-0.006-00-126 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 150 C | - | - | Details | Poly-Pad / Sil-Pad | K-4 / TSP PPK900 | Pink | - | Thermally Conductive Insulator | 0.152 mm | - | ||
![]() PPK10-0.006-AC-35 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 2000 | + 150 C | - | - | Details | Poly-Pad / Sil-Pad | K-10 / TSP PPK1300 | Yellow | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() PPK10-0.006-AC-73 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1400 | + 150 C | - | - | Details | Poly-Pad / Sil-Pad | K-10 / TSP PPK1300 | Yellow | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() PPK10-0.006-00-38 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 150 C | - | - | Details | Poly-Pad / Sil-Pad | K-10 / TSP PPK1300 | Yellow | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() PPK10-0.006-AC-18 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 800 | + 150 C | - | - | Details | Poly-Pad / Sil-Pad | K-10 / TSP PPK1300 | Yellow | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() PP400-0.009-AC-39 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 2200 | + 150 C | - 20 C | - | Details | Poly-Pad / Sil-Pad | 400 / TSP PP900 | Brown (Tan) | 48 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() PPK10-0.006-AC-47 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 900 | + 150 C | - | - | Details | Poly-Pad / Sil-Pad | K-10 / TSP PPK1300 | Yellow | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() PPK4-0.006-00-120 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 150 C | - | - | Details | Poly-Pad / Sil-Pad | K-4 / TSP PPK900 | Pink | - | Thermally Conductive Insulator | 0.152 mm | - | ||
![]() PPK10-0.006-00-18 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 150 C | - | - | Details | Poly-Pad / Sil-Pad | K-10 / TSP PPK1300 | Yellow | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() PP400-0.009-00-4 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 100 | + 150 C | - 20 C | PP400-0.009-00-04 | Details | Poly-Pad / Sil-Pad | 400 / TSP PP900 | Brown (Tan) | 48 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 |