- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- Material
- RoHS
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Designed for | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Tradename | Series | Type | Color | Tensile Strength | Product | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q3-0.005-AC-68 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 4200 | + 180 C | - 60 C | Details | Q-Pad / Sil-Pad | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() Q3-0.005-AC-62 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 4500 | + 180 C | - 60 C | Details | Q-Pad / Sil-Pad | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() Q3-0.005-AC-113 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 3600 | + 180 C | - 60 C | Details | Q-Pad / Sil-Pad | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() Q3-0.005-AC-63 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 4500 | + 180 C | - 60 C | Details | Q-Pad / Sil-Pad | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() QII-0.006-00-29 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 100 | + 180 C | - 60 C | Details | Q-Pad / Sil-Pad | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() HF300P-0.0015-00-30 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | Details | Hi-Flow | 300P / THF 1600P | - | Green | 48 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() HF300P-0.0015-00-80 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | Details | Hi-Flow | 300P / THF 1600P | - | Green | 48 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() HF300P-0.002-00-12 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | Details | Hi-Flow | 300P / THF 1600P | - | Green | 48 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() Q3-0.005-AC-80 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 3600 | + 180 C | - 60 C | Details | Q-Pad / Sil-Pad | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() QII-0.006-00-45 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 100 | + 180 C | - 60 C | Details | Q-Pad / Sil-Pad | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() HF300P-0.002-00-27 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | Details | Hi-Flow | 300P / THF 1600P | - | Green | 48 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() QII-0.006-00-77 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 100 | + 180 C | - 60 C | Details | Q-Pad / Sil-Pad | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() PPK4-0.006-AC-27 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | - | 3500 | + 150 C | - | Details | Poly-Pad / Sil-Pad | K-4 / TSP PPK900 | - | Pink | - | Thermally Conductive Insulator | 0.152 mm | - | ||
![]() HF625-0.005-00-100 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 100 | + 150 C | - | Details | Hi-Flow | 625 / THF 500 | - | Green | 206 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() PPK4-0.006-AC-31 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | - | 2400 | + 150 C | - | Details | Poly-Pad / Sil-Pad | K-4 / TSP PPK900 | - | Pink | - | Thermally Conductive Insulator | 0.152 mm | - | ||
![]() HF625-0.005-00-132 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 100 | + 150 C | - | Details | Hi-Flow | 625 / THF 500 | - | Green | 206 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() Q3-0.005-00-127 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 100 | + 180 C | - 60 C | Details | Q-Pad / Sil-Pad | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() QII-0.006-00-119 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 100 | + 180 C | - 60 C | Details | Q-Pad / Sil-Pad | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() Q3-0.005-00-126 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 100 | + 180 C | - 60 C | Details | Q-Pad / Sil-Pad | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() Q3-0.005-AC-59 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 3500 | + 180 C | - 60 C | Details | Q-Pad / Sil-Pad | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 |