- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- Material
- RoHS
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Base Product Number | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Part # Aliases | Product Status | RoHS | Tradename | Series | Type | Color | Tensile Strength | Product | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HF625-0.005-00-133 Bergquist | In Stock | - | - | Silicone Elastomer | - | 4 kVAC | 100 | + 150 C | - | - | - | - | Details | Hi-Flow | 625 / THF 500 | - | Green | 206 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() QII-0.006-00-27 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 100 | + 180 C | - | - 60 C | - | - | Details | Q-Pad / Sil-Pad | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() Q3-0.005-00-80 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 100 | + 180 C | - | - 60 C | - | - | Details | Q-Pad / Sil-Pad | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() QII-0.006-00-111 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 100 | + 180 C | - | - 60 C | - | - | Details | Q-Pad / Sil-Pad | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() QII-0.006-00-126 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 100 | + 180 C | - | - 60 C | - | - | Details | Q-Pad / Sil-Pad | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() Q3-0.005-AC-58 Bergquist | In Stock | - | - | Silicone Elastomer | Q3-0.005 | - | 4600 | + 180 C | Bergquist | - 60 C | - | Active | Details | Q-Pad / Sil-Pad | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() PPK4-0.006-AC-55 Bergquist | In Stock | - | - | Silicone Elastomer | - | 6 kVAC | 3900 | + 150 C | - | - | - | - | Details | Poly-Pad / Sil-Pad | K-4 / TSP PPK900 | - | Pink | - | Thermally Conductive Insulator | 0.152 mm | - | ||
![]() Q3-0.005-AC-111 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 4600 | + 180 C | - | - 60 C | - | - | Details | Q-Pad / Sil-Pad | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() QII-0.006-00-135 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 100 | + 180 C | - | - 60 C | - | - | Details | Q-Pad / Sil-Pad | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() QII-0.006-00-133 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 100 | + 180 C | - | - 60 C | - | - | Details | Q-Pad / Sil-Pad | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() QII-0.006-00-110 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 100 | + 180 C | - | - 60 C | - | - | Details | Q-Pad / Sil-Pad | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() SP1100ST-0.012-02-103 Bergquist | In Stock | - | - | Silicone Elastomer | - | 5 kVAC | 100 | + 180 C | - | - 60 C | - | - | Details | Sil-Pad | 1100ST / TSP 1100ST | - | Yellow | 1.5 MPa | Thermally Conductive Insulator | 0.3048 mm | UL 94 V-0 | ||
![]() QII-0.006-00-90 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 100 | + 180 C | - | - 60 C | - | - | Details | Q-Pad / Sil-Pad | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() HF650P-0.0015-01-115 Bergquist | In Stock | - | - | Silicone Elastomer | - | 5 kVAC | 100 | + 150 C | - | - 40 C | - | - | Details | Hi-Flow | 650P / THF 1500P | - | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() QII-0.006-AC-3 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 3600 | + 180 C | - | - 60 C | QII-0.006-AC-03 | - | Details | Q-Pad / Sil-Pad | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() QII-0.006-00-131 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 100 | + 180 C | - | - 60 C | - | - | Details | Q-Pad / Sil-Pad | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() Q3-0.005-AC-86 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 3600 | + 180 C | - | - 60 C | - | - | Details | Q-Pad / Sil-Pad | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() QII-0.006-00-42 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 100 | + 180 C | - | - 60 C | - | - | Details | Q-Pad / Sil-Pad | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() QII-0.006-AC-4 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 3500 | + 180 C | - | - 60 C | QII-0.006-AC-04 | - | Details | Q-Pad / Sil-Pad | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() QII-0.006-AC-27 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 4300 | + 180 C | - | - 60 C | - | - | Details | Q-Pad / Sil-Pad | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 |