- Reverse Recovery Time
- Forward Current
- Forward Voltage
- Max Forward Surge Current (Ifsm)
- Max Operating Temperature
- Max Repetitive Reverse Voltage (Vrrm)
- Min Operating Temperature
- Number of Pins
- REACH SVHC
- RoHS
- Mount
- Peak Non-Repetitive Surge Current
Attribute column
Manufacturer
BI Technologies Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Qualification | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Diode Type | Forward Current | Output Current-Max | Forward Voltage | Product Type | Reverse Recovery Time | Max Repetitive Reverse Voltage (Vrrm) | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Product Category | Radiation Hardening | REACH SVHC |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
D91A BI Technologies | 428 | - | - | Through Hole | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 80 °C | -25 °C | - | - | - | - | - | - | - | - | - | Common Anode | - | 100 mA | - | 1.2 V | - | 4 ns | 80 V | 300 mA | - | - | - | 300 mA | 4 ns | 80V | - | - | No | No SVHC | ||
D71C BI Technologies | In Stock | - | - | - | NO | - | SILICON | 7 | - | - | 1.5 V | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | D71C | NOT SPECIFIED | 6 | 125 °C | PLASTIC/EPOXY | R-PSIP-T7 | RECTANGULAR | IN-LINE | Not Recommended | 0.2 W | - | NOT SPECIFIED | 5.42 | - | Yes | - | - | e4 | Yes | - | SILVER | - | - | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | compliant | R-PSIP-T7 | Not Qualified | COMMON CATHODE, 6 ELEMENTS | - | RECTIFIER DIODE | - | 0.1 A | - | - | - | - | - | 0.3 A | - | 1 µA | - | - | - | 0.004 µs | - | - | - | ||
D72C BI Technologies | In Stock | - | - | Through Hole | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Box | - | - | - | Through Hole | - | 80 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | 100 mA | - | 1.2 V | - | 4 ns | 80 V | 300 mA | - | - | - | 300 mA | - | - | - | - | No | No SVHC | ||
D92C BI Technologies | 397 | - | - | Through Hole | NO | 9 | SILICON | 9 | BI Technologies / TT Electronics | 200 | 1.5 V | BI TECHNOLOGIES CORP | TT Electronics | D92C | NOT SPECIFIED | 8 | 125 °C | PLASTIC/EPOXY | R-PSIP-T9 | RECTANGULAR | IN-LINE | Not Recommended | 0.2 W | - | NOT SPECIFIED | 7.98 | Compliant | Yes | - | D | e4 | Yes | - | SILVER | 80 °C | -25 °C | Diodes & Rectifiers | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | compliant | R-PSIP-T9 | Not Qualified | COMMON CATHODE, 8 ELEMENTS | Common Cathode | RECTIFIER DIODE | 100 mA | 0.1 A | 1.2 V | Diodes - General Purpose, Power, Switching | 4ns | 80 V | 300 mA | 0.3 A | - | 1 µA | 300 mA | 4 ns | 80V | 0.004 µs | Diodes - General Purpose, Power, Switching | - | No SVHC | ||
D72A BI Technologies | In Stock | - | - | Through Hole | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Through Hole | - | 80 °C | -25 °C | - | - | - | - | - | - | - | - | - | Common Anode | - | 100 mA | - | 1.2 V | - | 4 ns | 80 V | 300 mA | - | - | - | 300 mA | 4 ns | - | - | - | No | No SVHC | ||
D51C BI Technologies | 2999 | - | - | Through Hole | - | 5 | - | - | BI Technologies / TT Electronics | 200 | - | - | TT Electronics | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | D | - | - | - | - | 80 °C | -25 °C | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Common Cathode | - | 100 mA | - | 1.2 V | Diodes - General Purpose, Power, Switching | 4ns | 80 V | 300 mA | - | Quad Common Cathode | - | 300 mA | 4 ns | 80V | - | Diodes - General Purpose, Power, Switching | No | No SVHC | ||
D63C BI Technologies | In Stock | - | - | Through Hole | NO | 6 | SILICON | 6 | - | - | 1.5 V | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | D63C | NOT SPECIFIED | 3 | 125 °C | PLASTIC/EPOXY | R-PSIP-T6 | RECTANGULAR | IN-LINE | Not Recommended | 0.2 W | - | NOT SPECIFIED | 5.42 | Compliant | Yes | - | - | e4 | Yes | Through Hole | SILVER | 80 °C | -25 °C | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | compliant | R-PSIP-T6 | Not Qualified | SEPARATE, 3 ELEMENTS | - | RECTIFIER DIODE | 100 mA | 0.1 A | 1.2 V | - | 4 ns | 80 V | 300 mA | 0.3 A | - | 1 µA | 300 mA | - | - | 0.004 µs | - | - | No SVHC | ||
D51A BI Technologies | 1987 | - | - | - | - | - | - | - | BI Technologies / TT Electronics | 200 | - | - | TT Electronics | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes - General Purpose, Power, Switching | 4ns | - | - | - | Quad Common Anode | - | - | - | 80V | - | Diodes - General Purpose, Power, Switching | - | - | ||
D83A BI Technologies | In Stock | - | - | Through Hole | - | 8 | - | - | BI Technologies / TT Electronics | 200 | - | - | TT Electronics | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | D | - | - | - | - | 80 °C | -25 °C | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | 100 mA | - | 1.2 V | Diodes - General Purpose, Power, Switching | 4 ns | 80 V | 300 mA | - | - | - | 300 mA | 4 ns | - | - | Diodes - General Purpose, Power, Switching | - | No SVHC | ||
D81C BI Technologies | In Stock | - | - | Through Hole | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Through Hole | - | 80 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | 100 mA | - | 1.2 V | - | 4 ns | 80 V | 300 mA | - | - | - | 300 mA | 4 ns | - | - | - | No | No SVHC | ||
D91C BI Technologies | 2915 | - | - | Through Hole | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 80 °C | -25 °C | - | - | - | - | - | - | - | - | - | Common Cathode | - | 100 mA | - | 1.2 V | - | 4ns | 80 V | 300 mA | - | - | - | 300 mA | 4 ns | 80V | - | - | - | No SVHC | ||
D61C BI Technologies | In Stock | - | - | - | NO | 6 | SILICON | 6 | - | - | 1.5 V | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | D61C | NOT SPECIFIED | 5 | 125 °C | PLASTIC/EPOXY | - | RECTANGULAR | IN-LINE | Not Recommended | 0.2 W | - | NOT SPECIFIED | 5.44 | Compliant | Yes | - | - | e4 | Yes | Through Hole | SILVER | 80 °C | -25 °C | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | compliant | R-PSIP-T6 | Not Qualified | COMMON CATHODE, 5 ELEMENTS | Common Cathode | RECTIFIER DIODE | 100 mA | 0.1 A | 1.2 V | - | 4 ns | 80 V | - | 0.3 A | - | 1 µA | 300 mA | 4 ns | - | 0.004 µs | - | - | No SVHC | ||
D71A BI Technologies | In Stock | - | - | Through Hole | NO | 7 | SILICON | 7 | - | - | 1.5 V | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | D71A | NOT SPECIFIED | 6 | 125 °C | PLASTIC/EPOXY | R-PSIP-T7 | RECTANGULAR | IN-LINE | Not Recommended | 0.2 W | - | NOT SPECIFIED | 5.42 | Compliant | Yes | - | - | e4 | Yes | Through Hole | SILVER | 80 °C | -25 °C | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | compliant | R-PSIP-T7 | Not Qualified | COMMON ANODE, 6 ELEMENTS | Common Anode | RECTIFIER DIODE | 100 mA | 0.1 A | 1.2 V | - | 4 ns | 80 V | 300 mA | 0.3 A | - | 1 µA | 300 mA | 4 ns | - | 0.004 µs | - | - | No SVHC | ||
D83C BI Technologies | 1753 | - | - | Through Hole | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 80 °C | -25 °C | - | - | - | - | - | - | - | - | - | Common Cathode | - | 100 mA | - | 1.2 V | - | 4ns | 80 V | 300 mA | - | Quad Isolated | - | 300 mA | - | 80V | - | - | - | No SVHC |