- Configuration
- Diode Element Material
- Diode Type
- Forward Voltage-Max (VF)
- Ihs Manufacturer
- JESD-30 Code
- Manufacturer
- Manufacturer Part Number
- Number of Elements
- Number of Terminals
- Operating Temperature-Max
- Output Current-Max
Attribute column
Manufacturer
BI Technologies Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Packaging | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | JESD-30 Code | Qualification Status | Configuration | Diode Type | Output Current-Max | Forward Voltage | Rep Pk Reverse Voltage-Max | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Current-Max | Reverse Recovery Time-Max | Reverse Test Voltage | Radiation Hardening |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
D91ALF BI Technologies | In Stock | - | - | - | NO | - | SILICON | 9 | 1.5 V | TT ELECTRONICS PLC | TT Electronics Resistors | D91ALF | - | 8 | 125 °C | -55 °C | PLASTIC/EPOXY | R-PSIP-T9 | RECTANGULAR | IN-LINE | Obsolete | 0.2 W | NOT SPECIFIED | 5.49 | - | Yes | - | - | - | EAR99 | - | - | - | 8541.10.00.70 | Other Diodes | SINGLE | THROUGH-HOLE | NOT SPECIFIED | compliant | R-PSIP-T9 | Not Qualified | COMMON ANODE, 8 ELEMENTS | RECTIFIER DIODE | 0.1 A | - | 80 V | - | - | 1 µA | 0.004 µs | 70 V | - | ||
D103C BI Technologies | In Stock | - | - | Through Hole | NO | 10 | SILICON | 10 | 1.5 V | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | D103C | NOT SPECIFIED | 5 | 125 °C | - | PLASTIC/EPOXY | R-PSIP-T10 | RECTANGULAR | IN-LINE | Not Recommended | 0.2 W | NOT SPECIFIED | 5.38 | Compliant | Yes | Box | e4 | Yes | - | SILVER | 80 °C | -25 °C | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | compliant | R-PSIP-T10 | Not Qualified | SEPARATE, 5 ELEMENTS | RECTIFIER DIODE | 0.1 A | 1.2 V | - | 300 mA | 0.3 A | 1 µA | 0.004 µs | - | No |