- Tolerance
- Inductance
- Packaging
- Series
- Shielding
- Manufacturer
- Product
- Product Type
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
Attribute column
Manufacturer
BI Technologies Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Inductance Frequency-Test | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HM17A-106121LF TT Electronics/BI Magnetics | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder, 4 Leads (Open) | 1kHz | -40°C~125°C | Bulk | 2009 | HM17A | 0.394Dia 10.00mm | ±10% | Discontinued | 1 (Unlimited) | Wirewound | 125°C | -40°C | 1.2A | Unshielded | 1.2A | 120μH | 1kHz | 380mOhm Max | - | 5.9944mm | 0.256 6.50mm | - | - | RoHS Compliant | ||
![]() HM17A-1010820LF TT Electronics/BI Magnetics | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder, 4 Leads (Open) | 100kHz | -40°C~125°C | Bulk | 2009 | HM17A | 0.394Dia 10.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 125°C | -40°C | 1.9A | Unshielded | 1.9A | 82μH | 100kHz | 140mOhm Max | - | 10.0076mm | 0.413 10.50mm | - | - | RoHS Compliant | ||
![]() HM17A-1010100LF TT Electronics/BI Magnetics | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder, 4 Leads (Open) | 100kHz | -40°C~125°C | Bulk | 2009 | HM17A | 0.394Dia 10.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 125°C | -40°C | 5.3A | Unshielded | 5.3A | 10μH | 100kHz | 22mOhm Max | - | 10.0076mm | 0.413 10.50mm | - | - | RoHS Compliant | ||
![]() HM78-10100LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 1kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM78 | 0.291Lx0.291W 7.40mmx7.40mm | ±20% | Discontinued | 1 (Unlimited) | - | 125°C | -40°C | 1A | Shielded | 1A | 10μH | 1kHz | 80mOhm Max | - | 3.81mm | 0.150 3.80mm | 7.3914mm | 7.3914mm | RoHS Compliant | ||
![]() HM66A-0312100MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~85°C | Tape & Reel (TR) | 2012 | HM66A | 0.126Lx0.126W 3.20mmx3.20mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 330mA | Shielded | 330mA | 10μH | 100kHz | 780mOhm Max | - | 1.1938mm | 0.047 1.20mm | 3.2004mm | 3.2004mm | RoHS Compliant | ||
![]() HM62-2815330MLFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~85°C | Tape & Reel (TR) | 2009 | HM62 | 0.110Lx0.102W 2.80mmx2.60mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 210mA | Unshielded | 210mA | 33μH | 100kHz | 1.25Ohm Max | 350mA | 990.6μm | 0.039 1.00mm | 2.794mm | 2.5908mm | RoHS Compliant | ||
![]() HM66A-0318180MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~85°C | Tape & Reel (TR) | - | HM66A | 0.126Lx0.126W 3.20mmx3.20mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 400mA | Shielded | 400mA | 18μH | 100kHz | 715mOhm Max | - | 1.8034mm | 0.071 1.80mm | 3.2004mm | 3.2004mm | RoHS Compliant | ||
![]() HM66A-0420150MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~85°C | Tape & Reel (TR) | - | HM66A | 0.165Lx0.165W 4.20mmx4.20mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 400mA | Shielded | 400mA | 15μH | 100kHz | 390mOhm Max | - | 2.0066mm | 0.079 2.00mm | 4.191mm | 4.191mm | RoHS Compliant | ||
![]() HM66A-05303R3MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~85°C | Tape & Reel (TR) | 2012 | HM66A | 0.209Lx0.209W 5.30mmx5.30mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 2.36A | Shielded | 2.36A | 3.3μH | 100kHz | 34mOhm Max | - | 2.9972mm | 0.118 3.00mm | 5.3086mm | 5.3086mm | RoHS Compliant | ||
![]() HM66A-05204R1MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~85°C | Tape & Reel (TR) | 2012 | HM66A | 0.209Lx0.209W 5.30mmx5.30mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 1.2A | Shielded | 1.2A | 4.1μH | 100kHz | 81mOhm Max | - | 2.0066mm | 0.079 2.00mm | 5.3086mm | 5.3086mm | RoHS Compliant | ||
![]() HM66A-0530222MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~85°C | Tape & Reel (TR) | 2009 | HM66A | 0.209Lx0.209W 5.30mmx5.30mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 50mA | Shielded | 50mA | 2.2mH | 100kHz | 19Ohm Max | - | 2.9972mm | 0.118 3.00mm | 5.3086mm | 5.3086mm | RoHS Compliant | ||
![]() HM66A-07286R8MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 1kHz | -40°C~85°C | Tape & Reel (TR) | 2012 | HM66A | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 1.3A | Shielded | 1.3A | 6.8μH | 1kHz | 71mOhm Max | - | 2.794mm | 0.118 3.00mm | 7.0104mm | 7.0104mm | RoHS Compliant | ||
![]() HM66A-07283R3MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 1kHz | -40°C~85°C | Tape & Reel (TR) | 2009 | HM66A | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 1.6A | Shielded | 1.6A | 3.3μH | 1kHz | 44mOhm Max | - | 2.794mm | 0.118 3.00mm | 7.0104mm | 7.0104mm | RoHS Compliant | ||
![]() HM66A-0732680MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 1kHz | -40°C~85°C | Tape & Reel (TR) | 2009 | HM66A | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 590mA | Shielded | 590mA | 68μH | 1kHz | 372mOhm Max | - | 3.2004mm | 0.134 3.40mm | 7.0104mm | 7.0104mm | RoHS Compliant | ||
![]() HM66A-07323R3MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 1kHz | -40°C~85°C | Tape & Reel (TR) | 2012 | HM66A | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 1.9A | Shielded | 1.9A | 3.3μH | 1kHz | 28mOhm Max | - | 3.2004mm | 0.134 3.40mm | 7.0104mm | 7.0104mm | RoHS Compliant | ||
![]() HM66A-07456R8MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 1kHz | -40°C~85°C | Tape & Reel (TR) | - | HM66A | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 1.7A | Shielded | 1.7A | 6.8μH | 1kHz | 47mOhm Max | - | 4.4958mm | 0.189 4.80mm | 7.0104mm | 7.0104mm | RoHS Compliant | ||
![]() HM66A-07324R7MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 1kHz | -40°C~85°C | Tape & Reel (TR) | 2012 | HM66A | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 1.7A | Shielded | 1.7A | 4.7μH | 1kHz | 43mOhm Max | - | 3.2004mm | 0.134 3.40mm | 7.0104mm | 7.0104mm | RoHS Compliant | ||
![]() HM66A-0745470MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 1kHz | -40°C~85°C | Tape & Reel (TR) | 2012 | HM66A | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 750mA | Shielded | 750mA | 47μH | 1kHz | 150mOhm Max | - | 4.4958mm | 0.189 4.80mm | 7.0104mm | 7.0104mm | RoHS Compliant | ||
![]() HM66A-1045220MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 1kHz | -40°C~85°C | Tape & Reel (TR) | - | HM66A | 0.398Lx0.398W 10.10mmx10.10mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 2.1A | Shielded | 2.1A | 22μH | 1kHz | 71mOhm Max | - | 4.4958mm | 0.189 4.80mm | 10.1092mm | 10.1092mm | RoHS Compliant | ||
![]() HM66A-07454R7MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 1kHz | -40°C~85°C | Tape & Reel (TR) | 2009 | HM66A | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 2A | Shielded | 2A | 4.7μH | 1kHz | 36mOhm Max | - | 4.4958mm | 0.189 4.80mm | 7.0104mm | 7.0104mm | RoHS Compliant |