- Tolerance
- Inductance
- Packaging
- Series
- Shielding
- Manufacturer
- Product
- Product Type
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
Attribute column
Manufacturer
BI Technologies Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Inductance Frequency-Test | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Current - Saturation | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HM50-4R7KLF TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Through Hole | Axial | Axial | 1kHz | -55°C~105°C | Bulk | 2009 | HM50 | 0.295Diax0.630L 7.50mmx16.00mm | ±10% | Discontinued | 1 (Unlimited) | - | 3.4A | Unshielded | 4.7μH | 22mOhm Max | 6.3A | - | ||
![]() HM66-20390LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Surface Mount | Nonstandard | - | 100kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM66 | 0.185Lx0.185W 4.70mmx4.70mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 300mA | Shielded | 39μH | 709mOhm Max | - | 0.083 2.10mm | ||
![]() HM72A-06R68LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Nonstandard | - | 100kHz | -40°C~130°C | Tape & Reel (TR) | 2010 | HM72A | 0.285Lx0.268W 7.23mmx6.80mm | ±20% | Discontinued | 1 (Unlimited) | Molded | 14.4A | Unshielded | 680nH | 5.5mOhm Max | 25A | 0.118 3.00mm | ||
![]() HM72B-06R47LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Surface Mount | Nonstandard | - | 100kHz | -40°C~130°C | Tape & Reel (TR) | 2010 | HM72B | 0.285Lx0.268W 7.23mmx6.80mm | ±20% | Discontinued | 1 (Unlimited) | Molded | 16.1A | Unshielded | 470nH | 4.2mOhm Max | 26A | 0.118 3.00mm | ||
![]() HM72B-063R3LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Surface Mount | Nonstandard | - | 100kHz | -40°C~130°C | Tape & Reel (TR) | 2010 | HM72B | 0.285Lx0.268W 7.23mmx6.80mm | ±20% | Discontinued | 1 (Unlimited) | Molded | 6.6A | Unshielded | 3.3μH | 28mOhm Max | 13.5A | 0.118 3.00mm | ||
![]() HM72B-06R33LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Surface Mount | Nonstandard | - | 100kHz | -40°C~130°C | Tape & Reel (TR) | 2010 | HM72B | 0.285Lx0.268W 7.23mmx6.80mm | ±20% | Discontinued | 1 (Unlimited) | Molded | 18A | Unshielded | 330nH | 3.9mOhm Max | 30A | 0.118 3.00mm | ||
![]() HM73-50100LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Surface Mount | Nonstandard | - | 100kHz | -40°C~155°C | Tape & Reel (TR) | 2009 | HM73 | 0.532Lx0.512W 13.5mmx13mm | ±20% | Discontinued | 1 (Unlimited) | - | 8A | Shielded | 10μH | 11.4mOhm Max | 15A | 0.295 7.50mm | ||
![]() HM77-70002LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Surface Mount | Nonstandard | - | - | -40°C~130°C | Tape & Reel (TR) | 2009 | HM77 | 0.447Lx0.447W 11.35mmx11.35mm | ±20% | Discontinued | 1 (Unlimited) | Toroidal | 940mA | Unshielded | 114μH | 380mOhm Max | - | 0.350 8.89mm | ||
![]() HM66-102R2LFTR7 TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Surface Mount | Nonstandard | - | 100kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM66 | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 1.2A | Shielded | 2.2μH | 72mOhm Max | - | 0.071 1.80mm | ||
![]() HM50-330KLF TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Through Hole | Axial | Axial | 1kHz | -55°C~105°C | Bulk | 2009 | HM50 | 0.295Diax0.630L 7.50mmx16.00mm | ±10% | Discontinued | 1 (Unlimited) | - | 1.81A | Unshielded | 33μH | 76mOhm Max | 2.2A | - | ||
![]() HM50-102KLF TT Electronics/BI Magnetics | In Stock | - | Datasheet | 17 Weeks | Through Hole | Axial | Axial | 1kHz | -55°C~105°C | Bulk | 2009 | HM50 | 0.295Diax0.630L 7.50mmx16.00mm | ±10% | Discontinued | 1 (Unlimited) | - | 330mA | Unshielded | 1mH | 2.3Ohm Max | 400mA | - | ||
![]() HM50-151KLF TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Through Hole | Axial | Axial | 1kHz | -55°C~105°C | Bulk | 2009 | HM50 | 0.295Diax0.630L 7.50mmx16.00mm | ±10% | Discontinued | 1 (Unlimited) | - | 860mA | Unshielded | 150μH | 340mOhm Max | 1A | - | ||
![]() HM50-471KLF TT Electronics/BI Magnetics | In Stock | - | Datasheet | 17 Weeks | Through Hole | Axial | Axial | 1kHz | -55°C~105°C | Bulk | 2009 | HM50 | 0.295Diax0.630L 7.50mmx16.00mm | ±10% | Discontinued | 1 (Unlimited) | - | 470mA | Unshielded | 470μH | 1.15Ohm Max | 590mA | - | ||
![]() HM50-331KLF TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Through Hole | Axial | Axial | 1kHz | -55°C~105°C | Bulk | 2009 | HM50 | 0.295Diax0.630L 7.50mmx16.00mm | ±10% | Discontinued | 1 (Unlimited) | - | 610mA | Unshielded | 330μH | 665mOhm Max | 700mA | - | ||
![]() HM50-152KLF TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Through Hole | Axial | Axial | 1kHz | -55°C~105°C | Bulk | 2009 | HM50 | 0.295Diax0.630L 7.50mmx16.00mm | ±10% | Discontinued | 1 (Unlimited) | - | 270mA | Unshielded | 1.5mH | 3.45Ohm Max | 330mA | - | ||
![]() HA55-3023115LF TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Through Hole | Radial, Horizontal (Open) | - | 100kHz | -40°C~155°C | Tray | 2011 | HA55 | 1.181Lx0.906W 30.00mmx23.00mm | - | Discontinued | 1 (Unlimited) | Wirewound | 39A | Shielded | 11.5μH | 2.76mOhm Max | 43A | 0.669 17.00mm | ||
![]() HM72B-06100LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Surface Mount | Nonstandard | - | 100kHz | -40°C~130°C | Tape & Reel (TR) | - | HM72B | 0.285Lx0.268W 7.23mmx6.80mm | ±20% | Discontinued | 1 (Unlimited) | Molded | 3.2A | Unshielded | 10μH | 105mOhm Max | 7A | 0.118 3.00mm | ||
![]() HM72B-06R22LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Surface Mount | Nonstandard | - | 100kHz | -40°C~130°C | Tape & Reel (TR) | - | HM72B | 0.285Lx0.268W 7.23mmx6.80mm | ±20% | Discontinued | 1 (Unlimited) | Molded | 20.3A | Unshielded | 220nH | 2.8mOhm Max | 40A | 0.118 3.00mm | ||
![]() HM50-560KLF TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Through Hole | Axial | Axial | 1kHz | -55°C~105°C | Bulk | 2009 | HM50 | 0.295Diax0.630L 7.50mmx16.00mm | ±10% | Discontinued | 1 (Unlimited) | - | 1.33A | Unshielded | 56μH | 140mOhm Max | 1.7A | - | ||
![]() HM50-682KLF TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Through Hole | Axial | Axial | 1kHz | -55°C~105°C | Bulk | 2009 | HM50 | 0.295Diax0.630L 7.50mmx16.00mm | ±10% | Discontinued | 1 (Unlimited) | - | 120mA | Unshielded | 6.8mH | 16.3Ohm Max | 151mA | - |