- Tolerance
- Inductance
- Packaging
- Series
- Shielding
- Manufacturer
- Product
- Product Type
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
Attribute column
Manufacturer
BI Technologies Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Shielding | Depth | Current Rating | Military Standard | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Current - Saturation | DC Current | Series Resistance | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HM66-707R4LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | 10kHz | -40°C~125°C | Tape & Reel (TR) | - | HM66 | 0.264Lx0.264W 6.70mmx6.70mm | ±20% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | 2.3A | Shielded | - | 2.3A | - | 7.4μH | 10kHz | 31mOhm Max | - | - | - | - | 3.9878mm | 0.157 4.00mm | 6.7056mm | 6.7056mm | RoHS Compliant | - | - | ||
![]() HM79-103R3LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | 100kHz | -40°C~125°C | Tape & Reel (TR) | - | HM79 | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | 1.44A | Unshielded | - | 1.44A | - | 3.3μH | 100kHz | 86mOhm Max | - | - | - | - | 3.2004mm | 0.126 3.20mm | 4.4958mm | 4.0132mm | RoHS Compliant | - | - | ||
![]() HM66A-1050150NLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | 100kHz | -40°C~85°C | Tape & Reel (TR) | - | HM66A | 0.409Lx0.406W 10.40mmx10.30mm | ±30% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 85°C | -40°C | 2.83A | Shielded | - | 2.83A | - | 15μH | 100kHz | 40mOhm Max | - | - | - | - | 5.0038mm | 0.197 5.00mm | 10.3886mm | 10.3124mm | RoHS Compliant | - | - | ||
![]() HM66-153R3LFTR7 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | 100kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM66 | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | 1.1A | Shielded | - | 1.1A | - | 3.3μH | 100kHz | 85mOhm Max | - | - | - | - | 1.8542mm | 0.073 1.85mm | 3.81mm | 3.81mm | RoHS Compliant | - | - | ||
![]() HM66A-1050121NLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | 100kHz | -40°C~85°C | Tape & Reel (TR) | 2009 | HM66A | 0.409Lx0.406W 10.40mmx10.30mm | ±30% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 85°C | -40°C | 1A | Shielded | - | 1A | - | 120μH | 100kHz | 298.4mOhm Max | - | - | - | - | 5.0038mm | 0.197 5.00mm | 10.3886mm | 10.3124mm | RoHS Compliant | - | - | ||
![]() HM79-10150LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | 100kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM79 | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | 850mA | Unshielded | - | 850mA | - | 15μH | 100kHz | 235mOhm Max | - | - | - | - | 3.2004mm | 0.126 3.20mm | 4.4958mm | 4.0132mm | RoHS Compliant | - | - | ||
![]() HM76-30330JLFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | 100kHz | -40°C~125°C | Tape & Reel (TR) | 2010 | HM76 | 0.530Lx0.370W 13.46mmx9.40mm | ±20% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | 2.5A | Unshielded | 9.4mm | 2.5A | Not | 33μH | 100kHz | 110mOhm Max | - | - | 2.5A | - | 5.8928mm | 0.232 5.90mm | 13.462mm | 9.398mm | RoHS Compliant | - | - | ||
![]() HM71-304R7LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | 100kHz | -40°C~125°C | Tape & Reel (TR) | - | HM71 | 0.510Lx0.370W 12.95mmx9.40mm | ±20% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | 4.8A | Unshielded | 9.4mm | 4.8A | Not | 4.7μH | 100kHz | 18mOhm Max | - | 5.4A | 4.8A | - | 5.4102mm | 0.213 5.40mm | 12.954mm | 9.398mm | RoHS Compliant | - | - | ||
![]() HM78-502R2LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | Ferrite | - | 1kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM78 | 0.492Lx0.492W 12.50mmx12.50mm | ±25% | Discontinued | 1 (Unlimited) | - | - | - | 125°C | -40°C | 7A | Shielded | 12.5mm | 7A | Not | 2.2μH | 1kHz | 14mOhm Max | - | - | 7A | - | 6.1976mm | 0.244 6.20mm | 12.4968mm | 12.4968mm | RoHS Compliant | - | - | ||
![]() HM79-60180LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | 1kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM79 | 0.394Lx0.354W 10.00mmx9.00mm | ±20% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | 2.15A | Unshielded | - | 2.15A | - | 18μH | 1kHz | 90mOhm Max | - | - | - | - | 5.4102mm | 0.213 5.40mm | 10.0076mm | 8.9916mm | RoHS Compliant | - | - | ||
![]() HM77-27006LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | Ferrite | - | - | -40°C~130°C | Tape & Reel (TR) | - | HM77 | 0.803Lx0.710W 20.40mmx18.03mm | ±20% | Discontinued | 1 (Unlimited) | SMD/SMT | Toroidal | - | 130°C | -40°C | 2.6A | Unshielded | 18.03mm | 2.6A | Not | 50μH | - | 130mOhm Max | 2.6A | - | 2.6A | 130mOhm | 11.303mm | 0.445 11.30mm | 20.4mm | 18.034mm | RoHS Compliant | Lead Free | - | ||
![]() HM66-15330LFTR7 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | 100kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM66 | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | 320mA | Shielded | - | 320mA | - | 33μH | 100kHz | 675mOhm Max | - | - | - | - | 1.8542mm | 0.073 1.85mm | 3.81mm | 3.81mm | RoHS Compliant | - | - | ||
![]() HM66-152R2LFTR7 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | 100kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM66 | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | 1.2A | Shielded | - | 1.2A | - | 2.2μH | 100kHz | 72mOhm Max | - | - | - | - | 1.8542mm | 0.073 1.85mm | 3.81mm | 3.81mm | RoHS Compliant | - | - | ||
![]() HM79-20221LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | 100kHz | -40°C~125°C | Tape & Reel (TR) | - | HM79 | 0.228Lx0.205W 5.80mmx5.20mm | ±20% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | 350mA | Unshielded | 5.5mm | 350mA | Not | 220μH | 100kHz | 1.57Ohm Max | - | - | 350mA | - | 4.4958mm | 0.177 4.50mm | 5.7912mm | 5.207mm | RoHS Compliant | - | - | ||
![]() HM78-60150LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | Ferrite | - | 1kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM78 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Discontinued | 1 (Unlimited) | - | - | 27mOhm | 125°C | -40°C | 4.5A | Shielded | 12.5mm | 4.5A | Not | 15μH | 1kHz | 27mOhm Max | - | - | 4.5A | - | 8.001mm | 0.315 8.00mm | 12.4968mm | 12.4968mm | RoHS Compliant | - | - | ||
![]() HM79-10220LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | 100kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM79 | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | 1A | Unshielded | 4.3mm | 1A | Not | 22μH | 100kHz | 378mOhm Max | - | - | 1A | - | 3.2004mm | 0.126 3.20mm | 4.4958mm | 4.0132mm | RoHS Compliant | - | - | ||
![]() HA65A-251510RLF TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Surface Mount | Nonstandard | - | 14MHz | 100kHz | -40°C~155°C | Tray | 2015 | HA65A | 1.043Lx1.043W 26.50mmx26.50mm | ±10% | Discontinued | 1 (Unlimited) | - | Wirewound | - | - | - | - | Unshielded | - | - | - | 10μH | - | 2.6mOhm Max | - | 31.8A | - | - | - | 0.610 15.50mm | - | - | Non-RoHS Compliant | - | AEC-Q200 | ||
![]() HM73-301R5LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | 100kHz | -40°C~155°C | Tape & Reel (TR) | 2009 | HM73 | 0.551Lx0.512W 14.00mmx13.00mm | ±20% | Discontinued | 1 (Unlimited) | - | - | - | 155°C | -40°C | 18A | Shielded | - | 18A | - | 1.5μH | 100kHz | 2.3mOhm Max | - | 30A | - | - | 5.4864mm | 0.217 5.50mm | 7.239mm | 6.731mm | RoHS Compliant | - | - | ||
![]() HM78-30820LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | 1kHz | -40°C~125°C | Tape & Reel (TR) | - | HM78 | 0.295Lx0.295W 7.50mmx7.50mm | ±20% | Discontinued | 1 (Unlimited) | - | - | - | 125°C | -40°C | 570mA | Shielded | - | 570mA | - | 82μH | 1kHz | 690mOhm Max | - | - | - | - | 3.5052mm | 0.138 3.50mm | 7.493mm | 7.493mm | RoHS Compliant | - | - | ||
![]() HM78-40180LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | 1kHz | -40°C~125°C | Tape & Reel (TR) | - | HM78 | 0.295Lx0.295W 7.50mmx7.50mm | ±20% | Discontinued | 1 (Unlimited) | - | - | - | 125°C | -40°C | 1.31A | Shielded | - | 1.31A | - | 18μH | 1kHz | 91mOhm Max | - | - | - | - | 4.4958mm | 0.177 4.50mm | 7.493mm | 7.493mm | RoHS Compliant | - | - |