- Tolerance
- Inductance
- Packaging
- Series
- Shielding
- Manufacturer
- Product
- Product Type
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
Attribute column
Manufacturer
BI Technologies Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Inductance Frequency-Test | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HM79-206R8LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM79 | 0.228Lx0.205W 5.80mmx5.20mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 125°C | -40°C | 2A | Unshielded | 2A | 6.8μH | 100kHz | 60mOhm Max | - | 4.4958mm | 0.177 4.50mm | 5.7912mm | 5.207mm | RoHS Compliant | ||
![]() HM79-20100LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~125°C | Tape & Reel (TR) | - | HM79 | 0.228Lx0.205W 5.80mmx5.20mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 125°C | -40°C | 1.44A | Unshielded | 1.44A | 10μH | 100kHz | 100mOhm Max | - | 4.4958mm | 0.177 4.50mm | 5.7912mm | 5.207mm | RoHS Compliant | ||
![]() HM79-60101LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 1kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM79 | 0.394Lx0.354W 10.00mmx9.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 125°C | -40°C | 970mA | Unshielded | 970mA | 100μH | 1kHz | 350mOhm Max | - | 5.4102mm | 0.213 5.40mm | 10.0076mm | 8.9916mm | RoHS Compliant | ||
![]() HM79S-125100LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM79S | 0.492Lx0.457W 12.50mmx11.60mm | ±20% | Discontinued | 1 (Unlimited) | - | 125°C | -40°C | 2.65A | Shielded | 2.65A | 10μH | 100kHz | 50mOhm Max | - | 5.4102mm | 0.213 5.40mm | 12.4968mm | 11.6078mm | RoHS Compliant | ||
![]() HM66-80102LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM66 | 0.402Lx0.394W 10.20mmx10.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 125°C | -40°C | 330mA | Shielded | 330mA | 1mH | 100kHz | 2.853Ohm Max | - | 3.9878mm | 0.157 4.00mm | 10.2108mm | 10.0076mm | RoHS Compliant | ||
![]() HM66-151R5LFTR7 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM66 | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 125°C | -40°C | 1.55A | Shielded | 1.55A | 1.5μH | 100kHz | 55mOhm Max | - | 1.8542mm | 0.073 1.85mm | 3.81mm | 3.81mm | RoHS Compliant | ||
![]() HM79-10120LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~125°C | Tape & Reel (TR) | - | HM79 | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 125°C | -40°C | 970mA | Unshielded | 970mA | 12μH | 100kHz | 210mOhm Max | - | 3.2004mm | 0.126 3.20mm | 4.4958mm | 4.0132mm | RoHS Compliant | ||
![]() HM79S-105271LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 1kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM79S | 0.394Lx0.354W 10.00mmx9.00mm | ±10% | Discontinued | 1 (Unlimited) | - | 125°C | -40°C | 410mA | Shielded | 410mA | 270μH | 1kHz | 870mOhm Max | - | 5.0038mm | 0.197 5.00mm | 10.0076mm | 8.9916mm | RoHS Compliant | ||
![]() HM79S-105471LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 1kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM79S | 0.394Lx0.354W 10.00mmx9.00mm | ±10% | Discontinued | 1 (Unlimited) | - | 125°C | -40°C | 330mA | Shielded | 330mA | 470μH | 1kHz | 1.5Ohm Max | - | 5.0038mm | 0.197 5.00mm | 10.0076mm | 8.9916mm | RoHS Compliant | ||
![]() HM79S-105100LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM79S | 0.394Lx0.354W 10.00mmx9.00mm | ±20% | Discontinued | 1 (Unlimited) | - | 125°C | -40°C | 2.06A | Shielded | 2.06A | 10μH | 100kHz | 60mOhm Max | - | 5.0038mm | 0.197 5.00mm | 10.0076mm | 8.9916mm | RoHS Compliant | ||
![]() HM79S-105560LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM79S | 0.394Lx0.354W 10.00mmx9.00mm | ±15% | Discontinued | 1 (Unlimited) | - | 125°C | -40°C | 930mA | Shielded | 930mA | 56μH | 100kHz | 190mOhm Max | - | 5.0038mm | 0.197 5.00mm | 10.0076mm | 8.9916mm | RoHS Compliant | ||
![]() HM55-311R4LF TT Electronics/BI Magnetics | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical (Open) | 100kHz | -40°C~155°C | Bulk | 2009 | HM55 | 0.531Lx0.543W 13.50mmx13.80mm | ±10% | Discontinued | 1 (Unlimited) | Wirewound | 155°C | -40°C | 35A | Shielded | 35A | 1.4μH | 100kHz | 0.98mOhm | 50A | 13.5128mm | 0.532 13.50mm | 13.5128mm | 13.7922mm | RoHS Compliant | ||
![]() HM66-15220LFTR7 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM66 | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 125°C | -40°C | 400mA | Shielded | 400mA | 22μH | 100kHz | 430mOhm Max | - | 1.8542mm | 0.073 1.85mm | 3.81mm | 3.81mm | RoHS Compliant | ||
![]() HM66A-1030470NLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~85°C | Tape & Reel (TR) | 2012 | HM66A | 0.409Lx0.406W 10.40mmx10.30mm | ±30% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 1.18A | Shielded | 1.18A | 47μH | 100kHz | 298.6mOhm Max | - | 2.9972mm | 0.118 3.00mm | 10.3886mm | 10.3124mm | RoHS Compliant | ||
![]() HM66A-1050821NLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~85°C | Tape & Reel (TR) | 2012 | HM66A | 0.409Lx0.406W 10.40mmx10.30mm | ±30% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 390mA | Shielded | 390mA | 820μH | 100kHz | 1.6944Ohm Max | - | 5.0038mm | 0.197 5.00mm | 10.3886mm | 10.3124mm | RoHS Compliant | ||
![]() HM79S-125181LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 1kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM79S | 0.492Lx0.457W 12.50mmx11.60mm | ±20% | Discontinued | 1 (Unlimited) | - | 125°C | -40°C | 770mA | Shielded | 770mA | 180μH | 1kHz | 480mOhm Max | - | 5.4102mm | 0.213 5.40mm | 12.4968mm | 11.6078mm | RoHS Compliant | ||
![]() HM78-30331LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 1kHz | -40°C~125°C | Tape & Reel (TR) | - | HM78 | 0.295Lx0.295W 7.50mmx7.50mm | ±20% | Discontinued | 1 (Unlimited) | - | 125°C | -40°C | 280mA | Shielded | 280mA | 330μH | 1kHz | 2.62Ohm Max | - | 3.5052mm | 0.138 3.50mm | 7.493mm | 7.493mm | RoHS Compliant | ||
![]() HM78-50271LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 1kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM78 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Discontinued | 1 (Unlimited) | - | 125°C | -40°C | 750mA | Shielded | 750mA | 270μH | 1kHz | 460mOhm Max | - | 6.1976mm | 0.244 6.20mm | 12.4968mm | 12.4968mm | RoHS Compliant | ||
![]() HM78-30680LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 1kHz | -40°C~125°C | Tape & Reel (TR) | - | HM78 | 0.295Lx0.295W 7.50mmx7.50mm | ±20% | Discontinued | 1 (Unlimited) | - | 125°C | -40°C | 610mA | Shielded | 610mA | 68μH | 1kHz | 520mOhm Max | - | 3.5052mm | 0.138 3.50mm | 7.493mm | 7.493mm | RoHS Compliant | ||
![]() HM78-40821LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 1kHz | -40°C~125°C | Tape & Reel (TR) | - | HM78 | 0.295Lx0.295W 7.50mmx7.50mm | ±20% | Discontinued | 1 (Unlimited) | - | 125°C | -40°C | 200mA | Shielded | 200mA | 820μH | 1kHz | 5.2Ohm Max | - | 4.4958mm | 0.177 4.50mm | 7.493mm | 7.493mm | RoHS Compliant |