- Tolerance
- Inductance
- Packaging
- Series
- Shielding
- Manufacturer
- Product
- Product Type
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
Attribute column
Manufacturer
BI Technologies Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Core Material | Inductance Frequency-Test | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Shielding | Depth | Current Rating | Military Standard | Inductance | Test Frequency | DC Resistance (DCR) | Lead/Base Style | Current - Saturation | DC Current | Series Resistance | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HM51-120KLF TT Electronics/BI Magnetics | In Stock | - | - | Through Hole | Through Hole | Axial | - | Axial | - | 1kHz | -55°C~105°C | Bulk | 2009 | HM51 | 0.492Diax0.906L 12.50mmx23.00mm | ±10% | Discontinued | 1 (Unlimited) | - | - | 105°C | -55°C | 5.1A | Unshielded | - | 5.1A | Not | 12μH | 1kHz | 19mOhm Max | Axial | 8.21A | 5.1A | - | - | - | - | 23mm | - | - | RoHS Compliant | ||
![]() HM71-10100LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | - | 100kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM71 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 160mOhm | 125°C | -40°C | 1.1A | Unshielded | 4.45mm | 1.1A | Not | 10μH | 100kHz | 160mOhm Max | - | 1.1A | 1.1A | - | - | 2.921mm | 0.115 2.92mm | 6.6mm | 4.445mm | No | RoHS Compliant | ||
![]() HM66-20180LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | - | 100kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM66 | 0.185Lx0.185W 4.70mmx4.70mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | - | 125°C | -40°C | 480mA | Shielded | - | 480mA | - | 18μH | 100kHz | 338mOhm Max | - | - | - | - | - | 2.1082mm | 0.083 2.10mm | 4.699mm | 4.699mm | - | RoHS Compliant | ||
![]() HM66-20100LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | - | 100kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM66 | 0.185Lx0.185W 4.70mmx4.70mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | - | 125°C | -40°C | 610mA | Shielded | - | 610mA | - | 10μH | 100kHz | 200mOhm Max | - | - | - | - | - | 2.1082mm | 0.083 2.10mm | 4.699mm | 4.699mm | - | RoHS Compliant | ||
![]() HM79-461R5LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | - | 100kHz | -40°C~125°C | Tape & Reel (TR) | - | HM79 | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | - | 125°C | -40°C | 14A | Unshielded | - | 14A | - | 1.5μH | 100kHz | 5mOhm Max | - | - | - | - | - | 7.7978mm | 0.307 7.80mm | 7.7978mm | 7.0104mm | - | RoHS Compliant | ||
![]() HM79-40560LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | - | 1kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM79 | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | - | 125°C | -40°C | 940mA | Unshielded | - | 940mA | - | 56μH | 1kHz | 240mOhm Max | - | - | - | - | - | 5.0546mm | 0.197 5.00mm | 7.7978mm | 7.0104mm | - | RoHS Compliant | ||
![]() HM79-50331LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | - | 1kHz | -40°C~125°C | Tape & Reel (TR) | - | HM79 | 0.394Lx0.354W 10.00mmx9.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | - | 125°C | -40°C | 420mA | Unshielded | - | 420mA | - | 330μH | 1kHz | 1.1Ohm Max | - | - | - | - | - | 4.0132mm | 0.157 4.00mm | 10.0076mm | 8.9916mm | - | RoHS Compliant | ||
![]() HM79-40181LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | - | 1kHz | -40°C~125°C | Tape & Reel (TR) | - | HM79 | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | - | 125°C | -40°C | 510mA | Unshielded | - | 510mA | - | 180μH | 1kHz | 710mOhm Max | - | - | - | - | - | 5.0546mm | 0.197 5.00mm | 7.7978mm | 7.0104mm | - | RoHS Compliant | ||
![]() HM79-40151LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | - | 1kHz | -40°C~125°C | Tape & Reel (TR) | - | HM79 | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | - | 125°C | -40°C | 580mA | Unshielded | - | 580mA | - | 150μH | 1kHz | 640mOhm Max | - | - | - | - | - | 5.0546mm | 0.197 5.00mm | 7.7978mm | 7.0104mm | - | RoHS Compliant | ||
![]() HM79-50271LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | - | 1kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM79 | 0.394Lx0.354W 10.00mmx9.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | - | 125°C | -40°C | 450mA | Unshielded | - | 450mA | - | 270μH | 1kHz | 949mOhm Max | - | - | - | - | - | 4.0132mm | 0.157 4.00mm | 10.0076mm | 8.9916mm | - | RoHS Compliant | ||
![]() HM66-40150LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | - | 10kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM66 | 0.224Lx0.224W 5.70mmx5.70mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | - | 125°C | -40°C | 970mA | Shielded | - | 970mA | - | 15μH | 10kHz | 196mOhm Max | - | - | - | - | - | 2.0066mm | 0.079 2.00mm | 5.6896mm | 5.6896mm | - | RoHS Compliant | ||
![]() HM77-20001LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | Ferrite | - | -40°C~130°C | Tape & Reel (TR) | 2009 | HM77 | 0.340Lx0.340W 8.64mmx8.64mm | ±20% | Discontinued | 1 (Unlimited) | Toroidal | 60.3mOhm | 130°C | -40°C | 1.4A | Unshielded | 8.64mm | 1.4A | Not | 6.2μH | - | 70mOhm Max | - | - | 1.4A | 70mOhm | - | 6.35mm | 0.250 6.35mm | 8.636mm | 8.636mm | - | RoHS Compliant | ||
![]() HM66-202R2LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | - | 100kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM66 | 0.185Lx0.185W 4.70mmx4.70mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | - | 125°C | -40°C | 1.32A | Shielded | - | 1.32A | - | 2.2μH | 100kHz | 75mOhm Max | - | - | - | - | - | 2.1082mm | 0.083 2.10mm | 4.699mm | 4.699mm | - | RoHS Compliant | ||
![]() HM66-20220LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | - | 100kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM66 | 0.185Lx0.185W 4.70mmx4.70mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | - | 125°C | -40°C | 410mA | Shielded | - | 410mA | - | 22μH | 100kHz | 397mOhm Max | - | - | - | - | - | 2.1082mm | 0.083 2.10mm | 4.699mm | 4.699mm | - | RoHS Compliant | ||
![]() HM66-40330LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | - | 10kHz | -40°C~125°C | Tape & Reel (TR) | - | HM66 | 0.224Lx0.224W 5.70mmx5.70mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | - | 125°C | -40°C | 650mA | Shielded | - | 650mA | - | 33μH | 10kHz | 386mOhm Max | - | - | - | - | - | 2.0066mm | 0.079 2.00mm | 5.6896mm | 5.6896mm | - | RoHS Compliant | ||
![]() HM66A-1255151MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | - | 1kHz | -40°C~85°C | Tape & Reel (TR) | 2009 | HM66A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | - | 85°C | -40°C | 880mA | Shielded | 12.8mm | 880mA | Not | 150μH | 1kHz | 228mOhm Max | - | - | 880mA | - | - | 4.4958mm | 0.232 5.90mm | 12.4968mm | 12.4968mm | - | RoHS Compliant | ||
![]() HM79-30180LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | - | 1kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM79 | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | - | 125°C | -40°C | 1.12A | Unshielded | - | 1.12A | - | 18μH | 1kHz | 111mOhm Max | - | - | - | - | - | 3.556mm | 0.138 3.50mm | 7.7978mm | 7.0104mm | - | RoHS Compliant | ||
![]() HM79-40471LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | - | 1kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM79 | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | - | 125°C | -40°C | 340mA | Unshielded | - | 340mA | - | 470μH | 1kHz | 1.96Ohm Max | - | - | - | - | - | 5.0546mm | 0.197 5.00mm | 7.7978mm | 7.0104mm | - | RoHS Compliant | ||
![]() HM79-40391LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | - | 1kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM79 | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | - | 125°C | -40°C | 360mA | Unshielded | - | 360mA | - | 390μH | 1kHz | 1.77Ohm Max | - | - | - | - | - | 5.0546mm | 0.197 5.00mm | 7.7978mm | 7.0104mm | - | RoHS Compliant | ||
![]() HM79-30270LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 1kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM79 | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | - | 125°C | -40°C | 940mA | Unshielded | - | 940mA | - | 27μH | 1kHz | 153mOhm Max | - | - | - | - | 100kHz | 3.556mm | 0.138 3.50mm | 7.7978mm | 7.0104mm | - | RoHS Compliant |