- Tolerance
- Inductance
- Packaging
- Series
- Shielding
- Manufacturer
- Product
- Product Type
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
Attribute column
Manufacturer
BI Technologies Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Core Material | Inductance Frequency-Test | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Shielding | Depth | Current Rating | Military Standard | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Current - Saturation | DC Current | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HM78-20820LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | 1kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM78 | 0.291Lx0.291W 7.40mmx7.40mm | ±20% | Discontinued | 1 (Unlimited) | - | - | 125°C | -40°C | 570mA | Shielded | - | 570mA | - | 82μH | 1kHz | 390mOhm Max | - | - | - | 5.207mm | 0.205 5.20mm | 7.3914mm | 7.3914mm | - | RoHS Compliant | - | ||
![]() HM78-504R4LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | 1kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM78 | 0.492Lx0.492W 12.50mmx12.50mm | ±25% | Discontinued | 1 (Unlimited) | - | - | - | - | 5A | Shielded | - | - | - | 4.4μH | - | 20mOhm Max | - | - | - | - | 0.244 6.20mm | - | - | - | - | - | ||
![]() HM78-45470LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | 1kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM78 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Discontinued | 1 (Unlimited) | - | - | 125°C | -40°C | 1.9A | Shielded | - | 1.9A | - | 47μH | 1kHz | 150mOhm Max | - | - | - | 4.4958mm | 0.177 4.50mm | 12.4968mm | 12.4968mm | - | RoHS Compliant | - | ||
![]() HM77-90003LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | -40°C~130°C | Tape & Reel (TR) | 2009 | HM77 | 0.571Lx0.571W 14.50mmx14.50mm | ±20% | Discontinued | 1 (Unlimited) | Toroidal | - | 130°C | -40°C | 5.4A | Unshielded | - | 5.4A | - | 5.1μH | - | 17.7mOhm Max | - | - | - | 8.89mm | 0.350 8.89mm | 14.5034mm | 14.5034mm | - | RoHS Compliant | - | ||
![]() HM78-50820LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | 1kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM78 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Discontinued | 1 (Unlimited) | - | - | 125°C | -40°C | 1.4A | Shielded | - | 1.4A | - | 82μH | 1kHz | 140mOhm Max | - | - | - | 6.1976mm | 0.244 6.20mm | 12.4968mm | 12.4968mm | - | RoHS Compliant | - | ||
![]() HM77-15004LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | -40°C~130°C | Tape & Reel (TR) | 2009 | HM77 | 0.625Lx0.600W 15.88mmx15.24mm | ±20% | Discontinued | 1 (Unlimited) | Toroidal | - | 130°C | -40°C | 11.5A | Unshielded | - | 11.5A | - | 1.32μH | - | 5.7mOhm Max | - | - | - | 9.144mm | 0.360 9.14mm | 15.875mm | 15.24mm | - | RoHS Compliant | - | ||
![]() HM78-603R9LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | 1kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM78 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | Discontinued | 1 (Unlimited) | - | - | 125°C | -40°C | 7.5A | Shielded | - | 7.5A | - | 3.9μH | 1kHz | 14mOhm Max | - | - | - | 8.001mm | 0.315 8.00mm | 12.4968mm | 12.4968mm | - | RoHS Compliant | - | ||
![]() HM78-40151LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | 1kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM78 | 0.295Lx0.295W 7.50mmx7.50mm | ±20% | Discontinued | 1 (Unlimited) | - | - | 125°C | -40°C | 460mA | Shielded | - | 460mA | - | 150μH | 1kHz | 880mOhm Max | - | - | - | 4.4958mm | 0.177 4.50mm | 7.493mm | 7.493mm | - | RoHS Compliant | - | ||
![]() HM78-50121LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | 1kHz | -40°C~125°C | Tape & Reel (TR) | - | HM78 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Discontinued | 1 (Unlimited) | - | - | 125°C | -40°C | 1.1A | Shielded | - | 1.1A | - | 120μH | 1kHz | 170mOhm Max | - | - | - | 6.1976mm | 0.244 6.20mm | 12.4968mm | 12.4968mm | - | RoHS Compliant | - | ||
![]() HM78-50471LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | 1kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM78 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Discontinued | 1 (Unlimited) | - | - | 125°C | -40°C | 580mA | Shielded | - | 580mA | - | 470μH | 1kHz | 770mOhm Max | - | - | - | 6.1976mm | 0.244 6.20mm | 12.4968mm | 12.4968mm | - | RoHS Compliant | - | ||
![]() HM72A-124R7LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | 100kHz | -40°C~130°C | Tape & Reel (TR) | 2010 | HM72A | 0.531Lx0.512W 13.50mmx13.00mm | ±30% | Discontinued | 1 (Unlimited) | Molded | - | 130°C | -40°C | 10.7A | Unshielded | - | 10.7A | - | 4.7μH | 100kHz | 15mOhm Max | 10.7A | 27A | - | 5.0038mm | 0.197 5.00mm | 13.5mm | 13mm | - | RoHS Compliant | - | ||
![]() HM73-151R0LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | 100kHz | -40°C~155°C | Tape & Reel (TR) | - | HM73 | 0.461Lx0.413W 11.70mmx10.50mm | ±20% | Discontinued | 1 (Unlimited) | - | - | 155°C | -40°C | 10A | Shielded | - | 10A | - | 1μH | 100kHz | 2.2mOhm Max | - | 34A | - | 5.588mm | 0.220 5.60mm | 7.239mm | 6.731mm | - | RoHS Compliant | Lead Free | ||
![]() HM78-30220LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | Ferrite | 1kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM78 | 0.295Lx0.295W 7.50mmx7.50mm | ±20% | Discontinued | 1 (Unlimited) | - | 190mOhm | 125°C | -40°C | 1.07A | Shielded | 7.5mm | 1.07A | Not | 22μH | 1kHz | 190mOhm Max | - | - | 1.07A | 3.5052mm | 0.138 3.50mm | 7.493mm | 7.493mm | No | RoHS Compliant | - | ||
![]() HM66A-1050101NLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | 100kHz | -40°C~85°C | Tape & Reel (TR) | 2012 | HM66A | 0.409Lx0.406W 10.40mmx10.30mm | ±30% | Discontinued | 1 (Unlimited) | Wirewound | - | 85°C | -40°C | 1.09A | Shielded | - | 1.09A | - | 100μH | 100kHz | 247mOhm Max | - | - | - | 5.0038mm | 0.197 5.00mm | 10.3886mm | 10.3124mm | - | RoHS Compliant | - | ||
![]() HM66A-1050560NLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | 100kHz | -40°C~85°C | Tape & Reel (TR) | 2012 | HM66A | 0.409Lx0.406W 10.40mmx10.30mm | ±30% | Discontinued | 1 (Unlimited) | Wirewound | - | 85°C | -40°C | 1.39A | Shielded | - | 1.39A | - | 56μH | 100kHz | 144.8mOhm Max | - | - | - | 5.0038mm | 0.197 5.00mm | 10.3886mm | 10.3124mm | - | RoHS Compliant | - | ||
![]() HM79S-105470LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | 100kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM79S | 0.394Lx0.354W 10.00mmx9.00mm | ±15% | Discontinued | 1 (Unlimited) | - | - | 125°C | -40°C | 1A | Shielded | - | 1A | - | 47μH | 100kHz | 140mOhm Max | - | - | - | 5.0038mm | 0.197 5.00mm | 10.0076mm | 8.9916mm | - | RoHS Compliant | - | ||
![]() HM66A-1050100NLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | 100kHz | -40°C~85°C | Tape & Reel (TR) | 2012 | HM66A | 0.409Lx0.406W 10.40mmx10.30mm | ±30% | Discontinued | 1 (Unlimited) | Wirewound | - | 85°C | -40°C | 3.45A | Shielded | - | 3.45A | - | 10μH | 100kHz | 25.8mOhm Max | - | - | - | 5.0038mm | 0.197 5.00mm | 10.3886mm | 10.3124mm | - | RoHS Compliant | - | ||
![]() HM79S-105101LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | 1kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM79S | 0.394Lx0.354W 10.00mmx9.00mm | ±10% | Discontinued | 1 (Unlimited) | - | - | 125°C | -40°C | 720mA | Shielded | - | 720mA | - | 100μH | 1kHz | 340mOhm Max | - | - | - | 5.0038mm | 0.197 5.00mm | 10.0076mm | 8.9916mm | - | RoHS Compliant | - | ||
![]() HM79S-105680LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | 100kHz | -40°C~125°C | Tape & Reel (TR) | - | HM79S | 0.394Lx0.354W 10.00mmx9.00mm | ±15% | Discontinued | 1 (Unlimited) | - | - | 125°C | -40°C | 850mA | Shielded | - | 850mA | - | 68μH | 100kHz | 210mOhm Max | - | - | - | 5.0038mm | 0.197 5.00mm | 10.0076mm | 8.9916mm | - | RoHS Compliant | - | ||
![]() HM79S-125120LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | 100kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM79S | 0.492Lx0.457W 12.50mmx11.60mm | ±20% | Discontinued | 1 (Unlimited) | - | - | 125°C | -40°C | 2.5A | Shielded | - | 2.5A | - | 12μH | 100kHz | 50mOhm Max | - | - | - | 5.4102mm | 0.213 5.40mm | 12.4968mm | 11.6078mm | - | RoHS Compliant | - |