- Tolerance
- Inductance
- Packaging
- Series
- Shielding
- Manufacturer
- Product
- Product Type
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
Attribute column
Manufacturer
BI Technologies Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Core Material | Inductance Frequency-Test | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Shielding | Depth | Current Rating | Military Standard | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Current - Saturation | DC Current | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HM78-45270LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 1kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM78 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Discontinued | 1 (Unlimited) | - | - | - | 125°C | -40°C | 2.8A | Shielded | - | 2.8A | - | 27μH | 1kHz | 80mOhm Max | - | - | - | 4.4958mm | 0.177 4.50mm | 12.4968mm | 12.4968mm | RoHS Compliant | ||
![]() HM78-40120LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 1kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM78 | 0.295Lx0.295W 7.50mmx7.50mm | ±20% | Discontinued | 1 (Unlimited) | - | - | - | 125°C | -40°C | 1.71A | Shielded | - | 1.71A | - | 12μH | 1kHz | 58mOhm Max | - | - | - | 4.4958mm | 0.177 4.50mm | 7.493mm | 7.493mm | RoHS Compliant | ||
![]() HM78-20221LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 1kHz | -40°C~125°C | Tape & Reel (TR) | - | HM78 | 0.291Lx0.291W 7.40mmx7.40mm | ±20% | Discontinued | 1 (Unlimited) | - | - | - | 125°C | -40°C | 350mA | Shielded | - | 350mA | - | 220μH | 1kHz | 940mOhm Max | - | - | - | 5.207mm | 0.205 5.20mm | 7.3914mm | 7.3914mm | RoHS Compliant | ||
![]() HM73-152R4LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 100kHz | -40°C~155°C | Tape & Reel (TR) | 2009 | HM73 | 0.461Lx0.413W 11.70mmx10.50mm | ±20% | Discontinued | 1 (Unlimited) | - | - | - | 155°C | -40°C | 15A | Shielded | - | 15A | - | 2.4μH | 100kHz | 4mOhm Max | - | 20A | - | 5.6896mm | 0.224 5.70mm | 7.239mm | 6.731mm | RoHS Compliant | ||
![]() HM73-201R5LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 100kHz | -40°C~155°C | Tape & Reel (TR) | 2009 | HM73 | 0.532Lx0.512W 13.5mmx13mm | ±20% | Discontinued | 1 (Unlimited) | - | - | - | 155°C | -40°C | 13A | Shielded | - | 13A | - | 1.5μH | 100kHz | 4.4mOhm Max | - | 22A | - | 4.4958mm | 0.177 4.50mm | 7.239mm | 6.731mm | RoHS Compliant | ||
![]() HM76-101R5JLFTR7 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 100kHz | -40°C~125°C | Tape & Reel (TR) | 2010 | HM76 | 0.287Lx0.188W 7.30mmx4.78mm | ±20% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | 2.8A | Unshielded | - | 2.8A | - | 1.5μH | 100kHz | 50mOhm Max | - | - | - | 3.2258mm | 0.127 3.23mm | 7.2898mm | 4.7752mm | RoHS Compliant | ||
![]() HM73-601R0LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 100kHz | -40°C~155°C | Tape & Reel (TR) | 2009 | HM73 | 0.591Lx0.512W 15.00mmx13.00mm | ±20% | Discontinued | 1 (Unlimited) | - | - | - | 155°C | -40°C | 30A | Shielded | - | 30A | - | 1μH | 100kHz | 1.2mOhm Max | - | 45A | - | 7.2898mm | 0.287 7.30mm | 7.239mm | 6.731mm | RoHS Compliant | ||
![]() HM73-40R15LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 100kHz | -40°C~155°C | Tape & Reel (TR) | 2009 | HM73 | 0.575Lx0.512W 14.6mmx13mm | ±20% | Discontinued | 1 (Unlimited) | - | - | - | 155°C | -40°C | 40A | Shielded | - | 40A | - | 150nH | 100kHz | 0.55mOhm Max | - | 80A | - | 6.5024mm | 0.256 6.50mm | 7.239mm | 6.731mm | RoHS Compliant | ||
![]() HM76-10151JLFTR7 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 100kHz | -40°C~125°C | Tape & Reel (TR) | 2010 | HM76 | 0.287Lx0.188W 7.30mmx4.78mm | ±20% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | 220mA | Unshielded | - | 220mA | - | 150μH | 100kHz | 3.08Ohm Max | - | - | - | 3.2258mm | 0.127 3.23mm | 7.2898mm | 4.7752mm | RoHS Compliant | ||
![]() HM77-17004LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | Ferrite | - | -40°C~130°C | Tape & Reel (TR) | 2009 | HM77 | 0.625Lx0.600W 15.88mmx15.24mm | ±20% | Discontinued | 1 (Unlimited) | - | Toroidal | 19.3mOhm | 130°C | -40°C | 5.5A | Unshielded | 15.24mm | 5.5A | Not | 9μH | - | 22.3mOhm Max | - | - | 5.5A | 9.144mm | 0.360 9.14mm | 15.875mm | 15.24mm | RoHS Compliant | ||
![]() HM77-14004LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~130°C | Tape & Reel (TR) | 2009 | HM77 | 0.625Lx0.600W 15.88mmx15.24mm | ±20% | Discontinued | 1 (Unlimited) | - | Toroidal | - | 130°C | -40°C | 13.3A | Unshielded | - | 13.3A | - | 910nH | - | 5.7mOhm Max | - | - | - | 9.144mm | 0.360 9.14mm | 15.875mm | 15.24mm | RoHS Compliant | ||
![]() HM78-30270LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 1kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM78 | 0.295Lx0.295W 7.50mmx7.50mm | ±20% | Discontinued | 1 (Unlimited) | - | - | - | 125°C | -40°C | 960mA | Shielded | - | 960mA | - | 27μH | 1kHz | 210mOhm Max | - | - | - | 3.5052mm | 0.138 3.50mm | 7.493mm | 7.493mm | RoHS Compliant | ||
![]() HM78-20680LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 1kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM78 | 0.291Lx0.291W 7.40mmx7.40mm | ±20% | Discontinued | 1 (Unlimited) | SMD/SMT | - | - | 125°C | -40°C | 630mA | Shielded | - | 630mA | - | 68μH | 1kHz | 345mOhm Max | 630mA | - | - | 5.2mm | 0.205 5.20mm | 7.3914mm | 7.4mm | RoHS Compliant | ||
![]() HM78-40150LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 1kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM78 | 0.295Lx0.295W 7.50mmx7.50mm | ±20% | Discontinued | 1 (Unlimited) | - | - | - | 125°C | -40°C | 1.47A | Shielded | - | 1.47A | - | 15μH | 1kHz | 81mOhm Max | - | - | - | 4.4958mm | 0.177 4.50mm | 7.493mm | 7.493mm | RoHS Compliant | ||
![]() HM78-20271LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 1kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM78 | 0.291Lx0.291W 7.40mmx7.40mm | ±20% | Discontinued | 1 (Unlimited) | - | - | - | 125°C | -40°C | 310mA | Shielded | - | 310mA | - | 270μH | 1kHz | 1.25Ohm Max | - | - | - | 5.207mm | 0.205 5.20mm | 7.3914mm | 7.3914mm | RoHS Compliant | ||
![]() HM78-30120LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 1kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM78 | 0.295Lx0.295W 7.50mmx7.50mm | ±20% | Discontinued | 1 (Unlimited) | - | - | - | 125°C | -40°C | 1.52A | Shielded | - | 1.52A | - | 12μH | 1kHz | 98mOhm Max | - | - | - | 3.5052mm | 0.138 3.50mm | 7.493mm | 7.493mm | RoHS Compliant | ||
![]() HM78-40471LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 1kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM78 | 0.295Lx0.295W 7.50mmx7.50mm | ±20% | Discontinued | 1 (Unlimited) | - | - | - | 125°C | -40°C | 260mA | Shielded | - | 260mA | - | 470μH | 1kHz | 3.01Ohm Max | - | - | - | 4.4958mm | 0.177 4.50mm | 7.493mm | 7.493mm | RoHS Compliant | ||
![]() HM78-453R9LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 1kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM78 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Discontinued | 1 (Unlimited) | - | - | - | 125°C | -40°C | 6.5A | Shielded | - | 6.5A | - | 3.9μH | 1kHz | 15mOhm Max | - | - | - | 4.4958mm | 0.177 4.50mm | 12.4968mm | 12.4968mm | RoHS Compliant | ||
![]() HM78-40331LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 1kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM78 | 0.295Lx0.295W 7.50mmx7.50mm | ±20% | Discontinued | 1 (Unlimited) | - | - | - | 125°C | -40°C | 320mA | Shielded | - | 320mA | - | 330μH | 1kHz | 1.86Ohm Max | - | - | - | 4.4958mm | 0.177 4.50mm | 7.493mm | 7.493mm | RoHS Compliant | ||
![]() HM78-40270LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 1kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM78 | 0.295Lx0.295W 7.50mmx7.50mm | ±20% | Discontinued | 1 (Unlimited) | - | - | - | 125°C | -40°C | 1.12A | Shielded | - | 1.12A | - | 27μH | 1kHz | 150mOhm Max | - | - | - | 4.4958mm | 0.177 4.50mm | 7.493mm | 7.493mm | RoHS Compliant |