- Tolerance
- Inductance
- Packaging
- Series
- Shielding
- Manufacturer
- Product
- Product Type
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
Attribute column
Manufacturer
BI Technologies Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Inductance Frequency-Test | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Shielding | Current Rating | Military Standard | Inductance | Test Frequency | DC Resistance (DCR) | Lead/Base Style | Current - Saturation | DC Current | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HM77-20005LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | -40°C~130°C | Tape & Reel (TR) | 2009 | HM77 | 0.725Lx0.587W 18.42mmx14.90mm | ±20% | Discontinued | 1 (Unlimited) | Toroidal | 130°C | -40°C | 10.9A | Unshielded | 10.9A | - | 1.75μH | - | 6.9mOhm Max | - | - | - | 9.144mm | 0.360 9.14mm | 18.415mm | 14.859mm | RoHS Compliant | ||
![]() HM66A-1030220NLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~85°C | Tape & Reel (TR) | 2009 | HM66A | 0.409Lx0.406W 10.40mmx10.30mm | ±30% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 1.78A | Shielded | 1.78A | - | 22μH | 100kHz | 145.4mOhm Max | - | - | - | 2.9972mm | 0.118 3.00mm | 10.3886mm | 10.3124mm | RoHS Compliant | ||
![]() HM66A-1030121NLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~85°C | Tape & Reel (TR) | 2009 | HM66A | 0.409Lx0.406W 10.40mmx10.30mm | ±30% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 760mA | Shielded | 760mA | - | 120μH | 100kHz | 765mOhm Max | - | - | - | 2.9972mm | 0.118 3.00mm | 10.3886mm | 10.3124mm | RoHS Compliant | ||
![]() HM66A-1030270NLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~85°C | Tape & Reel (TR) | - | HM66A | 0.409Lx0.406W 10.40mmx10.30mm | ±30% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 1.63A | Shielded | 1.63A | - | 27μH | 100kHz | 175.9mOhm Max | - | - | - | 2.9972mm | 0.118 3.00mm | 10.3886mm | 10.3124mm | RoHS Compliant | ||
![]() HM66A-1030560NLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~85°C | Tape & Reel (TR) | - | HM66A | 0.409Lx0.406W 10.40mmx10.30mm | ±30% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 1.1A | Shielded | 1.1A | - | 56μH | 100kHz | 335.8mOhm Max | - | - | - | 2.9972mm | 0.118 3.00mm | 10.3886mm | 10.3124mm | RoHS Compliant | ||
![]() HM66A-1050151NLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~85°C | Tape & Reel (TR) | 2012 | HM66A | 0.409Lx0.406W 10.40mmx10.30mm | ±30% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 910mA | Shielded | 910mA | - | 150μH | 100kHz | 355.1mOhm Max | - | - | - | 5.0038mm | 0.197 5.00mm | 10.3886mm | 10.3124mm | RoHS Compliant | ||
![]() HM66A-1050221NLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~85°C | Tape & Reel (TR) | - | HM66A | 0.409Lx0.406W 10.40mmx10.30mm | ±30% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 750mA | Shielded | 750mA | - | 220μH | 100kHz | 483.8mOhm Max | - | - | - | 5.0038mm | 0.197 5.00mm | 10.3886mm | 10.3124mm | RoHS Compliant | ||
![]() HM66A-1050271NLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~85°C | Tape & Reel (TR) | 2012 | HM66A | 0.409Lx0.406W 10.40mmx10.30mm | ±30% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 680mA | Shielded | 680mA | - | 270μH | 100kHz | 632.5mOhm Max | - | - | - | 5.0038mm | 0.197 5.00mm | 10.3886mm | 10.3124mm | RoHS Compliant | ||
![]() HM79S-105151LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 1kHz | -40°C~125°C | Tape & Reel (TR) | - | HM79S | 0.394Lx0.354W 10.00mmx9.00mm | ±10% | Discontinued | 1 (Unlimited) | - | 125°C | -40°C | 550mA | Shielded | 550mA | - | 150μH | 1kHz | 510mOhm Max | - | - | - | 5.0038mm | 0.197 5.00mm | 10.0076mm | 8.9916mm | RoHS Compliant | ||
![]() HM79S-105220LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~125°C | Tape & Reel (TR) | - | HM79S | 0.394Lx0.354W 10.00mmx9.00mm | ±20% | Discontinued | 1 (Unlimited) | - | 125°C | -40°C | 1.42A | Shielded | 1.42A | - | 22μH | 100kHz | 80mOhm Max | - | - | - | 5.0038mm | 0.197 5.00mm | 10.0076mm | 8.9916mm | RoHS Compliant | ||
![]() HM79S-105681LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 1kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM79S | 0.394Lx0.354W 10.00mmx9.00mm | ±10% | Discontinued | 1 (Unlimited) | - | 125°C | -40°C | 280mA | Shielded | 280mA | - | 680μH | 1kHz | 2.25Ohm Max | - | - | - | 5.0038mm | 0.197 5.00mm | 10.0076mm | 8.9916mm | RoHS Compliant | ||
![]() HM79S-125101LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 1kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM79S | 0.492Lx0.457W 12.50mmx11.60mm | ±20% | Discontinued | 1 (Unlimited) | - | 125°C | -40°C | 1.05A | Shielded | 1.05A | - | 100μH | 1kHz | 250mOhm Max | - | - | - | 5.4102mm | 0.213 5.40mm | 12.4968mm | 11.6078mm | RoHS Compliant | ||
![]() HM79S-125330LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~125°C | Tape & Reel (TR) | - | HM79S | 0.492Lx0.457W 12.50mmx11.60mm | ±20% | Discontinued | 1 (Unlimited) | - | 125°C | -40°C | 1.8A | Shielded | 1.8A | - | 33μH | 100kHz | 100mOhm Max | - | - | - | 5.4102mm | 0.213 5.40mm | 12.4968mm | 11.6078mm | RoHS Compliant | ||
![]() HM79S-125270LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~125°C | Tape & Reel (TR) | - | HM79S | 0.492Lx0.457W 12.50mmx11.60mm | ±20% | Discontinued | 1 (Unlimited) | - | 125°C | -40°C | 2A | Shielded | 2A | - | 27μH | 100kHz | 80mOhm Max | - | - | - | 5.4102mm | 0.213 5.40mm | 12.4968mm | 11.6078mm | RoHS Compliant | ||
![]() HM79S-125821LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 1kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM79S | 0.492Lx0.457W 12.50mmx11.60mm | ±20% | Discontinued | 1 (Unlimited) | - | 125°C | -40°C | 360mA | Shielded | 360mA | - | 820μH | 1kHz | 2Ohm Max | - | - | - | 5.4102mm | 0.213 5.40mm | 12.4968mm | 11.6078mm | RoHS Compliant | ||
![]() HM79S-105270LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM79S | 0.394Lx0.354W 10.00mmx9.00mm | ±20% | Discontinued | 1 (Unlimited) | - | 125°C | -40°C | 1.32A | Shielded | 1.32A | - | 27μH | 100kHz | 100mOhm Max | - | - | - | 5.0038mm | 0.197 5.00mm | 10.0076mm | 8.9916mm | RoHS Compliant | ||
![]() HM79S-125470LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~125°C | Tape & Reel (TR) | - | HM79S | 0.492Lx0.457W 12.50mmx11.60mm | ±20% | Discontinued | 1 (Unlimited) | - | 125°C | -40°C | 1.5A | Shielded | 1.5A | - | 47μH | 100kHz | 120mOhm Max | - | - | - | 5.4102mm | 0.213 5.40mm | 12.4968mm | 11.6078mm | RoHS Compliant | ||
![]() HM11-51803LF TT Electronics/BI Magnetics | In Stock | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | 10kHz | -40°C~105°C | Bulk | 2009 | HM11 | 0.307Dia 7.80mm | ±25% | Discontinued | 1 (Unlimited) | Wirewound | 105°C | -40°C | 10A | Unshielded | 10A | Not | 5.5μH | 10kHz | 8.4mOhm Max | Radial | 14A | 10A | 26.924mm | 1.063 27.00mm | - | - | RoHS Compliant | ||
![]() HM55-211R3LF TT Electronics/BI Magnetics | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical (Open) | 100kHz | -40°C~155°C | Bulk | 2009 | HM55 | 0.413Lx0.433W 10.50mmx11.00mm | ±10% | Discontinued | 1 (Unlimited) | Wirewound | 155°C | -40°C | 15A | Shielded | 15A | - | 1.38μH | 100kHz | 2.26mOhm | - | 22A | - | 10.4902mm | 0.413 10.50mm | 10.4902mm | 10.9982mm | RoHS Compliant | ||
![]() HM55-14R40LF TT Electronics/BI Magnetics | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical (Open) | 100kHz | -40°C~155°C | Bulk | 2009 | HM55 | 0.295Lx0.295W 7.50mmx7.50mm | ±10% | Discontinued | 1 (Unlimited) | Wirewound | 155°C | -40°C | 15A | Shielded | 15A | - | 400nH | 100kHz | 1.75mOhm | - | 38A | - | 7.493mm | 0.295 7.50mm | 7.493mm | 7.493mm | RoHS Compliant |