- Tolerance
- Inductance
- Packaging
- Series
- Shielding
- Manufacturer
- Product
- Product Type
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
Attribute column
Manufacturer
BI Technologies Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Core Material | Inductance Frequency-Test | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Shielding | Depth | Current Rating | Military Standard | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Lead/Base Style | Current - Saturation | DC Current | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HM66A-1265220MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 1kHz | -40°C~85°C | Tape & Reel (TR) | 2009 | HM66A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 85°C | -40°C | 3.5A | Shielded | - | 3.5A | - | - | 22μH | 1kHz | 38mOhm Max | - | - | - | - | 6.5024mm | 0.272 6.90mm | 12.4968mm | 12.4968mm | RoHS Compliant | - | ||
![]() HM53-40150HLF TT Electronics/BI Magnetics | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Horizontal (Open) | - | 100kHz | -40°C~125°C | Bulk | 2009 | HM53 | 1.276Dia 32.40mm | ±20% | Discontinued | 1 (Unlimited) | - | Toroidal | 11.5mOhm | 125°C | -40°C | 14.5A | Unshielded | - | 14.5A | Not | - | 14.7μH | 100kHz | 11.5mOhm Max | - | Radial | - | 14.5A | 19.812mm | 0.780 19.80mm | - | - | RoHS Compliant | - | ||
![]() HM65-100LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | Ferrite | 100kHz | -40°C~130°C | Tape & Reel (TR) | 2009 | HM65 | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 130°C | -40°C | 5A | Unshielded | 12.5mm | 5A | Not | - | 10μH | 100kHz | 13.5mOhm Max | - | - | - | 5A | 7.3914mm | 0.220 5.60mm | 13.4874mm | 12.4968mm | RoHS Compliant | - | ||
![]() HM66A-0728330MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 1kHz | -40°C~85°C | Tape & Reel (TR) | - | HM66A | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 85°C | -40°C | 650mA | Shielded | - | 650mA | - | - | 33μH | 1kHz | 288mOhm Max | - | - | - | - | 2.794mm | 0.118 3.00mm | 7.0104mm | 7.0104mm | RoHS Compliant | - | ||
![]() HM66A-0728470MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 1kHz | -40°C~85°C | Tape & Reel (TR) | 2009 | HM66A | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 85°C | -40°C | 540mA | Shielded | - | 540mA | - | - | 47μH | 1kHz | 408mOhm Max | - | - | - | - | 2.794mm | 0.118 3.00mm | 7.0104mm | 7.0104mm | RoHS Compliant | - | ||
![]() HM66-10150LFTR7 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 100kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM66 | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | 450mA | Shielded | - | 450mA | - | - | 15μH | 100kHz | 295mOhm Max | - | - | - | - | 1.8034mm | 0.071 1.80mm | 3.81mm | 3.81mm | RoHS Compliant | - | ||
![]() HM73-304R6LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 100kHz | -40°C~155°C | Tape & Reel (TR) | 2009 | HM73 | 0.551Lx0.512W 14.00mmx13.00mm | ±20% | Discontinued | 1 (Unlimited) | SMD/SMT | - | - | 155°C | -40°C | 9A | Shielded | 13mm | 9A | Not | - | 4.6μH | 100kHz | 8.3mOhm Max | 9A | - | 14A | 9A | 5.4864mm | 0.217 5.50mm | 14mm | 6.731mm | RoHS Compliant | - | ||
![]() HA72E-123R3HLFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Surface Mount | Nonstandard | - | 100kHz | -40°C~155°C | Tape & Reel (TR) | 2014 | HA72E-12 | 0.549Lx0.512W 13.95mmx13.00mm | ±20% | Discontinued | 1 (Unlimited) | - | Molded | - | - | - | 18A | Unshielded | - | - | - | - | 3.3μH | - | 6.8mOhm Max | - | - | 20A | - | - | 0.256 6.50mm | - | - | Non-RoHS Compliant | AEC-Q200 | ||
![]() HM66A-0630120NLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 100kHz | -40°C~85°C | Tape & Reel (TR) | 2009 | HM66A | 0.248Lx0.244W 6.30mmx6.20mm | ±30% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 85°C | -40°C | 1.2A | Shielded | - | 1.2A | - | - | 12μH | 100kHz | 71.6mOhm Max | - | - | - | - | 2.9972mm | 0.118 3.00mm | 6.2992mm | 6.1976mm | RoHS Compliant | - | ||
![]() HM70-50100LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 100kHz | -40°C~180°C | Tape & Reel (TR) | 2009 | HM70 | 0.531Lx0.508W 13.50mmx12.90mm | ±20% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 180°C | -40°C | 9A | Shielded | - | 9A | - | - | 10μH | 100kHz | 15mOhm Max | - | - | 7A | - | 5.5118mm | 0.217 5.50mm | 13.4874mm | 12.9032mm | RoHS Compliant | - | ||
![]() HM17-654270LF TT Electronics/BI Magnetics | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | 100kHz | -40°C~125°C | Bulk | 2009 | HM17 | 0.236Dia 6.00mm | ±10% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | 810mA | Unshielded | - | 810mA | - | - | 27μH | 100kHz | 210mOhm Max | - | - | - | - | 5.0038mm | 0.197 5.00mm | - | - | RoHS Compliant | - | ||
![]() HM17-855561LF TT Electronics/BI Magnetics | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | 1kHz | -40°C~125°C | Bulk | 2009 | HM17 | 0.307Dia 7.80mm | ±10% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | 350mA | Unshielded | - | 350mA | - | - | 560μH | 1kHz | 2.83Ohm Max | - | - | - | - | 5.5118mm | 0.217 5.50mm | - | - | RoHS Compliant | - | ||
![]() HM17-895561LF TT Electronics/BI Magnetics | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | 1kHz | -40°C~125°C | Bulk | 2009 | HM17 | 0.307Dia 7.80mm | ±10% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | 400mA | Unshielded | - | 400mA | - | - | 560μH | 1kHz | 1.01Ohm Max | - | - | - | - | 9.4996mm | 0.374 9.50mm | - | - | RoHS Compliant | - | ||
![]() HM17-895330LF TT Electronics/BI Magnetics | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | 100kHz | -40°C~125°C | Bulk | 2009 | HM17 | 0.307Dia 7.80mm | ±20% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | 1.4A | Unshielded | - | 1.4A | - | - | 33μH | 100kHz | 70mOhm Max | - | - | - | - | 9.4996mm | 0.374 9.50mm | - | - | RoHS Compliant | - | ||
![]() HM17-895103LF TT Electronics/BI Magnetics | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | 1kHz | -40°C~125°C | Bulk | 2009 | HM17 | 0.307Dia 7.80mm | ±10% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | 89mA | Unshielded | - | 89mA | Not | 5mm | 10mH | 1kHz | 22Ohm Max | - | Radial | - | 89mA | 9.4996mm | 0.374 9.50mm | - | - | RoHS Compliant | - | ||
![]() HM17-895102LF TT Electronics/BI Magnetics | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | 1kHz | -40°C~125°C | Bulk | 2009 | HM17 | 0.307Dia 7.80mm | ±10% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | 300mA | Unshielded | - | 300mA | Not | 5mm | 1mH | 1kHz | 1.84Ohm Max | - | Radial | - | 300mA | 9.4996mm | 0.374 9.50mm | - | - | RoHS Compliant | - | ||
![]() HM17A-106560LF TT Electronics/BI Magnetics | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder, 4 Leads (Open) | - | 100kHz | -40°C~125°C | Bulk | 2009 | HM17A | 0.394Dia 10.00mm | ±20% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | 1.5A | Unshielded | - | 1.5A | - | - | 56μH | 100kHz | 190mOhm Max | - | - | - | - | 5.9944mm | 0.256 6.50mm | - | - | RoHS Compliant | - | ||
![]() HM17A-106102LF TT Electronics/BI Magnetics | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder, 4 Leads (Open) | - | 1kHz | -40°C~125°C | Bulk | 2009 | HM17A | 0.394Dia 10.00mm | ±10% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | 360mA | Unshielded | - | 360mA | - | - | 1mH | 1kHz | 3.2Ohm Max | - | - | - | - | 5.9944mm | 0.256 6.50mm | - | - | RoHS Compliant | - | ||
![]() HM17A-1010270LF TT Electronics/BI Magnetics | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder, 4 Leads (Open) | - | 100kHz | -40°C~125°C | Bulk | 2009 | HM17A | 0.394Dia 10.00mm | ±20% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | 3.3A | Unshielded | - | 3.3A | - | - | 27μH | 100kHz | 48mOhm Max | - | - | - | - | 10.0076mm | 0.413 10.50mm | - | - | RoHS Compliant | - | ||
![]() HM17A-1010470LF TT Electronics/BI Magnetics | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder, 4 Leads (Open) | - | 100kHz | -40°C~125°C | Bulk | 2009 | HM17A | 0.394Dia 10.00mm | ±20% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | 2.5A | Unshielded | - | 2.5A | - | - | 47μH | 100kHz | 83mOhm Max | - | - | - | - | 10.0076mm | 0.413 10.50mm | - | - | RoHS Compliant | - |