- Tolerance
- Inductance
- Packaging
- Series
- Shielding
- Manufacturer
- Product
- Product Type
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
Attribute column
Manufacturer
BI Technologies Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Inductance Frequency-Test | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HM66A-0728150MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 1kHz | -40°C~85°C | Tape & Reel (TR) | - | HM66A | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 880mA | Shielded | 880mA | 15μH | 1kHz | 156mOhm Max | - | - | 2.794mm | 0.118 3.00mm | 7.0104mm | 7.0104mm | RoHS Compliant | ||
![]() HM66A-0732220MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 1kHz | -40°C~85°C | Tape & Reel (TR) | - | HM66A | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 960mA | Shielded | 960mA | 22μH | 1kHz | 132mOhm Max | - | - | 3.2004mm | 0.134 3.40mm | 7.0104mm | 7.0104mm | RoHS Compliant | ||
![]() HM66A-0730101MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 1kHz | -40°C~85°C | Tape & Reel (TR) | - | HM66A | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 350mA | Shielded | 350mA | 100μH | 1kHz | 540mOhm Max | - | - | 2.9972mm | 0.126 3.20mm | 7.0104mm | 7.0104mm | RoHS Compliant | ||
![]() HM66A-0732331MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 1kHz | -40°C~85°C | Tape & Reel (TR) | 2009 | HM66A | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 220mA | Shielded | 220mA | 330μH | 1kHz | 2.004Ohm Max | - | - | 3.2004mm | 0.134 3.40mm | 7.0104mm | 7.0104mm | RoHS Compliant | ||
![]() HM66A-0732150MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 1kHz | -40°C~85°C | Tape & Reel (TR) | 2009 | HM66A | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 1.1A | Shielded | 1.1A | 15μH | 1kHz | 90mOhm Max | - | - | 3.2004mm | 0.134 3.40mm | 7.0104mm | 7.0104mm | RoHS Compliant | ||
![]() HM66-405R4LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 10kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM66 | 0.224Lx0.224W 5.70mmx5.70mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 125°C | -40°C | 1.6A | Shielded | 1.6A | 5.4μH | 10kHz | 76mOhm Max | - | - | 2.0066mm | 0.079 2.00mm | 5.6896mm | 5.6896mm | RoHS Compliant | ||
![]() HM66A-0745471MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 1kHz | -40°C~85°C | Tape & Reel (TR) | 2012 | HM66A | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 220mA | Shielded | 220mA | 470μH | 1kHz | 1.26Ohm Max | - | - | 4.4958mm | 0.189 4.80mm | 7.0104mm | 7.0104mm | RoHS Compliant | ||
![]() HM66A-0745220MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 1kHz | -40°C~85°C | Tape & Reel (TR) | 2012 | HM66A | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 900mA | Shielded | 900mA | 22μH | 1kHz | 73mOhm Max | - | - | 4.4958mm | 0.189 4.80mm | 7.0104mm | 7.0104mm | RoHS Compliant | ||
![]() HM66A-0745330MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 1kHz | -40°C~85°C | Tape & Reel (TR) | - | HM66A | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 820mA | Shielded | 820mA | 33μH | 1kHz | 115mOhm Max | - | - | 4.4958mm | 0.189 4.80mm | 7.0104mm | 7.0104mm | RoHS Compliant | ||
![]() HM66A-1045100MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 1kHz | -40°C~85°C | Tape & Reel (TR) | - | HM66A | 0.398Lx0.398W 10.10mmx10.10mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 3A | Shielded | 3A | 10μH | 1kHz | 43mOhm Max | - | - | 4.4958mm | 0.189 4.80mm | 10.1092mm | 10.1092mm | RoHS Compliant | ||
![]() HM66A-0732151MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 1kHz | -40°C~85°C | Tape & Reel (TR) | 2009 | HM66A | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 370mA | Shielded | 370mA | 150μH | 1kHz | 780mOhm Max | - | - | 3.2004mm | 0.134 3.40mm | 7.0104mm | 7.0104mm | RoHS Compliant | ||
![]() HM66A-1045331MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 1kHz | -40°C~85°C | Tape & Reel (TR) | 2009 | HM66A | 0.398Lx0.398W 10.10mmx10.10mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 540mA | Shielded | 540mA | 330μH | 1kHz | 816mOhm Max | - | - | 4.4958mm | 0.189 4.80mm | 10.1092mm | 10.1092mm | RoHS Compliant | ||
![]() HM66A-1255330MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 1kHz | -40°C~85°C | Tape & Reel (TR) | 2009 | HM66A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 1.9A | Shielded | 1.9A | 33μH | 1kHz | 50mOhm Max | - | - | 4.4958mm | 0.232 5.90mm | 12.4968mm | 12.4968mm | RoHS Compliant | ||
![]() HM66A-1045101MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 1kHz | -40°C~85°C | Tape & Reel (TR) | 2009 | HM66A | 0.398Lx0.398W 10.10mmx10.10mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 1A | Shielded | 1A | 100μH | 1kHz | 240mOhm Max | - | - | 4.4958mm | 0.189 4.80mm | 10.1092mm | 10.1092mm | RoHS Compliant | ||
![]() HM70-301R5LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 3 | 100kHz | -40°C~180°C | Tape & Reel (TR) | 2009 | HM70 | 0.413Lx0.354W 10.50mmx9.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 180°C | -40°C | 17A | Shielded | 16A | 1.5μH | 100kHz | 2.48mOhm Max | 16A | 100kHz | 5.3594mm | 0.211 5.35mm | 10.4902mm | 8.763mm | RoHS Compliant | ||
![]() HM79-30121LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 1kHz | -40°C~125°C | Tape & Reel (TR) | - | HM79 | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 125°C | -40°C | 490mA | Unshielded | 490mA | 120μH | 1kHz | 536mOhm Max | - | - | 3.556mm | 0.138 3.50mm | 7.7978mm | 7.0104mm | RoHS Compliant | ||
![]() HM79-40220LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 1kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM79 | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 125°C | -40°C | 1.5A | Unshielded | 1.5A | 22μH | 1kHz | 110mOhm Max | - | - | 5.0546mm | 0.197 5.00mm | 7.7978mm | 7.0104mm | RoHS Compliant | ||
![]() HM79-50151LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 1kHz | -40°C~125°C | Tape & Reel (TR) | - | HM79 | 0.394Lx0.354W 10.00mmx9.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 125°C | -40°C | 610mA | Unshielded | 610mA | 150μH | 1kHz | 544mOhm Max | - | - | 4.0132mm | 0.157 4.00mm | 10.0076mm | 8.9916mm | RoHS Compliant | ||
![]() HM79-50120LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 1kHz | -40°C~125°C | Tape & Reel (TR) | - | HM79 | 0.394Lx0.354W 10.00mmx9.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 125°C | -40°C | 2.13A | Unshielded | 2.13A | 12μH | 1kHz | 61mOhm Max | - | - | 4.0132mm | 0.157 4.00mm | 10.0076mm | 8.9916mm | RoHS Compliant | ||
![]() HM79-50220LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 1kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM79 | 0.394Lx0.354W 10.00mmx9.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 125°C | -40°C | 1.6A | Unshielded | 1.6A | 22μH | 1kHz | 88mOhm Max | - | - | 4.0132mm | 0.157 4.00mm | 10.0076mm | 8.9916mm | RoHS Compliant |