- Tolerance
- Inductance
- Packaging
- Series
- Shielding
- Manufacturer
- Product
- Product Type
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
Attribute column
Manufacturer
BI Technologies Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Inductance Frequency-Test | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Shielding | Depth | Current Rating | Military Standard | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Lead/Base Style | Current - Saturation | DC Current | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HM79-50330LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 1kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM79 | 0.394Lx0.354W 10.00mmx9.00mm | ±20% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | 1.26A | Unshielded | - | 1.26A | - | 33μH | 1kHz | 120mOhm Max | - | - | - | - | 4.0132mm | 0.157 4.00mm | 10.0076mm | 8.9916mm | RoHS Compliant | ||
![]() HM79S-74150LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM79S | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | Discontinued | 1 (Unlimited) | - | - | - | 125°C | -40°C | 1.39A | Shielded | - | 1.39A | - | 15μH | 100kHz | 80mOhm Max | - | - | - | - | 4.4958mm | 0.177 4.50mm | 7.7978mm | 7.0104mm | RoHS Compliant | ||
![]() HM53-007R8HLF TT Electronics/BI Magnetics | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Horizontal (Open) | 100kHz | -40°C~125°C | Bulk | 2009 | HM53 | 0.669Dia 17.00mm | ±20% | Discontinued | 1 (Unlimited) | - | Toroidal | 12.9mOhm | 125°C | -40°C | 5.7A | Unshielded | - | 5.7A | Not | 7.8μH | 100kHz | 12.9mOhm Max | - | Radial | - | 5.7A | 13.4874mm | 0.532 13.50mm | - | - | RoHS Compliant | ||
![]() HM66-106R8LFTR7 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~125°C | Tape & Reel (TR) | - | HM66 | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | Discontinued | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | 730mA | Shielded | 4.3mm | 730mA | Not | 6.8μH | 100kHz | 170mOhm Max | 730mA | - | - | 730mA | 1.8034mm | 0.071 1.80mm | 3.81mm | 3.81mm | RoHS Compliant | ||
![]() HM72A-061R0LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~130°C | Tape & Reel (TR) | - | HM72A | 0.285Lx0.268W 7.23mmx6.80mm | ±20% | Discontinued | 1 (Unlimited) | - | Molded | - | 130°C | -40°C | 10.3A | Unshielded | 6.8mm | 10.3A | Not | 1μH | 100kHz | 10mOhm Max | - | - | 22A | 10.3A | 2.9972mm | 0.118 3.00mm | 7.23mm | 6.8mm | RoHS Compliant | ||
![]() HM78-10180LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 1kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM78 | 0.291Lx0.291W 7.40mmx7.40mm | ±20% | Discontinued | 1 (Unlimited) | - | - | - | 125°C | -40°C | 780mA | Shielded | - | 780mA | - | 18μH | 1kHz | 130mOhm Max | - | - | - | - | 3.81mm | 0.150 3.80mm | 7.3914mm | 7.3914mm | RoHS Compliant | ||
![]() HM66-103R3LFTR7 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~125°C | Tape & Reel (TR) | - | HM66 | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | 1.1A | Shielded | 4.3mm | 1.1A | Not | 3.3μH | 100kHz | 85mOhm Max | - | - | - | 1.1A | 1.8034mm | 0.071 1.80mm | 3.81mm | 3.81mm | RoHS Compliant | ||
![]() HM66-20150LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM66 | 0.185Lx0.185W 4.70mmx4.70mm | ±20% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | 500mA | Shielded | - | 500mA | - | 15μH | 100kHz | 240mOhm Max | - | - | - | - | 2.1082mm | 0.083 2.10mm | 4.699mm | 4.699mm | RoHS Compliant | ||
![]() HM66-40101LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 10kHz | -40°C~125°C | Tape & Reel (TR) | - | HM66 | 0.224Lx0.224W 5.70mmx5.70mm | ±20% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | 360mA | Shielded | - | 360mA | - | 100μH | 10kHz | 1.2Ohm Max | - | - | - | - | 2.0066mm | 0.079 2.00mm | 5.6896mm | 5.6896mm | RoHS Compliant | ||
![]() HM66A-0628150MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 1kHz | -40°C~85°C | Tape & Reel (TR) | 2009 | HM66A | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 85°C | -40°C | 1A | Shielded | - | 1A | - | 15μH | 1kHz | 120mOhm Max | - | - | - | - | 2.794mm | 0.110 2.80mm | 5.9944mm | 5.9944mm | RoHS Compliant | ||
![]() HM66A-0745150MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 1kHz | -40°C~85°C | Tape & Reel (TR) | - | HM66A | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 85°C | -40°C | 1.1A | Shielded | - | 1.1A | - | 15μH | 1kHz | 62mOhm Max | - | - | - | - | 4.4958mm | 0.189 4.80mm | 7.0104mm | 7.0104mm | RoHS Compliant | ||
![]() HM66A-0745151MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 1kHz | -40°C~85°C | Tape & Reel (TR) | - | HM66A | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 85°C | -40°C | 400mA | Shielded | - | 400mA | - | 150μH | 1kHz | 580mOhm Max | - | - | - | - | 4.4958mm | 0.189 4.80mm | 7.0104mm | 7.0104mm | RoHS Compliant | ||
![]() HM66A-1045101MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 1kHz | -40°C~85°C | Tape & Reel (TR) | 2009 | HM66A | 0.398Lx0.398W 10.10mmx10.10mm | ±20% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 85°C | -40°C | 1A | Shielded | - | 1A | - | 100μH | 1kHz | 240mOhm Max | - | - | - | - | 4.4958mm | 0.189 4.80mm | 10.1092mm | 10.1092mm | RoHS Compliant | ||
![]() HM79-40220LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 1kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM79 | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | 1.5A | Unshielded | - | 1.5A | - | 22μH | 1kHz | 110mOhm Max | - | - | - | - | 5.0546mm | 0.197 5.00mm | 7.7978mm | 7.0104mm | RoHS Compliant | ||
![]() HM79-40101LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 1kHz | -40°C~125°C | Tape & Reel (TR) | - | HM79 | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | 720mA | Unshielded | - | 720mA | - | 100μH | 1kHz | 430mOhm Max | - | - | - | - | 5.0546mm | 0.197 5.00mm | 7.7978mm | 7.0104mm | RoHS Compliant | ||
![]() HM79-50150LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 1kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM79 | 0.394Lx0.354W 10.00mmx9.00mm | ±20% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | 1.87A | Unshielded | - | 1.87A | - | 15μH | 1kHz | 70mOhm Max | - | - | - | - | 4.0132mm | 0.157 4.00mm | 10.0076mm | 8.9916mm | RoHS Compliant | ||
![]() HM79S-63120LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM79S | 0.244Lx0.220W 6.20mmx5.60mm | ±20% | Discontinued | 1 (Unlimited) | - | - | - | 125°C | -40°C | 940mA | Shielded | - | 940mA | - | 12μH | 100kHz | 160mOhm Max | - | - | - | - | 3.2004mm | 0.126 3.20mm | 6.1976mm | 5.588mm | RoHS Compliant | ||
![]() HM79S-74270LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM79S | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | Discontinued | 1 (Unlimited) | - | - | - | 125°C | -40°C | 1.06A | Shielded | - | 1.06A | - | 27μH | 100kHz | 160mOhm Max | - | - | - | - | 4.4958mm | 0.177 4.50mm | 7.7978mm | 7.0104mm | RoHS Compliant | ||
![]() HM76-10470JLFTR7 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~125°C | Tape & Reel (TR) | 2010 | HM76 | 0.287Lx0.188W 7.30mmx4.78mm | ±20% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | 460mA | Unshielded | 4.78mm | 460mA | Not | 47μH | 100kHz | 920mOhm Max | - | - | - | 460mA | 3.2258mm | 0.127 3.23mm | 7.2898mm | 4.7752mm | RoHS Compliant | ||
![]() HM66-807R0LFTR13 TT Electronics/BI Magnetics | 4000 | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~125°C | Tape & Reel (TR) | - | HM66 | 0.402Lx0.394W 10.20mmx10.00mm | ±20% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | 4.8A | Shielded | - | 4.8A | - | 7μH | 100kHz | 27mOhm Max | - | - | - | - | 3.9878mm | 0.157 4.00mm | 10.2108mm | 10.0076mm | RoHS Compliant |