- Tolerance
- Inductance
- Packaging
- Series
- Shielding
- Manufacturer
- Product
- Product Type
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
Attribute column
Manufacturer
BI Technologies Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Inductance Frequency-Test | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Shielding | Current Rating | Military Standard | Inductance | Test Frequency | DC Resistance (DCR) | Lead/Base Style | Current - Saturation | DC Current | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HM76-40820JLFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 100kHz | -40°C~125°C | Tape & Reel (TR) | 2010 | HM76 | 0.634Lx0.622W 16.10mmx15.80mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 125°C | -40°C | 2.2A | Unshielded | 2.2A | - | 82μH | 100kHz | 120mOhm Max | - | - | - | 7.4168mm | 0.292 7.41mm | 16.1036mm | 15.7988mm | RoHS Compliant | ||
![]() HM76-503R3JLFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 100kHz | -40°C~125°C | Tape & Reel (TR) | - | HM76 | 0.746Lx0.600W 18.95mmx15.24mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 125°C | -40°C | 9.8A | Unshielded | 9.8A | - | 3.3μH | 100kHz | 8mOhm Max | - | - | - | 7.2136mm | 0.284 7.21mm | 18.9484mm | 15.24mm | RoHS Compliant | ||
![]() HM51-390KLF TT Electronics/BI Magnetics | In Stock | - | - | Through Hole | Through Hole | Axial | Axial | 1kHz | -55°C~105°C | Bulk | 2009 | HM51 | 0.492Diax0.906L 12.50mmx23.00mm | ±10% | Discontinued | 1 (Unlimited) | - | 105°C | -55°C | 3.9A | Unshielded | 3.9A | - | 39μH | 1kHz | 33mOhm Max | - | 4.36A | - | - | - | - | - | RoHS Compliant | ||
![]() HM71-103R3LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 100kHz | -40°C~125°C | Tape & Reel (TR) | - | HM71 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 125°C | -40°C | 2A | Unshielded | 2A | - | 3.3μH | 100kHz | 80mOhm Max | - | 2A | - | 2.921mm | 0.115 2.92mm | 6.604mm | 4.445mm | RoHS Compliant | ||
![]() HM71-30681LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 100kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM71 | 0.510Lx0.370W 12.95mmx9.40mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 125°C | -40°C | 400mA | Unshielded | 400mA | - | 680μH | 100kHz | 2.02Ohm Max | - | 400mA | - | 5.4102mm | 0.213 5.40mm | 12.954mm | 9.398mm | RoHS Compliant | ||
![]() HM71-40151LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 100kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM71 | 0.510Lx0.370W 12.95mmx9.40mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 125°C | -40°C | 900mA | Unshielded | 900mA | - | 150μH | 100kHz | 340mOhm Max | - | 2A | - | 11.43mm | 0.450 11.43mm | 12.954mm | 9.398mm | RoHS Compliant | ||
![]() HM76-20151JLFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 100kHz | -40°C~125°C | Tape & Reel (TR) | 2010 | HM76 | 0.508Lx0.370W 12.90mmx9.40mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 125°C | -40°C | 500mA | Unshielded | 500mA | - | 150μH | 100kHz | 890mOhm Max | - | - | - | 3.4798mm | 0.138 3.50mm | 12.9032mm | 9.398mm | RoHS Compliant | ||
![]() HM76-20680JLFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 100kHz | -40°C~125°C | Tape & Reel (TR) | 2010 | HM76 | 0.508Lx0.370W 12.90mmx9.40mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 125°C | -40°C | 700mA | Unshielded | 700mA | - | 68μH | 100kHz | 420mOhm Max | - | - | - | 3.4798mm | 0.138 3.50mm | 12.9032mm | 9.398mm | RoHS Compliant | ||
![]() HM76-50R78JLFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 100kHz | -40°C~125°C | Tape & Reel (TR) | - | HM76 | 0.746Lx0.600W 18.95mmx15.24mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 125°C | -40°C | 15A | Unshielded | 15A | - | 780nH | 100kHz | 3mOhm Max | - | - | - | 7.2136mm | 0.284 7.21mm | 18.9484mm | 15.24mm | RoHS Compliant | ||
![]() HM76-50681JLFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 100kHz | -40°C~125°C | Tape & Reel (TR) | 2010 | HM76 | 0.746Lx0.600W 18.95mmx15.24mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 125°C | -40°C | 720mA | Unshielded | 720mA | - | 680μH | 100kHz | 1.15Ohm Max | - | - | - | 7.2136mm | 0.284 7.21mm | 18.9484mm | 15.24mm | RoHS Compliant | ||
![]() HM76-50102JLFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 100kHz | -40°C~125°C | Tape & Reel (TR) | - | HM76 | 0.746Lx0.600W 18.95mmx15.24mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 125°C | -40°C | 560mA | Unshielded | 560mA | - | 1mH | 100kHz | 1.8Ohm Max | - | - | - | 7.2136mm | 0.284 7.21mm | 18.9484mm | 15.24mm | RoHS Compliant | ||
![]() HM66-60470LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 10kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM66 | 0.264Lx0.264W 6.70mmx6.70mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 125°C | -40°C | 800mA | Shielded | 800mA | - | 47μH | 10kHz | 238mOhm Max | - | - | - | 2.9972mm | 0.118 3.00mm | 6.7056mm | 6.7056mm | RoHS Compliant | ||
![]() HM51-330KLF TT Electronics/BI Magnetics | In Stock | - | - | Through Hole | Through Hole | Axial | Axial | 1kHz | -55°C~105°C | Bulk | 2009 | HM51 | 0.492Diax0.906L 12.50mmx23.00mm | ±10% | Discontinued | 1 (Unlimited) | - | 105°C | -55°C | 4A | Unshielded | 4A | Not | 33μH | 1kHz | 32mOhm Max | Axial | 4.82A | 4A | - | - | 23mm | - | RoHS Compliant | ||
![]() HM66-603R9LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 10kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM66 | 0.264Lx0.264W 6.70mmx6.70mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 125°C | -40°C | 2.6A | Shielded | 2.6A | - | 3.9μH | 10kHz | 27mOhm Max | - | - | - | 2.9972mm | 0.118 3.00mm | 6.7056mm | 6.7056mm | RoHS Compliant | ||
![]() HM51-562KLF TT Electronics/BI Magnetics | In Stock | - | - | Through Hole | Through Hole | Axial | Axial | 1kHz | -55°C~105°C | Bulk | 2009 | HM51 | 0.492Diax0.906L 12.50mmx23.00mm | ±10% | Discontinued | 1 (Unlimited) | - | 105°C | -55°C | 360mA | Unshielded | 360mA | - | 5.6mH | 1kHz | 3.92Ohm Max | - | 359mA | - | - | - | - | - | RoHS Compliant | ||
![]() HM71-302R2LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 100kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM71 | 0.510Lx0.370W 12.95mmx9.40mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 125°C | -40°C | 6.1A | Unshielded | 6.1A | - | 2.2μH | 100kHz | 12mOhm Max | - | 7A | - | 5.4102mm | 0.213 5.40mm | 12.954mm | 9.398mm | RoHS Compliant | ||
![]() HM76-20150JLFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 100kHz | -40°C~125°C | Tape & Reel (TR) | 2010 | HM76 | 0.508Lx0.370W 12.90mmx9.40mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 125°C | -40°C | 1.5A | Unshielded | 1.5A | - | 15μH | 100kHz | 90mOhm Max | - | - | - | 3.4798mm | 0.138 3.50mm | 12.9032mm | 9.398mm | RoHS Compliant | ||
![]() HM76-406R8JLFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 100kHz | -40°C~125°C | Tape & Reel (TR) | 2010 | HM76 | 0.634Lx0.622W 16.10mmx15.80mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 125°C | -40°C | 7.7A | Unshielded | 7.7A | - | 6.8μH | 100kHz | 20mOhm Max | - | - | - | 7.4168mm | 0.292 7.41mm | 16.1036mm | 15.7988mm | RoHS Compliant | ||
![]() HM76-40102JLFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 100kHz | -40°C~125°C | Tape & Reel (TR) | 2010 | HM76 | 0.634Lx0.622W 16.10mmx15.80mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 125°C | -40°C | 650mA | Unshielded | 650mA | - | 1mH | 100kHz | 1.45Ohm Max | - | - | - | 7.4168mm | 0.292 7.41mm | 16.1036mm | 15.7988mm | RoHS Compliant | ||
![]() HM51-152KLF TT Electronics/BI Magnetics | In Stock | - | - | Through Hole | Through Hole | Axial | Axial | 1kHz | -55°C~105°C | Bulk | 2009 | HM51 | 0.492Diax0.906L 12.50mmx23.00mm | ±10% | Discontinued | 1 (Unlimited) | - | 105°C | -55°C | 650mA | Unshielded | 650mA | - | 1.5mH | 1kHz | 1.18Ohm Max | - | 700mA | - | - | - | - | - | RoHS Compliant |