- Tolerance
- Inductance
- Packaging
- Series
- Shielding
- Manufacturer
- Product
- Product Type
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
Attribute column
Manufacturer
BI Technologies Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Inductance Frequency-Test | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HM66A-04205R6NLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~85°C | Tape & Reel (TR) | 2012 | HM66A | 0.165Lx0.165W 4.20mmx4.20mm | ±30% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 690mA | Shielded | 690mA | 5.6μH | 100kHz | 180mOhm Max | - | 2.0066mm | 0.079 2.00mm | 4.191mm | 4.191mm | RoHS Compliant | ||
![]() HM66A-05206R8MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~85°C | Tape & Reel (TR) | - | HM66A | 0.209Lx0.209W 5.30mmx5.30mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 950mA | Shielded | 950mA | 6.8μH | 100kHz | 105mOhm Max | - | 2.0066mm | 0.079 2.00mm | 5.3086mm | 5.3086mm | RoHS Compliant | ||
![]() HM66A-0728100MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 1kHz | -40°C~85°C | Tape & Reel (TR) | 2009 | HM66A | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 1.1A | Shielded | 1.1A | 10μH | 1kHz | 100mOhm Max | - | 2.794mm | 0.118 3.00mm | 7.0104mm | 7.0104mm | RoHS Compliant | ||
![]() HM66A-07326R8MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 1kHz | -40°C~85°C | Tape & Reel (TR) | 2012 | HM66A | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 1.6A | Shielded | 1.6A | 6.8μH | 1kHz | 49mOhm Max | - | 3.2004mm | 0.134 3.40mm | 7.0104mm | 7.0104mm | RoHS Compliant | ||
![]() HM66A-0730100MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 1kHz | -40°C~85°C | Tape & Reel (TR) | 2012 | HM66A | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 1.3A | Shielded | 1.3A | 10μH | 1kHz | 64mOhm Max | - | 2.9972mm | 0.126 3.20mm | 7.0104mm | 7.0104mm | RoHS Compliant | ||
![]() HM66A-0732102MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 1kHz | -40°C~85°C | Tape & Reel (TR) | 2012 | HM66A | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 130mA | Shielded | 130mA | 1mH | 1kHz | 5.736Ohm Max | - | 3.2004mm | 0.134 3.40mm | 7.0104mm | 7.0104mm | RoHS Compliant | ||
![]() HM66A-0630100NLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~85°C | Tape & Reel (TR) | 2012 | HM66A | 0.248Lx0.244W 6.30mmx6.20mm | ±30% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 1.3A | Shielded | 1.3A | 10μH | 100kHz | 54mOhm Max | - | 2.9972mm | 0.118 3.00mm | 6.2992mm | 6.1976mm | RoHS Compliant | ||
![]() HM66A-1045470MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 1kHz | -40°C~85°C | Tape & Reel (TR) | - | HM66A | 0.398Lx0.398W 10.10mmx10.10mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 1.4A | Shielded | 1.4A | 47μH | 1kHz | 120mOhm Max | - | 4.4958mm | 0.189 4.80mm | 10.1092mm | 10.1092mm | RoHS Compliant | ||
![]() HM66A-1255101MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 1kHz | -40°C~85°C | Tape & Reel (TR) | 2009 | HM66A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 1.1A | Shielded | 1.1A | 100μH | 1kHz | 140mOhm Max | - | 4.4958mm | 0.232 5.90mm | 12.4968mm | 12.4968mm | RoHS Compliant | ||
![]() HM66A-1275100MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 1kHz | -40°C~85°C | Tape & Reel (TR) | 2009 | HM66A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 5.5A | Shielded | 5.5A | 10μH | 1kHz | 19mOhm Max | - | 7.493mm | 0.311 7.90mm | 12.4968mm | 12.4968mm | RoHS Compliant | ||
![]() HM66A-0630820NLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~85°C | Tape & Reel (TR) | - | HM66A | 0.248Lx0.244W 6.30mmx6.20mm | ±30% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 450mA | Shielded | 450mA | 82μH | 100kHz | 418.5mOhm Max | - | 2.9972mm | 0.118 3.00mm | 6.2992mm | 6.1976mm | RoHS Compliant | ||
![]() HM66A-0630470NLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~85°C | Tape & Reel (TR) | 2012 | HM66A | 0.248Lx0.244W 6.30mmx6.20mm | ±30% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 600mA | Shielded | 600mA | 47μH | 100kHz | 229.5mOhm Max | - | 2.9972mm | 0.118 3.00mm | 6.2992mm | 6.1976mm | RoHS Compliant | ||
![]() HM66A-1275221MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 1kHz | -40°C~85°C | Tape & Reel (TR) | 2012 | HM66A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 1.3A | Shielded | 1.3A | 220μH | 1kHz | 310mOhm Max | - | 7.493mm | 0.311 7.90mm | 12.4968mm | 12.4968mm | RoHS Compliant | ||
![]() HM66A-0630560NLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~85°C | Tape & Reel (TR) | - | HM66A | 0.248Lx0.244W 6.30mmx6.20mm | ±30% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 550mA | Shielded | 550mA | 56μH | 100kHz | 305mOhm Max | - | 2.9972mm | 0.118 3.00mm | 6.2992mm | 6.1976mm | RoHS Compliant | ||
![]() HM66A-0630180NLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~85°C | Tape & Reel (TR) | 2009 | HM66A | 0.248Lx0.244W 6.30mmx6.20mm | ±30% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 1.05A | Shielded | 1.05A | 18μH | 100kHz | 101.5mOhm Max | - | 2.9972mm | 0.118 3.00mm | 6.2992mm | 6.1976mm | RoHS Compliant | ||
![]() HM66A-03125R6NLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~85°C | Tape & Reel (TR) | 2012 | HM66A | 0.126Lx0.126W 3.20mmx3.20mm | ±30% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 460mA | Shielded | 460mA | 5.6μH | 100kHz | 442mOhm Max | - | 1.1938mm | 0.047 1.20mm | 3.2004mm | 3.2004mm | RoHS Compliant | ||
![]() HM66A-1275470MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 1kHz | -40°C~85°C | Tape & Reel (TR) | 2009 | HM66A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 2.7A | Shielded | 2.7A | 47μH | 1kHz | 63mOhm Max | - | 7.493mm | 0.311 7.90mm | 12.4968mm | 12.4968mm | RoHS Compliant | ||
![]() HM70-401R6LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~180°C | Tape & Reel (TR) | - | HM70 | 0.496Lx0.433W 12.60mmx11.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 180°C | -40°C | 20A | Shielded | 20A | 1.6μH | 100kHz | 2.36mOhm Max | 20A | 5.207mm | 0.205 5.20mm | 12.5984mm | 10.9982mm | RoHS Compliant | ||
![]() HM69-50R15LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 100kHz | -40°C~125°C | Tape & Reel (TR) | - | HM69 | 0.339Lx0.248W 8.60mmx6.30mm | ±20% | Discontinued | 1 (Unlimited) | - | 125°C | -40°C | 18A | Shielded | 18A | 150nH | 100kHz | 0.48mOhm Max | - | 3.302mm | 0.130 3.30mm | 8.6106mm | 6.2992mm | RoHS Compliant | ||
![]() HM66A-0732330MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 1kHz | -40°C~85°C | Tape & Reel (TR) | 2009 | HM66A | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 750mA | Shielded | 750mA | 33μH | 1kHz | 192mOhm Max | - | 3.2004mm | 0.134 3.40mm | 7.0104mm | 7.0104mm | RoHS Compliant |