- Tolerance
- Inductance
- Packaging
- Series
- Shielding
- Manufacturer
- Product
- Product Type
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
Attribute column
Manufacturer
BI Technologies Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Frequency-Self-Resonant | Inductance Frequency-Test | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Shielding | Depth | Current Rating | Military Standard | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HM66A-04206R8NLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 100kHz | -40°C~85°C | Tape & Reel (TR) | 2012 | HM66A | 0.165Lx0.165W 4.20mmx4.20mm | ±30% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 620mA | Shielded | - | 620mA | - | 6.8μH | 100kHz | 220mOhm Max | - | 2.0066mm | 0.079 2.00mm | 4.191mm | 4.191mm | RoHS Compliant | ||
![]() HM66A-0420220MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 100kHz | -40°C~85°C | Tape & Reel (TR) | - | HM66A | 0.165Lx0.165W 4.20mmx4.20mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 320mA | Shielded | - | 320mA | - | 22μH | 100kHz | 610mOhm Max | - | 2.0066mm | 0.079 2.00mm | 4.191mm | 4.191mm | RoHS Compliant | ||
![]() HM66A-0732470MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 1kHz | -40°C~85°C | Tape & Reel (TR) | 2009 | HM66A | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 670mA | Shielded | - | 670mA | - | 47μH | 1kHz | 288mOhm Max | - | 3.2004mm | 0.134 3.40mm | 7.0104mm | 7.0104mm | RoHS Compliant | ||
![]() HM66A-0730470MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 1kHz | -40°C~85°C | Tape & Reel (TR) | 2012 | HM66A | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 570mA | Shielded | - | 570mA | - | 47μH | 1kHz | 288mOhm Max | - | 2.9972mm | 0.126 3.20mm | 7.0104mm | 7.0104mm | RoHS Compliant | ||
![]() HM66A-0745100MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 1kHz | -40°C~85°C | Tape & Reel (TR) | 2009 | HM66A | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 1.3A | Shielded | - | 1.3A | - | 10μH | 1kHz | 43mOhm Max | - | 4.4958mm | 0.189 4.80mm | 7.0104mm | 7.0104mm | RoHS Compliant | ||
![]() HM66A-1045330MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 1kHz | -40°C~85°C | Tape & Reel (TR) | - | HM66A | 0.398Lx0.398W 10.10mmx10.10mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 1.6A | Shielded | - | 1.6A | - | 33μH | 1kHz | 98mOhm Max | - | 4.4958mm | 0.189 4.80mm | 10.1092mm | 10.1092mm | RoHS Compliant | ||
![]() HM66A-1275150MLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 1kHz | -40°C~85°C | Tape & Reel (TR) | 2012 | HM66A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 4.7A | Shielded | - | 4.7A | - | 15μH | 1kHz | 22mOhm Max | - | 7.493mm | 0.311 7.90mm | 12.4968mm | 12.4968mm | RoHS Compliant | ||
![]() HM66A-06304R0NLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 100kHz | -40°C~85°C | Tape & Reel (TR) | - | HM66A | 0.248Lx0.244W 6.30mmx6.20mm | ±30% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 2.1A | Shielded | - | 2.1A | - | 4μH | 100kHz | 27mOhm Max | - | 2.9972mm | 0.118 3.00mm | 6.2992mm | 6.1976mm | RoHS Compliant | ||
![]() HM66A-12756R8NLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 1kHz | -40°C~85°C | Tape & Reel (TR) | - | HM66A | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 7.2A | Shielded | - | 7.2A | - | 6.8μH | 1kHz | 16mOhm Max | - | 7.493mm | 0.311 7.90mm | 12.4968mm | 12.4968mm | RoHS Compliant | ||
![]() HM66A-06302R5NLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 100kHz | -40°C~85°C | Tape & Reel (TR) | - | HM66A | 0.248Lx0.244W 6.30mmx6.20mm | ±30% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 2.6A | Shielded | - | 2.6A | - | 2.5μH | 100kHz | 17.6mOhm Max | - | 2.9972mm | 0.118 3.00mm | 6.2992mm | 6.1976mm | RoHS Compliant | ||
![]() HM66A-0630101NLF13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 100kHz | -40°C~85°C | Tape & Reel (TR) | - | HM66A | 0.248Lx0.244W 6.30mmx6.20mm | ±30% | Discontinued | 1 (Unlimited) | Wirewound | 85°C | -40°C | 400mA | Shielded | - | 400mA | - | 100μH | 100kHz | 520mOhm Max | - | 2.9972mm | 0.118 3.00mm | 6.2992mm | 6.1976mm | RoHS Compliant | ||
![]() HM69-60R20LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 100kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM69 | 0.402Lx0.276W 10.20mmx7.00mm | ±20% | Discontinued | 1 (Unlimited) | - | 125°C | -40°C | 31A | Shielded | - | 31A | - | 200nH | 100kHz | 0.5mOhm Max | - | 5.1054mm | 0.201 5.10mm | 10.16mm | 7.0104mm | RoHS Compliant | ||
![]() HM69-70R30LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 100kHz | -40°C~125°C | Tape & Reel (TR) | - | HM69 | 0.531Lx0.512W 13.50mmx13.00mm | ±20% | Discontinued | 1 (Unlimited) | - | 125°C | -40°C | 37A | Shielded | 13mm | 37A | Not | 300nH | 100kHz | 0.2mOhm Max | - | 6.8072mm | 0.268 6.80mm | 13.4874mm | 13.0048mm | RoHS Compliant | ||
![]() HM70-431R9LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 100kHz | -40°C~180°C | Tape & Reel (TR) | - | HM70 | 0.492Lx0.398W 12.50mmx10.10mm | ±20% | Discontinued | 1 (Unlimited) | Wirewound | 180°C | -40°C | 20A | Shielded | - | 20A | - | 1.9μH | 100kHz | 2.2mOhm Max | 15A | 5.7404mm | 0.226 5.75mm | 12.4968mm | 10.1092mm | RoHS Compliant | ||
![]() HM69-50R10LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | 100kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | HM69 | 0.339Lx0.248W 8.60mmx6.30mm | ±20% | Discontinued | 1 (Unlimited) | - | 125°C | -40°C | 29A | Shielded | - | 29A | - | 100nH | 100kHz | 0.48mOhm Max | - | 3.302mm | 0.130 3.30mm | 8.6106mm | 6.2992mm | RoHS Compliant | ||
![]() HM61-10100LFTR7 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 30MHz | 1kHz | -40°C~155°C | Tape & Reel (TR) | 2009 | HM61 | 0.189Lx0.165W 4.80mmx4.20mm | ±10% | Discontinued | 1 (Unlimited) | Wirewound | 155°C | -40°C | 1.3A | Unshielded | - | 1.3A | - | 10μH | 1kHz | 120mOhm | - | 5.6896mm | 0.185 4.70mm | 8.509mm | 6.35mm | RoHS Compliant | ||
![]() HM61-20221LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 5.2MHz | 1kHz | -40°C~155°C | Tape & Reel (TR) | - | HM61 | 0.335Lx0.250W 8.51mmx6.35mm | ±10% | Discontinued | 1 (Unlimited) | Wirewound | 155°C | -40°C | 570mA | Unshielded | - | 570mA | - | 220μH | 1kHz | 950mOhm | - | 5.6896mm | 0.224 5.70mm | 8.509mm | 6.35mm | RoHS Compliant | ||
![]() HM61-20270LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 14MHz | 1kHz | -40°C~155°C | Tape & Reel (TR) | 2012 | HM61 | 0.335Lx0.250W 8.51mmx6.35mm | ±10% | Discontinued | 1 (Unlimited) | Wirewound | 155°C | -40°C | 1.6A | Unshielded | - | 1.6A | - | 27μH | 1kHz | 130mOhm | - | 5.6896mm | 0.224 5.70mm | 8.509mm | 6.35mm | RoHS Compliant | ||
![]() HM61-20561LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 2.7MHz | 1kHz | -40°C~155°C | Tape & Reel (TR) | 2009 | HM61 | 0.335Lx0.250W 8.51mmx6.35mm | ±10% | Discontinued | 1 (Unlimited) | Wirewound | 155°C | -40°C | 360mA | Unshielded | - | 360mA | - | 560μH | 1kHz | 2.4Ohm | - | 5.6896mm | 0.224 5.70mm | 8.509mm | 6.35mm | RoHS Compliant | ||
![]() HM61-20681LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | 2.6MHz | 1kHz | -40°C~155°C | Tape & Reel (TR) | - | HM61 | 0.335Lx0.250W 8.51mmx6.35mm | ±10% | Discontinued | 1 (Unlimited) | Wirewound | 155°C | -40°C | 320mA | Unshielded | - | 320mA | - | 680μH | 1kHz | 2.7Ohm | - | 5.6896mm | 0.224 5.70mm | 8.509mm | 6.35mm | RoHS Compliant |