- Max Operating Temperature
- Min Operating Temperature
- Mount
- Number of Channels
- Number of Pins
- Packaging
- Propagation Delay
- RoHS
- Approvals
- Connection Type
- Current Rating
- Data Rate
Attribute column
Manufacturer
BI Technologies Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Number of Elements | RoHS | Packaging | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Current Rating | Frequency | Output Voltage | Number of Channels | Voltage | Power Dissipation | Number of Poles | Propagation Delay | Forward Current | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Reverse Breakdown Voltage | Input Current | Isolation Voltage | Connection Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPI1290-040 BI Technologies | In Stock | - | - | Through Hole | 5 | UL;CSA | Thomas & Betts | 9R24U5W | - | Compliant | Bulk | 75 °C | -20 °C | - | 20 Amps | 60 Hertz | 30 V | 1 | 600 | - | 3 | 5 µs | - | - | - | - | 2.3 V | - | 20 mA | 10 kV | Receptacle | ||
![]() OPI127 BI Technologies | In Stock | - | - | Through Hole | 5 | - | - | - | 1 | Compliant | Bulk | 100 °C | -55 °C | 200 mW | - | - | - | 1 | - | 200 mW | - | 5 ns | 25 mA | 250 kbps | 20 mA | 100 ns | - | 2 V | - | - | - |