Filters
- Capacitance
- Forward Voltage
- Max Operating Temperature
- Max Reverse Voltage (DC)
- Min Operating Temperature
- Operating Supply Voltage
- RoHS
- Wavelength
- Depth
- Forward Current
- Length
- Material
Attribute column
Manufacturer
BI Technologies Fiber Optics - Transmitters - Discrete
View Mode:
2 Results
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Material | Number of Elements | RoHS | Max Operating Temperature | Min Operating Temperature | Capacitance | Depth | Operating Supply Voltage | Forward Current | Test Current | Forward Voltage | Max Reverse Voltage (DC) | Reverse Voltage | Wavelength | Length | Radiation Hardening |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPF692-1 BI Technologies | In Stock | - | - | - | - | Nylon 6/6 | - | Compliant | 85 °C | -40 °C | 100 pF | - | 2.1 V | - | - | 2 V | 1.8 V | - | 850 nm | - | - | ||
![]() OPF692-2 BI Technologies | In Stock | - | - | Screw | 3 | - | 1 | Compliant | 85 °C | -40 °C | 100 pF | 7.98 mm | 2.1 V | 100 mA | 100 mA | 2 V | 1.8 V | 1 V | 850 nm | 12.7 mm | No |