- Accuracy
- Color
- Features
- Forward Current
- Forward Voltage
- Height
- Illumination Color
- Length
- Lens Style
- Luminous Flux
- Max Current Rating
- Max Operating Temperature
Attribute column
Manufacturer
BI Technologies LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Supplier Device Package | RoHS | Operating Temperature | Series | Part Status | Max Operating Temperature | Min Operating Temperature | Color | Power Rating | Voltage - Supply | Output | Termination Style | Output Type | Max Current Rating | Viewing Angle | Accuracy | Forward Current | Lens Style | Test Current | Operating Pressure | Pressure Type | Port Style | Forward Voltage | Port Size | Illumination Color | Luminous Flux | Maximum Pressure | Reverse Voltage (DC) | Features | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OVTL09LG3WW BI Technologies | In Stock | - | - | Surface Mount | - | 7 | - | Compliant | - | - | - | 85 °C | -50 °C | White | 10 W | - | - | - | - | 1.05 A | 120 ° | - | 1.05 A | Dome | 1.05 A | - | - | - | 10.2 V | - | White | 435 lm | - | 15 V | - | 8.65 mm | 29.15 mm | 29.15 mm | ||
![]() HM78D-128C800ALF BI Technologies | In Stock | - | - | - | Cylinder | - | -- | - | -40°C ~ 105°C | MediaSensor™ | Active | - | - | - | - | 8 V ~ 30 V | 4 mA ~ 20 mA | Cable 3 | Analog Current | - | - | ±0.5% | - | - | - | 3000 PSI (20684.27 kPa) | Sealed Gauge | Threaded | - | Male - 1/4 (6.35mm) NPT | - | - | -- | - | Amplified Output, Temperature Compensated | - | - | - |