- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Packaging
- RoHS
- Manufacturer Part Number
- Approvals
- Current Rating
- Length
Attribute column
Manufacturer
BI Technologies Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr Case Code | Minimum Operating Temperature | Mounting Styles | Number of Detents | Part # Aliases | RoHS | Shaft Length | Shaft Type | Tradename | Unit Weight | Voltage Rating DC | Voltage, Rating | With Switch | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Capacitance | Subcategory | Power Rating | Technology | Orientation | Frequency | Frequency Stability | Termination Style | Lead Spacing | Leakage Current | Ripple Current | Load Capacitance | Lead Style | Switch Type | Drive Level | Product Type | Number of Turns | Operating Temperature Range | ESR | Taper | Number of Gangs | Element Type | Product | Features | Product Category | Shaft Diameter | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P120PK-F20BR5K BI Technologies | In Stock | - | - | - | BI Technologies / TT Electronics | - | - | - | 1200 | TT Electronics | + 85 C | - | - 40 C | PCB Mount | Without Detent | - | Details | 20 mm | Flatted / D | - | - | - | 50 VAC | - | Tray | P120 | 20 % | - | Rotary | 5 kOhms | - | Potentiometers, Trimmers & Rheostats | 50 mW (1/20 W) | - | Vertical | - | - | PC Pin | - | - | - | - | - | No Switch | - | Potentiometers | 1 Turn | - | - | Linear | 1 Gang | Conductive Plastic | Potentiometers | - | Potentiometers | 6 mm | - | - | - | - | - | ||
![]() P160KN-0QC15A100K BI Technologies | In Stock | - | - | HC-49/US-SM | CTS Electronic Components | - | - | - | 1000 | CTS | + 70 C | - | - 20 C | SMD/SMT | Without Detent | - | Details | 15 mm | Knurled / Slotted | - | 0.021087 oz | - | 200 VAC | - | MouseReel | ATS-SM | 30 PPM | - | Rotary | 100 kOhms | - | Crystals | 100 mW (1/10 W) | - | Horizontal | 25 MHz | 50 PPM | SMD/SMT | - | - | - | Series | - | - | 100 uW | Crystals | 1 Turn | - | 30 Ohms | Audio | 1 Gang | Conductive Plastic | Potentiometers | - | Crystals | 6 mm | - | - | 4.3 mm | 11.1 mm | 3.8 mm | ||
![]() P165M200QNA20MN103 BI Technologies | In Stock | - | - | - | BI Technologies / TT Electronics | - | - | - | 30 | TT Electronics | + 70 C | - | - 10 C | PCB Mount | Without Detent | - | Details | 20 mm | Knurled / Serrated | - | 0.594778 oz | - | 150 VAC | No Switch | Bulk | P165 | 20 % | - | Rotary | 10 kOhms | - | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | - | Horizontal | - | - | PC Pin | - | - | - | - | - | No Switch | - | Potentiometers | 1 Turn | - | - | Balance | 2 Gang | Conductive Plastic | Audio Potentiometers | - | Potentiometers | 6 mm | IP40 | - | - | 11.8 mm | 17 mm | ||
![]() P165K200QNC20MN103 BI Technologies | In Stock | - | - | - | BI Technologies / TT Electronics | - | - | - | 30 | TT Electronics | + 70 C | - | - 10 C | Panel Mount | Without Detent | - | Details | 20 mm | Knurled / Serrated | - | 0.603367 oz | - | 150 VAC | No Switch | Bulk | P165 | 20 % | - | Rotary | 10 kOhms | - | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | - | - | - | - | Solder Lug | - | - | - | - | - | No Switch | - | Potentiometers | 1 Turn | - | - | Balance | 2 Gang | Conductive Plastic | Audio Potentiometers | - | Potentiometers | 6 mm | IP40 | - | - | 11.8 mm | 17 mm | ||
![]() P166V10S3AA204 BI Technologies | In Stock | - | - | - | EPCOS / TDK | - | - | - | 2100 | EPCOS / TDK | + 105 C | - | - 25 C | Panel Mount, PCB Mount | - | B43890C5226M000 | Details | 20 mm | Slotted | - | 0.261027 oz | 450 VDC | 150 VAC | - | Bulk | B43890 | 20 % | - | Rotary Potentiometer | 200 kOhms | 22 uF | Capacitors | 100 mW (1/10 W) | - | Horizontal Adjustment | - | - | Radial | 5 mm | - | 588 mA | - | Straight | - | - | Electrolytic Capacitors | 1 Turn | - | - | Audio | 1 Gang | Conductive Plastic | High Frequency Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Radial Leaded | 6 mm | - | 12.5 mm | - | 40 mm | - | ||
![]() P166V10R3NB105 BI Technologies | In Stock | - | - | - | TE Connectivity / Holsworthy | 0603 | 1608 | - | 250 | TE Connectivity | + 155 C | - | - 55 C | PCB Mount | - | 2-1614352-9 | Details | 20 mm | Round / Plain | - | 0.000071 oz | - | 100 V | - | Cut Tape | RN73 | 0.1 % | 10 PPM / C | SMD High Power Precision Resistor | 255 Ohms | - | Resistors | 62.5 mW (1/16 W) | Thin Film | Horizontal Adjustment | - | - | SMD/SMT | - | - | - | - | - | - | - | Thin Film Resistors | 1 Turn | - 55 C to + 155 C | - | Linear | 1 Gang | Conductive Plastic | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 6 mm | - | - | 0.45 mm | 1.55 mm | 0.8 mm | ||
![]() P166V10S3AC105 BI Technologies | In Stock | - | - | - | Vishay / Sprague | 2917 | 7343 | 6 | 2500 | Vishay | + 85 C | D Case | - 55 C | Panel Mount, PCB Mount | - | - | Details | 20 mm | Slotted | TANTAMOUNT | 0.014110 oz | 35 VDC | 150 VAC | - | Reel | TR3 | 20 % | - | Molded | 1 MOhms | 22 uF | Capacitors | 100 mW (1/10 W) | - | Horizontal Adjustment | - | - | SMD/SMT | - | 7.7 uA | 0.87 A | - | - | - | - | Tantalum Capacitors | 1 Turn | - | 200 mOhms | Reverse Audio | 1 Gang | Conductive Plastic | Tantalum Solid Low ESR Standard Grade | - | Tantalum Capacitors - Solid SMD | 6 mm | - | - | 3.1 mm | 7.3 mm | 4.3 mm | ||
![]() P166V10R5NB502 BI Technologies | In Stock | - | - | - | Vishay / Sprague | 2917 | 7343 | 8 | 2500 | Vishay | + 85 C | D Case | - 55 C | Panel Mount, PCB Mount | - | - | Details | 30 mm | Round / Plain | TANTAMOUNT | 0.014110 oz | 20 VDC | 200 VAC | - | Reel | TR3 | 10 % | - | Molded | 5 kOhms | 100 uF | Capacitors | 200 mW (1/5 W) | - | Horizontal Adjustment | - | - | SMD/SMT | - | 20 uA | 0.87 A | - | - | - | - | Tantalum Capacitors | 1 Turn | - | 200 mOhms | Linear | 1 Gang | Conductive Plastic | Tantalum Solid Low ESR Standard Grade | - | Tantalum Capacitors - Solid SMD | 6 mm | - | - | 3.1 mm | 7.3 mm | 4.3 mm | ||
![]() P166V10S1CC104 BI Technologies | In Stock | - | - | - | TE Connectivity / Holsworthy | 0603 | 1608 | - | 250 | TE Connectivity | + 155 C | - | - 55 C | PCB Mount | - | 3-1614349-0 | Details | 10 mm | Slotted | - | 0.000071 oz | - | 100 V | - | Cut Tape | RN73 | 0.1 % | 10 PPM / C | SMD High Power Precision Resistor | 150 kOhms | - | Resistors | 62.5 mW (1/16 W) | Thin Film | Horizontal Adjustment | - | - | SMD/SMT | - | - | - | - | - | - | - | Thin Film Resistors | 1 Turn | - 55 C to + 155 C | - | Reverse Audio | 1 Gang | Conductive Plastic | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 6 mm | - | - | 0.45 mm | 1.55 mm | 0.8 mm | ||
![]() P166V10R3NB102 BI Technologies | In Stock | - | - | - | TE Connectivity / Holsworthy | 0603 | 1608 | - | 250 | TE Connectivity | + 155 C | - | - 55 C | PCB Mount | - | 1-1614353-1 | Details | 20 mm | Round / Plain | - | 0.000071 oz | - | 100 V | - | Cut Tape | RN73 | 0.1 % | 10 PPM / C | SMD High Power Precision Resistor | 2.87 kOhms | - | Resistors | 62.5 mW (1/16 W) | Thin Film | Horizontal Adjustment | - | - | SMD/SMT | - | - | - | - | - | - | - | Thin Film Resistors | 1 Turn | - 55 C to + 155 C | - | Linear | 1 Gang | Conductive Plastic | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 6 mm | - | - | 0.45 mm | 1.55 mm | 0.8 mm | ||
![]() P166V10F5CB204 BI Technologies | In Stock | - | - | - | TE Connectivity / Holsworthy | 0603 | 1608 | - | 250 | TE Connectivity | + 155 C | - | - 55 C | PCB Mount | - | 3-1614352-7 | Details | 30 mm | Flatted | - | 0.000071 oz | - | 100 V | - | Cut Tape | RN73 | 0.1 % | 10 PPM / C | SMD High Power Precision Resistor | 26.7 Ohms | - | Resistors | 62.5 mW (1/16 W) | Thin Film | Horizontal Adjustment | - | - | SMD/SMT | - | - | - | - | - | - | - | Thin Film Resistors | 1 Turn | - 55 C to + 155 C | - | Linear | 1 Gang | Conductive Plastic | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 6 mm | - | - | 0.45 mm | 1.55 mm | 0.8 mm | ||
![]() P166V10R6NA202 BI Technologies | In Stock | - | - | - | Vishay / Sprague | 1411 | 3528 | 25 | 2000 | Vishay | + 85 C | B Case | - 55 C | Panel Mount, PCB Mount | - | - | Details | 35 mm | Round / Plain | TANTAMOUNT | 0.003527 oz | 10 VDC | 150 VAC | - | Reel | TR3 | 20 % | - | Molded | 2 kOhms | 100 uF | Capacitors | 100 mW (1/10 W) | - | Horizontal Adjustment | - | - | SMD/SMT | - | 10 uA | 0.25 A | - | - | - | - | Tantalum Capacitors | 1 Turn | - | 1.4 Ohms | Audio | 1 Gang | Conductive Plastic | Tantalum Solid Low ESR Standard Grade | - | Tantalum Capacitors - Solid SMD | 6 mm | - | - | 2.1 mm | 3.5 mm | 2.8 mm | ||
![]() P166V10S3AC203 BI Technologies | In Stock | - | - | - | Vishay / Sprague | 1411 | 3528 | 6 | 8000 | Vishay | + 125 C | B Case | - 55 C | Panel Mount, PCB Mount | - | - | Details | 20 mm | Slotted | TANTAMOUNT | 0.003527 oz | 10 VDC | 150 VAC | - | Reel | TR3 | 10 % | - | Molded | 20 kOhms | 47 uF | Capacitors | 100 mW (1/10 W) | - | Horizontal Adjustment | - | - | SMD/SMT | - | 4.7 uA | 0.49 A | - | - | - | - | Tantalum Capacitors | 1 Turn | - | 350 mOhms | Reverse Audio | 1 Gang | Conductive Plastic | Tantalum Solid Low ESR Standard Grade | - | Tantalum Capacitors - Solid SMD | 6 mm | - | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() P166V10S1CA102 BI Technologies | In Stock | - | - | - | Vishay / Sprague | 2917 | 7343 | 8 | 500 | Vishay | + 125 C | D Case | - 55 C | Panel Mount, PCB Mount | - | - | Details | 10 mm | Slotted | TANTAMOUNT | 0.014110 oz | 25 VDC | 150 VAC | - | MouseReel | TR3 | 20 % | - | Molded | 1 kOhms | 47 uF | Capacitors | 100 mW (1/10 W) | - | Horizontal Adjustment | - | - | SMD/SMT | - | 11.8 uA | 0.65 A | - | - | - | - | Tantalum Capacitors | 1 Turn | - | 350 mOhms | Audio | 1 Gang | Conductive Plastic | Tantalum Solid Low ESR Standard Grade | - | Tantalum Capacitors - Solid SMD | 6 mm | - | - | 3.1 mm | 7.3 mm | 4.3 mm | ||
![]() P166V11F1CA104 BI Technologies | In Stock | - | - | - | Vishay / Sprague | 2917 | 7343 | 8 | 500 | Vishay | + 125 C | D Case | - 55 C | Panel Mount, PCB Mount | - | - | Details | 10 mm | Flatted | TANTAMOUNT | 0.014110 oz | 6.3 VDC | 150 VAC | - | MouseReel | TR3 | 20 % | - | Molded | 100 kOhms | 150 uF | Capacitors | 100 mW (1/10 W) | - | Horizontal Adjustment | - | - | SMD/SMT | - | 9.4 uA | 1.46 A | - | - | - | - | Tantalum Capacitors | 1 Turn | - | 70 mOhms | Audio | 1 Gang | Conductive Plastic | Tantalum Solid Low ESR Standard Grade | - | Tantalum Capacitors - Solid SMD | 6 mm | - | - | 3.1 mm | 7.3 mm | 4.3 mm | ||
![]() P166V11F1CA102 BI Technologies | In Stock | - | - | - | TE Connectivity / Holsworthy | 0603 | 1608 | - | 250 | TE Connectivity | + 155 C | - | - 55 C | PCB Mount | - | 3-1614354-2 | Details | 10 mm | Flatted | - | 0.000071 oz | - | 100 V | - | Cut Tape | RN73 | 0.1 % | 10 PPM / C | SMD High Power Precision Resistor | 60.4 Ohms | - | Resistors | 62.5 mW (1/16 W) | Thin Film | Horizontal Adjustment | - | - | SMD/SMT | - | - | - | - | - | - | - | Thin Film Resistors | 1 Turn | - 55 C to + 155 C | - | Audio | 1 Gang | Conductive Plastic | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 6 mm | - | - | 0.45 mm | 1.55 mm | 0.8 mm | ||
![]() P166V10F3DC204 BI Technologies | In Stock | - | - | - | TE Connectivity / Holsworthy | 0603 | 1608 | - | 250 | TE Connectivity | + 155 C | - | - 55 C | PCB Mount | - | 2-1614353-2 | Details | 20 mm | Flatted | - | 0.000071 oz | - | 100 V | - | Cut Tape | RN73 | 0.1 % | 10 PPM / C | SMD High Power Precision Resistor | 31.6 Ohms | - | Resistors | 62.5 mW (1/16 W) | Thin Film | Horizontal Adjustment | - | - | SMD/SMT | - | - | - | - | - | - | - | Thin Film Resistors | 1 Turn | - 55 C to + 155 C | - | Reverse Audio | 1 Gang | Conductive Plastic | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 6 mm | - | - | 0.45 mm | 1.55 mm | 0.8 mm | ||
![]() P166V10S2AB204 BI Technologies | In Stock | - | - | - | TE Connectivity / Holsworthy | 0603 | 1608 | - | 250 | TE Connectivity | + 155 C | - | - 55 C | PCB Mount | - | 2-1614351-6 | Details | 15 mm | Slotted | - | 0.000071 oz | - | 100 V | - | Cut Tape | RN73 | 0.1 % | 10 PPM / C | SMD High Power Precision Resistor | 1.82 kOhms | - | Resistors | 62.5 mW (1/16 W) | Thin Film | Horizontal Adjustment | - | - | SMD/SMT | - | - | - | - | - | - | - | Thin Film Resistors | 1 Turn | - 55 C to + 155 C | - | Linear | 1 Gang | Conductive Plastic | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 6 mm | - | - | 0.45 mm | 1.55 mm | 0.8 mm | ||
![]() P166V10R3NB104 BI Technologies | In Stock | - | - | - | TE Connectivity / Holsworthy | 0603 | 1608 | - | 250 | TE Connectivity | + 155 C | - | - 55 C | PCB Mount | - | 2-1614350-9 | Details | 20 mm | Round / Plain | - | 0.000071 oz | - | 100 V | - | Cut Tape | RN73 | 0.1 % | 10 PPM / C | SMD High Power Precision Resistor | 13.7 kOhms | - | Resistors | 62.5 mW (1/16 W) | Thin Film | Horizontal Adjustment | - | - | SMD/SMT | - | - | - | - | - | - | - | Thin Film Resistors | 1 Turn | - 55 C to + 155 C | - | Linear | 1 Gang | Conductive Plastic | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 6 mm | - | - | 0.45 mm | 1.55 mm | 0.8 mm | ||
![]() P166V10S3AA102 BI Technologies | In Stock | - | - | - | TE Connectivity / Holsworthy | 0805 | 2012 | - | 5000 | TE Connectivity | + 155 C | - | - 55 C | PCB Mount | - | 1676205-3 | Details | 20 mm | Slotted | - | 0.000194 oz | - | 200 V | - | Reel | RN73 | 0.1 % | 10 PPM / C | SMD High Power Precision Resistor | 16.9 kOhms | - | Resistors | 100 mW (1/10 W) | Thin Film | Horizontal Adjustment | - | - | SMD/SMT | - | - | - | - | - | - | - | Thin Film Resistors | 1 Turn | - 55 C to + 155 C | - | Audio | 1 Gang | Conductive Plastic | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 6 mm | - | - | 0.55 mm | 2 mm | 1.25 mm |