- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Power Rating
- Lifecycle Status
- Shape
- Mount
- Resistance
- Tolerance
- Length
- Termination
- Military Standard
Attribute column
Manufacturer
BI Technologies Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Terminal Shape | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Actuator Orientation | Rotation Angle | Ganging Number | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68WFR100LFAP TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | 125°C | -55°C | - | - | 68 | Rectangular - 0.375 x 0.245 Face x 0.435 H 9.53mmx6.22mmx11.05mm | ±10% | e3 | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 100Ohm | Matte Tin (Sn) | 0.5W 1/2W | - | 8533.40.80.50 | AMMO PACK | - | TRIMMER | - | PC Pins | 0.5W | SCREW | 17.78mm | - | 0.51 mm | - | 85°C | Top Adjustment | 20 | VERTICAL | - | 1 | RoHS Compliant | ||
![]() 23SR500LFTR TT Electronics/BI | In Stock | - | Datasheet | 17 Weeks | Surface Mount | YES | HOOK | Cermet | - | -55°C | Tape & Reel (TR) | 2003 | 23 | Rectangular - 0.219 x 0.197 Face x 0.227 H 5.56mmx5.00mmx5.77mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | ±100ppm/°C | 500Ohm | Tin (Sn) | 0.25W 1/4W | - | 8533.40.80.50 | - | Square | TRIMMER | - | J Lead | 0.25W | SCREW | - | 200V | - | 2220 | 70°C | Side Adjustment | 1 | HORIZONTAL | 360 deg | 1 | RoHS Compliant | ||
![]() 68PR10LF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | 125°C | -55°C | - | - | 68 | Rectangular - 0.435 x 0.375 Face x 0.245 H 11.05mmx9.53mmx6.22mm | ±20% | e3 | yes | Active | - | 3 | EAR99 | ±250ppm/°C | 10Ohm | Matte Tin (Sn) | 0.5W 1/2W | - | 8533.40.80.50 | BULK | - | TRIMMER | - | PC Pins | 0.5W | SCREW | 4.6mm | - | 0.51 mm | - | 85°C | Side Adjustment | 20 | HORIZONTAL | - | 1 | RoHS Compliant | ||
![]() 62PR5KLF TT Electronics/BI | In Stock | - | Datasheet | - | Through Hole | NO | WIRE | Cermet | - | -55°C | - | - | 62 | Round - 0.250Dia x 0.210 H 6.35mmx5.33mm | ±10% | e3 | yes | Obsolete | Not Applicable | 3 | EAR99 | ±100ppm/°C | 5kOhm | Matte Tin (Sn) | 0.5W 1/2W | - | 8533.40.80.50 | Bulk | Cylindrical | TRIMMER | compliant | PC Pins | 0.5W | SCREW | 7.92mm | 200V | 0.432 mm | - | 70°C | Top Adjustment | 1 | VERTICAL | 220 deg | 1 | RoHS Compliant | ||
![]() 89BLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Panel Mount | - | - | Cermet | - | - | - | 2012 | 89 | Rectangular - 0.810 x 0.190 Face x 0.250 H 20.57mmx4.83mmx6.35mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | - | - | 0.75W 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | RoHS Compliant | ||
![]() 82PR1MEGLFTB TT Electronics/BI | 15 |
| Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | - | -55°C | - | - | 82 | Round - 0.250Dia x 0.140 H 6.35mmx3.56mm | ±10% | e3 | - | Active | - | 3 | EAR99 | ±100ppm/°C | 1MOhm | Matte Tin (Sn) | 0.5W 1/2W | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | TUBE | Cylindrical | TRIMMER | - | PC Pins | 0.5W | SCREW | 6.35mm | 200V | 0.432 mm | - | 70°C | Top Adjustment | 1 | VERTICAL | 220 deg | 1 | RoHS Compliant | ||
![]() 84PR25KLFTR TT Electronics/BI | 15 |
| Datasheet | 10 Weeks | Surface Mount | YES | FLAT | Cermet | 150°C | -65°C | Tape & Reel (TR) | - | 84 | - | ±10% | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | ±100ppm/°C | 25kOhm | Matte Tin (Sn) | 0.25W 1/4W | - | 8533.40.80.50 | TR, EMBOSSED, 13 INCH | Square | TRIMMER | - | Gull Wing | 0.25W | SCREW | - | 200V | - | 2517 | 85°C | Side Adjustment | 12 | HORIZONTAL | 4320 deg | 1 | RoHS Compliant | ||
![]() 90PR250KLFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 90 | Rectangular - 0.810 x 0.190 Face x 0.250 H 20.57mmx4.83mmx6.35mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 250kOhm | - | 0.75W 3/4W | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 20 | - | - | - | RoHS Compliant | ||
![]() 90PR500KLFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 90 | Rectangular - 0.810 x 0.190 Face x 0.250 H 20.57mmx4.83mmx6.35mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 500kOhm | - | 0.75W 3/4W | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 20 | - | - | - | RoHS Compliant | ||
![]() 45JR500KLFT7 TT Electronics/BI | In Stock | - | Datasheet | 14 Weeks | Surface Mount | YES | WRAPAROUND | Cermet | - | -65°C | Tape & Reel (TR) | 2010 | 45 | Rectangular - 0.198 x 0.190 Face x 0.147 H 5.03mmx4.83mmx3.73mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | - | ±100ppm/°C | 500kOhm | Matte Tin (Sn) | 0.25W 1/4W | - | - | TR, EMBOSSED, 7 INCH | - | TRIMMER | - | J Lead | 0.25W | SCREW | - | - | - | - | 85°C | Side Adjustment | 15 | HORIZONTAL | - | - | RoHS Compliant | ||
![]() 45JR100LFT7 TT Electronics/BI | In Stock | - | Datasheet | 10 Weeks | Surface Mount | YES | WRAPAROUND | Cermet | - | -65°C | Tape & Reel (TR) | - | 45 | Rectangular - 0.198 x 0.190 Face x 0.147 H 5.03mmx4.83mmx3.73mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | ±100ppm/°C | 100Ohm | Matte Tin (Sn) | 0.25W 1/4W | - | 8533.40.80.50 | TR, EMBOSSED, 7 INCH | - | TRIMMER | - | J Lead | 0.25W | SCREW | - | - | - | - | 85°C | Side Adjustment | 15 | HORIZONTAL | - | - | RoHS Compliant | ||
![]() 23SR20KLFTR TT Electronics/BI | In Stock | - | Datasheet | 17 Weeks | Surface Mount | YES | HOOK | Cermet | - | -55°C | Tape & Reel (TR) | 2003 | 23 | Rectangular - 0.219 x 0.197 Face x 0.227 H 5.56mmx5.00mmx5.77mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | ±100ppm/°C | 20kOhm | Tin (Sn) | 0.25W 1/4W | - | 8533.40.80.50 | - | Square | TRIMMER | - | J Lead | 0.25W | SCREW | - | 200V | - | 2220 | 70°C | Side Adjustment | 1 | HORIZONTAL | 360 deg | 1 | RoHS Compliant | ||
![]() 23SR50LFTR TT Electronics/BI | In Stock | - | Datasheet | 17 Weeks | Surface Mount | YES | WRAPAROUND | Cermet | - | -55°C | Tape & Reel (TR) | - | 23 | Rectangular - 0.219 x 0.197 Face x 0.227 H 5.56mmx5.00mmx5.77mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | ±250ppm/°C | 50Ohm | Tin (Sn) | 0.25W 1/4W | - | 8533.40.80.50 | TR, EMBOSSED, 7 INCH | - | TRIMMER | - | J Lead | 0.25W | SCREW | - | - | - | - | 70°C | Side Adjustment | 1 | HORIZONTAL | - | - | RoHS Compliant | ||
![]() 23SR500KLFTR TT Electronics/BI | In Stock | - | Datasheet | 17 Weeks | Surface Mount | YES | HOOK | Cermet | - | -55°C | Tape & Reel (TR) | 2017 | 23 | Rectangular - 0.219 x 0.197 Face x 0.227 H 5.56mmx5.00mmx5.77mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | ±100ppm/°C | 500kOhm | Tin (Sn) | 0.25W 1/4W | - | 8533.40.80.50 | - | Square | TRIMMER | - | J Lead | 0.25W | SCREW | - | 200V | - | 2220 | 70°C | Side Adjustment | 1 | HORIZONTAL | 360 deg | 1 | RoHS Compliant | ||
![]() 82MR100KLFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 82 | Round - 0.250Dia x 0.170 H 6.35mmx4.32mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 100kOhm | - | 0.5W 1/2W | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 45JR1KLFT7 TT Electronics/BI | In Stock | - | Datasheet | 10 Weeks | Surface Mount | YES | WRAPAROUND | Cermet | - | -65°C | Tape & Reel (TR) | - | 45 | Rectangular - 0.198 x 0.190 Face x 0.147 H 5.03mmx4.83mmx3.73mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | ±100ppm/°C | 1kOhm | Matte Tin (Sn) | 0.25W 1/4W | - | 8533.40.80.50 | TR, EMBOSSED, 7 INCH | - | TRIMMER | - | J Lead | 0.25W | SCREW | - | - | - | - | 85°C | Side Adjustment | 15 | HORIZONTAL | - | - | RoHS Compliant | ||
![]() 84XR50KLFTR TT Electronics/BI | 15 |
| Datasheet | 10 Weeks | Surface Mount | YES | FLAT | Cermet | 150°C | -65°C | Tape & Reel (TR) | - | 84 | Rectangular - 0.290 x 0.250 Face x 0.295 H 7.37mmx6.35mmx7.49mm | ±10% | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | ±100ppm/°C | 50kOhm | Matte Tin (Sn) | 0.25W 1/4W | - | 8533.40.80.50 | TR, EMBOSSED, 13 INCH | Square | TRIMMER | - | Gull Wing | 0.25W | SCREW | - | 200V | - | 2517 | 85°C | Side Adjustment | 12 | HORIZONTAL | 4320 deg | 1 | RoHS Compliant | ||
![]() 68XFR10KLFTR TT Electronics/BI | In Stock | - | Datasheet | 14 Weeks | Through Hole | - | - | Cermet | - | - | Tape & Reel (TR) | - | 68 | Rectangular - 0.435 x 0.245 Face x 0.375 H 11.05mmx6.22mmx9.53mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 10kOhm | - | 0.5W 1/2W | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 20 | - | - | - | RoHS Compliant | ||
![]() 83YR500LFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Surface Mount | - | - | Cermet | - | - | - | - | 83 | Rectangular - 0.270 x 0.200 Face x 0.355 H 6.86mmx5.07mmx9.02mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | ±100ppm/°C | 500Ohm | - | 0.5W 1/2W | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 90PR200KLFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 90 | Rectangular - 0.810 x 0.190 Face x 0.250 H 20.57mmx4.83mmx6.35mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 200kOhm | - | 0.75W 3/4W | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 20 | - | - | - | RoHS Compliant |