- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Power Rating
- Lifecycle Status
- Shape
- Mount
- Resistance
- Tolerance
- Length
- Termination
- Military Standard
Attribute column
Manufacturer
BI Technologies Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Terminal Shape | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Actuator Orientation | Rotation Angle | Ganging Number | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 90PR500LFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 90 | Rectangular - 0.810 x 0.190 Face x 0.250 H 20.57mmx4.83mmx6.35mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 500Ohm | - | 0.75W 3/4W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 20 | - | - | - | RoHS Compliant | ||
![]() 90PR20LF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | 125°C | -55°C | - | - | 90 | Rectangular - 0.810 x 0.190 Face x 0.250 H 20.57mmx4.83mmx6.35mm | ±20% | - | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 20Ohm | - | 0.75W 3/4W | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | PC Pins | 0.75W | SCREW | 4.445mm | - | 0.533 mm | 7519 | 85°C | Side Adjustment | 20 | HORIZONTAL | - | - | RoHS Compliant | ||
![]() 82PAR500LFTB TT Electronics/BI | In Stock | - | Datasheet | 5 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 82 | Rectangular - 0.280 x 0.184 Face x 0.360 H 7.11mmx4.67mmx9.14mm | ±10% | - | - | Obsolete | - | - | - | ±100ppm/°C | 500Ohm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 83YR50KLFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Surface Mount | - | - | Cermet | - | - | - | - | 83 | Rectangular - 0.270 x 0.200 Face x 0.355 H 6.86mmx5.07mmx9.02mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | ±100ppm/°C | 50kOhm | - | 0.5W 1/2W | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 23SR50KLFTR TT Electronics/BI | In Stock | - | Datasheet | 17 Weeks | Surface Mount | - | - | Cermet | - | - | Tape & Reel (TR) | - | 23 | Rectangular - 0.219 x 0.197 Face x 0.227 H 5.56mmx5.00mmx5.77mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | ±100ppm/°C | 50kOhms | - | 0.25W 1/4W | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 72RPXR1MEGLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 72 | Square - 0.375 x 0.375 Face x 0.187 H 9.53mmx9.53mmx4.75mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 1MOhm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 82WR10KLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | - | -55°C | - | - | 82 | Round - 0.250Dia x 0.209 H 6.35mmx5.30mm | ±10% | e3 | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 10kOhm | Matte Tin (Sn) | 0.5W 1/2W | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | BULK | Cylindrical | TRIMMER | PC Pins | 0.5W | SCREW | 4.57mm | 200V | 0.432 mm | - | 70°C | Top Adjustment | 1 | VERTICAL | 220 deg | 1 | RoHS Compliant | ||
![]() 45JR2MEGLFTB TT Electronics/BI | In Stock | - | Datasheet | 14 Weeks | Surface Mount | YES | WRAPAROUND | Cermet | - | -65°C | - | - | 45 | Rectangular - 0.198 x 0.190 Face x 0.147 H 5.03mmx4.83mmx3.73mm | ±10% | - | - | Active | 1 (Unlimited) | 3 | - | ±100ppm/°C | 2MOhm | - | 0.25W 1/4W | - | - | TUBE | - | TRIMMER | J Lead | 0.25W | SCREW | - | - | - | - | 85°C | Side Adjustment | 15 | HORIZONTAL | - | - | RoHS Compliant | ||
![]() 82PAR25KLFTB TT Electronics/BI | In Stock | - | Datasheet | - | Through Hole | - | - | Cermet | - | - | - | - | 82 | Rectangular - 0.280 x 0.184 Face x 0.360 H 7.11mmx4.67mmx9.14mm | ±10% | - | - | Obsolete | - | - | - | ±100ppm/°C | 25kOhm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 78PBWR20KLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | 2017 | 78 | Rectangular - 1.250 x 0.195 Face x 0.320 H 31.75mmx4.95mmx8.13mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 20kOhm | - | 1W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 22 | - | - | - | RoHS Compliant | ||
![]() 72RXR200LF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | - | -55°C | - | 2006 | 72 | Rectangular - 0.375 x 0.187 Face x 0.386 H 9.53mmx4.75mmx9.80mm | ±10% | e3 | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 200Ohm | Matte Tin (Sn) | 0.5W 1/2W | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | PC Pins | 0.5W | SCREW | 4.6mm | 200V | 0.53 mm | - | 85°C | Side Adjustment | 1 | HORIZONTAL | 244 deg | - | RoHS Compliant | ||
![]() 78SR20KLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Panel Mount | NO | - | Cermet | 125°C | -55°C | - | 2012 | 78 | - | ±10% | e3 | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 20kOhm | Matte Tin (Sn) | 1W | - | 8533.40.80.50 | BULK | Rectangular | TRIMMER | Solder Hook | 1W | SCREW | - | 300V | - | - | 70°C | Side Adjustment | 22 | HORIZONTAL | 7920 deg | 1 | RoHS Compliant | ||
![]() 72XTR10KLF TT Electronics/BI | 15 |
| Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | -55°C | - | 2006 | 72 | Rectangular - 0.375 x 0.187 Face x 0.386 H 9.53mmx4.75mmx9.80mm | ±10% | - | - | Active | - | - | EAR99 | ±100ppm/°C | 10kOhm | - | 0.5W 1/2W | - | 8533.40.80.50 | Box | Trimmer Pot | TRIMMER | PC Pins | 0.5W | - | 4.6mm | 200V | 0.53 mm | - | - | Side Adjustment | 1 | - | 244 deg | - | RoHS Compliant | ||
![]() 66PR10KLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | 2017 | 66 | Rectangular - 0.437 x 0.375 Face x 0.203 H 11.10mmx9.53mmx5.16mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 10kOhms | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 20 | - | - | - | RoHS Compliant | ||
![]() 72RPXR100KLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | - | -55°C | - | - | 72 | Square - 0.375 x 0.375 Face x 0.187 H 9.53mmx9.53mmx4.75mm | ±10% | e3 | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 100kOhm | Matte Tin (Sn) | 0.5W 1/2W | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | PC Pins | 0.5W | SCREW | 4.6mm | 200V | 0.53 mm | 3838 | 85°C | Top Adjustment | 1 | VERTICAL | 244 deg | - | RoHS Compliant | ||
![]() 72RWR1MEGLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | 2017 | 72 | Rectangular - 0.375 x 0.187 Face x 0.386 H 9.53mmx4.75mmx9.80mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 1MOhm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 83YR100KLFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Surface Mount | - | - | Cermet | - | - | - | - | 83 | Rectangular - 0.270 x 0.200 Face x 0.355 H 6.86mmx5.07mmx9.02mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | ±100ppm/°C | 100kOhms | - | 0.5W 1/2W | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 83YR1KLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Surface Mount | - | - | Cermet | - | - | - | - | 83 | Rectangular - 0.270 x 0.200 Face x 0.355 H 6.86mmx5.07mmx9.02mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | ±100ppm/°C | 1kOhm | - | 0.5W 1/2W | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 44GR1MEGLFTB TT Electronics/BI | In Stock | - | Datasheet | 14 Weeks | Surface Mount | - | - | Cermet | - | - | - | - | 44 | Rectangular - 0.229 x 0.190 Face x 0.154 H 5.82mmx4.83mmx3.91mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | ±100ppm/°C | 1MOhm | - | 0.25W 1/4W | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | Side Adjustment | 9 | - | - | - | RoHS Compliant | ||
![]() 72RPXR20LF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | - | -55°C | - | - | 72 | Square - 0.375 x 0.375 Face x 0.187 H 9.53mmx9.53mmx4.75mm | ±20% | e3 | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 20Ohm | Matte Tin (Sn) | 0.5W 1/2W | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | PC Pins | 0.5W | SCREW | 4.6mm | 200V | 0.53 mm | 3838 | 85°C | Top Adjustment | 1 | VERTICAL | 244 deg | - | RoHS Compliant |