- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Power Rating
- Lifecycle Status
- Shape
- Mount
- Resistance
- Tolerance
- Length
- Termination
- Military Standard
Attribute column
Manufacturer
BI Technologies Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Terminal Shape | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Actuator Orientation | Rotation Angle | Ganging Number | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 82PAR500KLF TT Electronics/BI | In Stock | - | Datasheet | - | Through Hole | NO | WIRE | Cermet | - | -55°C | - | - | 82 | Rectangular - 0.280 x 0.184 Face x 0.360 H 7.11mmx4.67mmx9.14mm | ±10% | e3 | yes | Obsolete | - | 3 | EAR99 | ±100ppm/°C | 500kOhm | Matte Tin (Sn) | 0.5W 1/2W | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | BULK | - | TRIMMER | PC Pins | 0.5W | SCREW | 6.35mm | 200V | 0.432 mm | - | 70°C | Side Adjustment | 1 | HORIZONTAL | 220 deg | 1 | RoHS Compliant | ||
![]() 82PAR250KLFTB TT Electronics/BI | In Stock | - | Datasheet | 5 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 82 | Rectangular - 0.280 x 0.184 Face x 0.360 H 7.11mmx4.67mmx9.14mm | ±10% | - | - | Obsolete | - | - | - | ±100ppm/°C | 250kOhm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 45WR2KLFTB TT Electronics/BI | In Stock | - | Datasheet | 10 Weeks | Surface Mount | YES | WRAPAROUND | Cermet | - | -65°C | - | - | 45 | Rectangular - 0.190 x 0.154 Face x 0.209 H 4.83mmx3.91mmx5.31mm | ±10% | - | - | Active | 1 (Unlimited) | 3 | EAR99 | ±100ppm/°C | 2kOhm | - | 0.25W 1/4W | - | 8533.40.80.50 | TUBE | - | TRIMMER | J Lead | 0.25W | SCREW | - | - | - | - | 85°C | Top Adjustment | 15 | VERTICAL | - | - | RoHS Compliant | ||
![]() 45JR2KLFTB TT Electronics/BI | In Stock | - | Datasheet | 14 Weeks | Surface Mount | YES | WRAPAROUND | Cermet | - | -65°C | - | - | 45 | Rectangular - 0.198 x 0.190 Face x 0.147 H 5.03mmx4.83mmx3.73mm | ±10% | - | - | Active | 1 (Unlimited) | 3 | EAR99 | ±100ppm/°C | 2kOhm | - | 0.25W 1/4W | - | 8533.40.80.50 | TUBE | - | TRIMMER | J Lead | 0.25W | SCREW | - | - | - | - | 85°C | Side Adjustment | 15 | HORIZONTAL | - | - | RoHS Compliant | ||
![]() 78SBWR100LF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Panel Mount | NO | - | Cermet | 125°C | -55°C | - | 2017 | 78 | - | ±10% | e3 | - | Active | - | 3 | EAR99 | ±100ppm/°C | 100Ohm | Matte Tin (Sn) | 1W | - | 8533.40.80.50 | BULK | Rectangular | TRIMMER | Solder Hook | 1W | SCREW | - | 300V | - | - | 70°C | Side Adjustment | 22 | HORIZONTAL | 7920 deg | 1 | RoHS Compliant | ||
![]() 45WR500LFT7 TT Electronics/BI | In Stock | - | Datasheet | 14 Weeks | Surface Mount | YES | WRAPAROUND | Cermet | - | -65°C | Tape & Reel (TR) | - | 45 | Rectangular - 0.190 x 0.154 Face x 0.209 H 4.83mmx3.91mmx5.31mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | ±100ppm/°C | 500Ohm | Matte Tin (Sn) | 0.25W 1/4W | - | 8533.40.80.50 | TR, EMBOSSED, 7 INCH | - | TRIMMER | J Lead | 0.25W | SCREW | - | - | - | - | 85°C | Top Adjustment | 15 | VERTICAL | - | - | RoHS Compliant | ||
![]() 78PBWR1KLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 78 | Rectangular - 1.250 x 0.195 Face x 0.320 H 31.75mmx4.95mmx8.13mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 1kOhm | - | 1W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 22 | - | - | - | RoHS Compliant | ||
![]() 45JR1KLFTB TT Electronics/BI | In Stock | - | Datasheet | 14 Weeks | Surface Mount | YES | WRAPAROUND | Cermet | - | -65°C | - | 2006 | 45 | Rectangular - 0.198 x 0.190 Face x 0.147 H 5.03mmx4.83mmx3.73mm | ±10% | - | - | Active | 1 (Unlimited) | 3 | EAR99 | ±100ppm/°C | 1kOhm | - | 0.25W 1/4W | - | 8533.40.80.50 | TUBE | - | TRIMMER | J Lead | 0.25W | SCREW | - | - | - | - | 85°C | Side Adjustment | 15 | HORIZONTAL | - | - | RoHS Compliant | ||
![]() 78PBWR50KLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | 2017 | 78 | Rectangular - 1.250 x 0.195 Face x 0.320 H 31.75mmx4.95mmx8.13mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 50kOhm | - | 1W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 22 | - | - | - | RoHS Compliant | ||
![]() 45GR1KLFT7 TT Electronics/BI | In Stock | - | Datasheet | 14 Weeks | Surface Mount | YES | - | Cermet | - | -65°C | Tape & Reel (TR) | - | 45 | Rectangular - 0.229 x 0.190 Face x 0.154 H 5.82mmx4.83mmx3.91mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | ±100ppm/°C | 1kOhm | Matte Tin (Sn) | 0.25W 1/4W | - | 8533.40.80.50 | TR, EMBOSSED, 7 INCH | - | TRIMMER | Gull Wing | 0.25W | SCREW | - | - | - | - | 85°C | Side Adjustment | 15 | HORIZONTAL | - | - | RoHS Compliant | ||
![]() 84WR250KLF TT Electronics/BI | 15 |
| Datasheet | 10 Weeks | Surface Mount | YES | FLAT | Cermet | 150°C | -65°C | - | 2012 | 84 | Rectangular - 0.250 x 0.250 Face x 0.335 H 6.36mmx6.35mmx8.51mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | ±100ppm/°C | 250kOhm | Matte Tin (Sn) | 0.25W 1/4W | - | 8533.40.80.50 | TUBE | Square | TRIMMER | Gull Wing | 0.25W | SCREW | - | 200V | - | 2517 | 85°C | Top Adjustment | 12 | VERTICAL | 4320 deg | 1 | RoHS Compliant | ||
![]() 44GR2MEGLFTB TT Electronics/BI | In Stock | - | Datasheet | 14 Weeks | Surface Mount | - | - | Cermet | - | - | - | - | 44 | Rectangular - 0.229 x 0.190 Face x 0.154 H 5.82mmx4.83mmx3.91mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | ±100ppm/°C | 2MOhm | - | 0.25W 1/4W | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | Side Adjustment | 9 | - | - | - | RoHS Compliant | ||
![]() 25VR2KLFTR TT Electronics/BI | In Stock | - | Datasheet | 11 Weeks | Through Hole | NO | FLAT | Cermet | - | -55°C | Tape & Reel (TR) | - | 25 | - | ±10% | - | - | Active | Not Applicable | 3 | EAR99 | ±100ppm/°C | 2kOhm | - | 0.5W 1/2W | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | - | Rectangular | TRIMMER | PC Pins | 0.5W | SCREW | 5.08mm | 300V | - | - | 70°C | Top Adjustment | 1 | HORIZONTAL | - | 1 | RoHS Compliant | ||
![]() 89PHR1MEGLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 89 | Rectangular - 0.810 x 0.190 Face x 0.340 H 20.57mmx4.83mmx8.64mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 1MOhm | - | 0.75W 3/4W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 20 | - | - | - | RoHS Compliant | ||
![]() 45WR10LFT7 TT Electronics/BI | In Stock | - | Datasheet | 10 Weeks | Surface Mount | YES | WRAPAROUND | Cermet | - | -65°C | Tape & Reel (TR) | 2010 | 45 | Rectangular - 0.190 x 0.154 Face x 0.209 H 4.83mmx3.91mmx5.31mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | ±250ppm/°C | 10Ohm | Matte Tin (Sn) | 0.25W 1/4W | - | 8533.40.80.50 | TR, EMBOSSED, 7 INCH | - | TRIMMER | J Lead | 0.25W | SCREW | - | - | - | - | 85°C | Top Adjustment | 15 | VERTICAL | - | - | RoHS Compliant | ||
![]() 45JR500LFT7 TT Electronics/BI | In Stock | - | Datasheet | 14 Weeks | Surface Mount | YES | WRAPAROUND | Cermet | - | -65°C | Tape & Reel (TR) | 2006 | 45 | Rectangular - 0.198 x 0.190 Face x 0.147 H 5.03mmx4.83mmx3.73mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | ±100ppm/°C | 500Ohm | Matte Tin (Sn) | 0.25W 1/4W | - | 8533.40.80.50 | TR, EMBOSSED, 7 INCH | - | TRIMMER | J Lead | 0.25W | SCREW | - | - | - | - | 85°C | Side Adjustment | 15 | HORIZONTAL | - | - | RoHS Compliant | ||
![]() 72RPXR10KLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | - | -55°C | - | - | 72 | Square - 0.375 x 0.375 Face x 0.187 H 9.53mmx9.53mmx4.75mm | ±10% | e3 | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 10kOhm | Matte Tin (Sn) | 0.5W 1/2W | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | PC Pins | 0.5W | SCREW | 4.6mm | 200V | 0.53 mm | 3838 | 85°C | Top Adjustment | 1 | VERTICAL | 244 deg | - | RoHS Compliant | ||
![]() 72XLR50LFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 72 | Rectangular - 0.375 x 0.187 Face x 0.386 H 9.53mmx4.75mmx9.80mm | ±20% | - | - | Active | - | - | - | ±100ppm/°C | 50Ohm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 67XR200KLF TT Electronics/BI | 1000 |
| Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | 2012 | 67 | Rectangular - 0.437 x 0.195 Face x 0.410 H 11.10mmx4.95mmx10.41mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 200kOhms | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 20 | - | - | - | RoHS Compliant | ||
![]() 67YR200LF TT Electronics/BI | 5 |
| Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | Bulk | 2012 | 67 | Rectangular - 0.375 x 0.195 Face x 0.409 H 9.53mmx4.95mmx10.40mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | ±100ppm/°C | 200Ohms | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 20 | - | - | - | RoHS Compliant |