- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Power Rating
- Lifecycle Status
- Shape
- Mount
- Resistance
- Tolerance
- Length
- Termination
- Military Standard
Attribute column
Manufacturer
BI Technologies Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Terminal Shape | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Actuator Orientation | Rotation Angle | Ganging Number | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 84XR1KLFTR TT Electronics/BI | In Stock | - | Datasheet | 10 Weeks | Surface Mount | YES | FLAT | Cermet | 150°C | -65°C | Tape & Reel (TR) | 2012 | 84 | Rectangular - 0.290 x 0.250 Face x 0.295 H 7.37mmx6.35mmx7.49mm | ±10% | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | ±100ppm/°C | 1kOhm | Matte Tin (Sn) | 0.25W 1/4W | - | 8533.40.80.50 | TR, EMBOSSED, 13 INCH | Square | TRIMMER | Gull Wing | 0.25W | SCREW | - | 200V | - | 2517 | 85°C | Side Adjustment | 12 | HORIZONTAL | 4320 deg | 1 | RoHS Compliant | ||
![]() 44JR1MEGLFTB TT Electronics/BI | In Stock | - | Datasheet | 14 Weeks | Surface Mount | - | - | Cermet | - | - | - | 2010 | 44 | Rectangular - 0.198 x 0.190 Face x 0.147 H 5.03mmx4.83mmx3.73mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | ±100ppm/°C | 1MOhm | - | 0.25W 1/4W | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | Side Adjustment | 9 | - | - | - | RoHS Compliant | ||
![]() 44JR500KLFT7 TT Electronics/BI | In Stock | - | Datasheet | 14 Weeks | Surface Mount | YES | HOOK | Cermet | 150°C | -65°C | Tape & Reel (TR) | 2017 | 44 | Rectangular - 0.198 x 0.190 Face x 0.147 H 5.03mmx4.83mmx3.73mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | - | ±100ppm/°C | 500kOhm | Matte Tin (Sn) | 0.25W 1/4W | - | 8533.40.80.50 | TR, EMBOSSED, 7 INCH | - | TRIMMER | Gull Wing | 0.25W | SCREW | - | 300V | - | - | 85°C | Side Adjustment | 9 | HORIZONTAL | 3240 deg | 1 | RoHS Compliant | ||
![]() 44JR500LFTB TT Electronics/BI | In Stock | - | Datasheet | 10 Weeks | Surface Mount | - | - | Cermet | - | - | - | 2017 | 44 | Rectangular - 0.198 x 0.190 Face x 0.147 H 5.03mmx4.83mmx3.73mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | ±100ppm/°C | 500Ohm | - | 0.25W 1/4W | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | Side Adjustment | 9 | - | - | - | RoHS Compliant | ||
![]() 84XR50KLF TT Electronics/BI | 15 |
| Datasheet | 10 Weeks | Surface Mount | - | - | Cermet | - | - | - | 2006 | 84 | Rectangular - 0.290 x 0.250 Face x 0.295 H 7.37mmx6.35mmx7.49mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | ±100ppm/°C | 50kOhms | - | 0.25W 1/4W | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | Side Adjustment | 12 | - | - | - | RoHS Compliant | ||
![]() 84WR100LF TT Electronics/BI | In Stock | - | Datasheet | 10 Weeks | Surface Mount | - | - | Cermet | - | - | - | 2002 | 84 | Rectangular - 0.250 x 0.250 Face x 0.335 H 6.36mmx6.35mmx8.51mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | ±100ppm/°C | 100Ohms | - | 0.25W 1/4W | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | Top Adjustment | 12 | - | - | - | RoHS Compliant | ||
![]() 91BR1MEGLF TT Electronics/BI | In Stock | - | Datasheet | 28 Weeks | Through Hole | NO | WIRE | Cermet | - | -55°C | - | 2006 | 91 | Rectangular - 0.385 x 0.375 Face x 0.280 H 9.78mmx9.53mmx7.11mm | ±20% | e3 | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 1MOhm | Matte Tin (Sn) | 0.5W 1/2W | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | BULK | Cylindrical | TRIMMER | PC Pins | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | Top Adjustment | 1 | VERTICAL | - | 1 | RoHS Compliant | ||
![]() 91BR2KLF TT Electronics/BI | 15 |
| Datasheet | 28 Weeks | Through Hole | - | - | Cermet | - | - | - | 2006 | 91 | Rectangular - 0.385 x 0.375 Face x 0.280 H 9.78mmx9.53mmx7.11mm | ±20% | - | - | Active | - | - | - | ±100ppm/°C | 2kOhms | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 68XR25KLF TT Electronics/BI | In Stock | - | Datasheet | 14 Weeks | Through Hole | NO | WIRE | Cermet | 125°C | -55°C | - | 2010 | 68 | Rectangular - 0.435 x 0.245 Face x 0.375 H 11.05mmx6.22mmx9.53mm | ±10% | e3 | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 25kOhm | Matte Tin (Sn) | 0.5W 1/2W | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | PC Pins | 0.5W | SCREW | 4.6mm | - | 0.51 mm | 3824 | 85°C | Side Adjustment | 20 | HORIZONTAL | - | - | RoHS Compliant | ||
![]() 78PR25KLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | 125°C | -55°C | - | 2012 | 78 | Rectangular - 1.250 x 0.195 Face x 0.320 H 31.75mmx4.95mmx8.13mm | ±10% | e3 | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 25kOhm | Matte Tin (Sn) | 1W | - | 8533.40.80.50 | BULK | - | TRIMMER | PC Pins | 1W | SCREW | 12.7mm | 300V | - | - | 70°C | Side Adjustment | 22 | HORIZONTAL | 7920 deg | 1 | RoHS Compliant | ||
![]() 44JR1KLFT13 TT Electronics/BI | In Stock | - | Datasheet | 14 Weeks | Surface Mount | YES | HOOK | Cermet | 150°C | -65°C | Tape & Reel (TR) | - | 44 | Rectangular - 0.198 x 0.190 Face x 0.147 H 5.03mmx4.83mmx3.73mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | - | ±100ppm/°C | 1kOhm | Matte Tin (Sn) | 0.25W 1/4W | - | 8533.40.80.50 | TR, EMBOSSED, 13 INCH | - | TRIMMER | Gull Wing | 0.25W | SCREW | - | 300V | - | - | 85°C | Side Adjustment | 9 | HORIZONTAL | 3240 deg | 1 | RoHS Compliant | ||
![]() 44WR20LFTB TT Electronics/BI | 15 |
| Datasheet | 10 Weeks | Surface Mount | - | - | Cermet | - | - | - | 2006 | 44 | Rectangular - 0.190 x 0.154 Face x 0.209 H 4.83mmx3.91mmx5.31mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | ±250ppm/°C | 20Ohm | - | 0.25W 1/4W | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | Top Adjustment | 9 | - | - | - | RoHS Compliant | ||
![]() 44WR500LFTB TT Electronics/BI | In Stock | - | Datasheet | 10 Weeks | Surface Mount | YES | HOOK | Cermet | 150°C | -65°C | - | 2006 | 44 | Rectangular - 0.190 x 0.154 Face x 0.209 H 4.83mmx3.91mmx5.31mm | ±10% | e3 | - | Active | 1 (Unlimited) | 3 | - | ±100ppm/°C | 500Ohm | Matte Tin (Sn) | 0.25W 1/4W | - | 8533.40.80.50 | TUBE | - | TRIMMER | J Lead | 0.25W | SCREW | - | 300V | - | - | 85°C | Top Adjustment | 9 | VERTICAL | 3240 deg | 1 | RoHS Compliant | ||
![]() 44WR50LFT7 TT Electronics/BI | 15 |
| Datasheet | 10 Weeks | Surface Mount | YES | HOOK | Cermet | 150°C | -65°C | Tape & Reel (TR) | 2017 | 44 | Rectangular - 0.190 x 0.154 Face x 0.209 H 4.83mmx3.91mmx5.31mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | - | ±250ppm/°C | 50Ohm | Matte Tin (Sn) | 0.25W 1/4W | - | 8533.40.80.50 | TR, EMBOSSED, 7 INCH | - | TRIMMER | J Lead | 0.25W | SCREW | - | 300V | - | - | 85°C | Top Adjustment | 9 | VERTICAL | 3240 deg | 1 | RoHS Compliant | ||
![]() 89PHR2KLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | 125°C | -55°C | - | 2002 | 89 | Rectangular - 0.810 x 0.190 Face x 0.340 H 20.57mmx4.83mmx8.64mm | ±10% | e3 | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 2kOhm | Matte Tin (Sn) | 0.75W 3/4W | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | PC Pins | 0.75W | SCREW | 4.445mm | - | 0.533 mm | 7519 | 85°C | Side Adjustment | 20 | HORIZONTAL | - | - | RoHS Compliant | ||
![]() 45WR50KLFT7 TT Electronics/BI | In Stock | - | Datasheet | 10 Weeks | Surface Mount | YES | WRAPAROUND | Cermet | - | -65°C | Tape & Reel (TR) | 2013 | 45 | Rectangular - 0.190 x 0.154 Face x 0.209 H 4.83mmx3.91mmx5.31mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | ±100ppm/°C | 50kOhm | Matte Tin (Sn) | 0.25W 1/4W | - | 8533.40.80.50 | TR, EMBOSSED, 7 INCH | - | TRIMMER | J Lead | 0.25W | SCREW | - | - | - | - | 85°C | Top Adjustment | 15 | VERTICAL | - | - | RoHS Compliant | ||
![]() 62MR10KLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | 2006 | 62 | Round - 0.250Dia x 0.217 H 6.35mmx5.51mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 10kOhms | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 25XR100KLF TT Electronics/BI | In Stock | - | Datasheet | 11 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 25 | - | ±10% | - | - | Active | Not Applicable | - | - | ±100ppm/°C | 100kOhms | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 22AR1MEGLFTR TT Electronics/BI | In Stock | - | Datasheet | 34 Weeks | Surface Mount | - | - | Cermet | - | - | Tape & Reel (TR) | 2010 | 22 | Rectangular - 0.138 x 0.126 Face x 0.087 H 3.51mmx3.20mmx2.21mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | ±100ppm/°C | 1MOhms | - | 0.125W 1/8W | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 23BR20LFTR TT Electronics/BI | 415 |
| Datasheet | 9 Weeks | Surface Mount | YES | - | Cermet | - | -55°C | Tape & Reel (TR) | 2006 | 23 | Rectangular - 0.200 x 0.180 Face x 0.110 H 5.08mmx4.57mmx2.79mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | ±250ppm/°C | 20Ohm | Tin (Sn) | 0.25W 1/4W | - | 8533.40.80.50 | TR, EMBOSSED, 7 INCH | - | TRIMMER | Gull Wing | 0.25W | SCREW | - | - | - | - | 70°C | Top Adjustment | 1 | VERTICAL | - | - | RoHS Compliant |