- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Power Rating
- Lifecycle Status
- Shape
- Mount
- Resistance
- Tolerance
- Length
- Termination
- Military Standard
Attribute column
Manufacturer
BI Technologies Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Terminal Shape | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Actuator Orientation | Rotation Angle | Ganging Number | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 82PR5KLFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 82 | Round - 0.250Dia x 0.140 H 6.35mmx3.56mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 5kOhm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 72XR500LF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | Bulk | 2006 | 72 | Square - 0.375 x 0.375 Face x 0.386 H 9.53mmx9.53mmx9.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | ±100ppm/°C | 500Ohms | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 72XR25KLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | 2006 | 72 | Rectangular - 0.375 x 0.187 Face x 0.386 H 9.53mmx4.75mmx9.80mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 25kOhms | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 89PR250KLF TT Electronics/BI | 15 |
| Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | 2006 | 89 | Rectangular - 0.810 x 0.190 Face x 0.250 H 20.57mmx4.83mmx6.35mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 250kOhms | - | 0.75W 3/4W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 20 | - | - | - | RoHS Compliant | ||
![]() 72XR2KLFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | -55°C | - | 2017 | 72 | Rectangular - 0.375 x 0.187 Face x 0.386 H 9.53mmx4.75mmx9.80mm | ±10% | - | - | Active | - | - | EAR99 | ±100ppm/°C | 2kOhm | - | 0.5W 1/2W | - | 8533.40.80.50 | Tube | Trimmer Pot | TRIMMER | PC Pins | 0.5W | - | 4.6mm | 200V | 0.53 mm | - | - | Side Adjustment | 1 | - | 244 deg | - | RoHS Compliant | ||
![]() 25UR10KLF TT Electronics/BI | In Stock | - | Datasheet | 14 Weeks | Through Hole | NO | FLAT | Cermet | - | -55°C | Tube | - | 25 | Square - 0.270 x 0.270 Face x 0.190 H 6.86mmx6.86mmx4.83mm | ±10% | e3 | yes | Active | Not Applicable | 3 | EAR99 | ±100ppm/°C | 10kOhm | Matte Tin (Sn) | 0.5W 1/2W | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | - | Rectangular | TRIMMER | PC Pins | 0.5W | SCREW | 5.08mm | 300V | - | - | 70°C | Top Adjustment | 1 | VERTICAL | - | 1 | RoHS Compliant | ||
![]() 66WR10LF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | 2010 | 66 | Rectangular - 0.375 x 0.200 Face x 0.410 H 9.53mmx5.08mmx10.41mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 10Ohm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 20 | - | - | - | RoHS Compliant | ||
![]() 90PR2KLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 90 | Rectangular - 0.810 x 0.190 Face x 0.250 H 20.57mmx4.83mmx6.35mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 2kOhms | - | 0.75W 3/4W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 20 | - | - | - | RoHS Compliant | ||
![]() 90PR100LF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | 125°C | -55°C | - | 2017 | 90 | Rectangular - 0.810 x 0.190 Face x 0.250 H 20.57mmx4.83mmx6.35mm | ±10% | - | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 100Ohm | - | 0.75W 3/4W | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | PC Pins | 0.75W | SCREW | 4.445mm | - | 0.533 mm | 7519 | 85°C | Side Adjustment | 20 | HORIZONTAL | - | - | RoHS Compliant | ||
![]() 89PR100KLFTB TT Electronics/BI | 15 |
| Datasheet | 6 Weeks | Through Hole | - | - | Cermet | 125°C | -55°C | - | - | 89 | Rectangular - 0.810 x 0.190 Face x 0.250 H 20.57mmx4.83mmx6.35mm | ±10% | e3 | - | Active | - | - | EAR99 | ±100ppm/°C | 100kOhm | Matte Tin (Sn) | 0.75W 3/4W | - | 8533.40.80.50 | Magazine | Trimmer Pot | TRIMMER | PC Pins | 0.75W | - | 4.445mm | - | 0.533 mm | 7519 | - | Side Adjustment | 20 | - | - | - | RoHS Compliant | ||
![]() 89PR500LFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 89 | Rectangular - 0.810 x 0.190 Face x 0.250 H 20.57mmx4.83mmx6.35mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 500Ohms | - | 0.75W 3/4W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 20 | - | - | - | RoHS Compliant | ||
![]() 72XLR10KLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 72 | Rectangular - 0.375 x 0.187 Face x 0.386 H 9.53mmx4.75mmx9.80mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 10kOhms | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 89PR200KLFTB TT Electronics/BI | 15 |
| Datasheet | 6 Weeks | Through Hole | - | - | Cermet | 125°C | -55°C | - | - | 89 | Rectangular - 0.810 x 0.190 Face x 0.250 H 20.57mmx4.83mmx6.35mm | ±10% | e3 | - | Active | - | - | EAR99 | ±100ppm/°C | 200kOhm | Matte Tin (Sn) | 0.75W 3/4W | - | 8533.40.80.50 | Magazine | Trimmer Pot | TRIMMER | PC Pins | 0.75W | - | 4.445mm | - | 0.533 mm | 7519 | - | Side Adjustment | 20 | - | - | - | RoHS Compliant | ||
![]() 72PR200KLFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | -55°C | - | 2006 | 72 | Square - 0.375 x 0.375 Face x 0.187 H 9.53mmx9.53mmx4.75mm | ±10% | - | - | Active | - | - | EAR99 | ±100ppm/°C | 200kOhm | - | 0.5W 1/2W | - | 8533.40.80.50 | Tube | Trimmer Pot | TRIMMER | PC Pins | 0.5W | - | 4.6mm | 200V | 0.53 mm | 3838 | - | Top Adjustment | 1 | - | 244 deg | - | RoHS Compliant | ||
![]() 72PMR500LF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | Bulk | - | 72 | Square - 0.375 x 0.375 Face x 0.187 H 9.53mmx9.53mmx4.75mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | ±100ppm/°C | 500Ohms | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 72PMR5KLFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 72 | Square - 0.375 x 0.375 Face x 0.187 H 9.53mmx9.53mmx4.75mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 5kOhms | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 72PR50KLFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | -55°C | - | - | 72 | Square - 0.375 x 0.375 Face x 0.187 H 9.53mmx9.53mmx4.75mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 50kOhm | - | 0.5W 1/2W | - | - | Tube | Trimmer Pot | TRIMMER | PC Pins | 0.5W | - | 4.6mm | 200V | 0.53 mm | 3838 | - | Top Adjustment | 1 | - | 244 deg | - | RoHS Compliant | ||
![]() 72PMR1MEGLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | - | -55°C | - | 2016 | 72 | Square - 0.375 x 0.375 Face x 0.187 H 9.53mmx9.53mmx4.75mm | ±10% | e3 | - | Active | - | 3 | EAR99 | ±100ppm/°C | 1MOhm | Matte Tin (Sn) | 0.5W 1/2W | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | PC Pins | 0.5W | SCREW | 4.6mm | 200V | 0.53 mm | 3838 | 85°C | Top Adjustment | 1 | VERTICAL | 244 deg | - | RoHS Compliant | ||
![]() 72PR100LFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | 2017 | 72 | Square - 0.375 x 0.375 Face x 0.187 H 9.53mmx9.53mmx4.75mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 100Ohms | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 72PMR100KLFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | 2017 | 72 | Square - 0.375 x 0.375 Face x 0.187 H 9.53mmx9.53mmx4.75mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 100kOhm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | RoHS Compliant |