- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Power Rating
- Lifecycle Status
- Shape
- Mount
- Resistance
- Tolerance
- Length
- Termination
- Military Standard
Attribute column
Manufacturer
BI Technologies Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Terminal Shape | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Adjustment Type | Number of Turns | Actuator Orientation | Rotation Angle | Ganging Number | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 78LBWR50KLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Panel Mount, Wire Leads | NO | FLEXIBLE WIRE | Cermet | 125°C | -55°C | - | - | 78 | - | ±10% | e3 | - | Active | - | 3 | EAR99 | ±100ppm/°C | 50kOhm | Matte Tin (Sn) | 1W | - | 8533.40.80.50 | BULK | Rectangular | TRIMMER | Wire Leads | 1W | SCREW | - | 300V | - | 70°C | Side Adjustment | 22 | HORIZONTAL | 7920 deg | 1 | RoHS Compliant | ||
![]() 83YR200LF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Surface Mount | - | - | Cermet | - | - | - | - | 83 | Rectangular - 0.270 x 0.200 Face x 0.355 H 6.86mmx5.07mmx9.02mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | ±100ppm/°C | 200Ohm | - | 0.5W 1/2W | - | - | - | - | - | J Lead | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 83YR20KLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Surface Mount | - | - | Cermet | - | -55°C | - | 2006 | 83 | Rectangular - 0.270 x 0.200 Face x 0.355 H 6.86mmx5.07mmx9.02mm | ±10% | - | - | Active | 1 (Unlimited) | - | EAR99 | ±100ppm/°C | 20kOhm | - | 0.5W 1/2W | - | 8533.40.80.50 | Box | Trimmer Pot | TRIMMER | J Lead | 0.5W | - | - | 200V | 0.43 mm | - | Side Adjustment | 1 | - | 220 deg | - | RoHS Compliant | ||
![]() 83YR200KLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Surface Mount | - | - | Cermet | - | -55°C | - | 2006 | 83 | Rectangular - 0.270 x 0.200 Face x 0.355 H 6.86mmx5.07mmx9.02mm | ±10% | - | - | Active | 1 (Unlimited) | - | EAR99 | ±100ppm/°C | 200kOhm | - | 0.5W 1/2W | - | 8533.40.80.50 | Box | Trimmer Pot | TRIMMER | J Lead | 0.5W | - | - | 200V | 0.43 mm | - | Side Adjustment | 1 | - | 220 deg | - | RoHS Compliant | ||
![]() 82WR50KLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | - | -55°C | - | - | 82 | Round - 0.250Dia x 0.209 H 6.35mmx5.30mm | ±10% | e3 | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 50kOhm | Matte Tin (Sn) | 0.5W 1/2W | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | BULK | Cylindrical | TRIMMER | PC Pins | 0.5W | SCREW | 4.57mm | 200V | 0.432 mm | 70°C | Top Adjustment | 1 | VERTICAL | 220 deg | 1 | RoHS Compliant | ||
![]() 82PAR100LFTB TT Electronics/BI | In Stock | - | Datasheet | 5 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 82 | Rectangular - 0.280 x 0.184 Face x 0.360 H 7.11mmx4.67mmx9.14mm | ±10% | - | - | Obsolete | - | - | - | ±100ppm/°C | 100Ohm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 45JR100KLFTB TT Electronics/BI | In Stock | - | Datasheet | 14 Weeks | Surface Mount | YES | WRAPAROUND | Cermet | - | -65°C | - | 2017 | 45 | Rectangular - 0.198 x 0.190 Face x 0.147 H 5.03mmx4.83mmx3.73mm | ±10% | - | - | Active | 1 (Unlimited) | 3 | EAR99 | ±100ppm/°C | 100kOhm | - | 0.25W 1/4W | - | 8533.40.80.50 | TUBE | - | TRIMMER | J Lead | 0.25W | SCREW | - | - | - | 85°C | Side Adjustment | 15 | HORIZONTAL | - | - | RoHS Compliant | ||
![]() 83PR1MEGLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Surface Mount | - | - | Cermet | - | - | - | - | 83 | Rectangular - 0.320 x 0.250 Face x 0.180 H 8.12mmx6.35mmx4.57mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | ±100ppm/°C | 1MOhm | - | 0.5W 1/2W | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 83PR20KLF TT Electronics/BI | 15 |
| Datasheet | 6 Weeks | Surface Mount | - | - | Cermet | - | - | - | - | 83 | Rectangular - 0.320 x 0.250 Face x 0.180 H 8.12mmx6.35mmx4.57mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | ±100ppm/°C | 20kOhm | - | 0.5W 1/2W | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 45JR5KLFT7 TT Electronics/BI | In Stock | - | Datasheet | 10 Weeks | Surface Mount | YES | WRAPAROUND | Cermet | - | -65°C | Tape & Reel (TR) | - | 45 | Rectangular - 0.198 x 0.190 Face x 0.147 H 5.03mmx4.83mmx3.73mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | ±100ppm/°C | 5kOhm | Matte Tin (Sn) | 0.25W 1/4W | - | 8533.40.80.50 | TR, EMBOSSED, 7 INCH | - | TRIMMER | J Lead | 0.25W | SCREW | - | - | - | 85°C | Side Adjustment | 15 | HORIZONTAL | - | - | RoHS Compliant | ||
![]() 78SBWR2KLF TT Electronics/BI | 49 |
| Datasheet | 6 Weeks | Panel Mount | NO | - | Cermet | 125°C | -55°C | - | - | 78 | - | ±10% | e3 | - | Active | - | 3 | EAR99 | ±100ppm/°C | 2kOhm | Matte Tin (Sn) | 1W | - | 8533.40.80.50 | BULK | Rectangular | TRIMMER | Solder Hook | 1W | SCREW | - | 300V | - | 70°C | Side Adjustment | 22 | HORIZONTAL | 7920 deg | 1 | RoHS Compliant | ||
![]() 64YR2KLF TT Electronics/BI | In Stock | - | Datasheet | 10 Weeks | Through Hole | - | - | Cermet | - | - | Tube | 2008 | 64 | Rectangular - 0.250 x 0.165 Face x 0.270 H 6.35mmx4.19mmx6.86mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | ±100ppm/°C | 2kOhms | - | 0.25W 1/4W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | Top Adjustment | 12 | - | - | - | RoHS Compliant | ||
![]() 36KR1MEGLF TT Electronics/BI | In Stock | - | Datasheet | 12 Weeks | Through Hole | - | - | Cermet | - | - | - | 2014 | 36 | Rectangular - 0.268 x 0.244 Face x 0.331 H 6.80mmx6.20mmx8.40mm | ±20% | - | - | Active | - | - | - | ±250ppm/°C | 1MOhms | - | 0.3W 3/10W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 36KR500KLF TT Electronics/BI | In Stock | - | Datasheet | 12 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 36 | Rectangular - 0.268 x 0.244 Face x 0.331 H 6.80mmx6.20mmx8.40mm | ±20% | - | - | Active | - | - | - | ±250ppm/°C | 500kOhm | - | 0.3W 3/10W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 36KR500LF TT Electronics/BI | In Stock | - | Datasheet | 12 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 36 | Rectangular - 0.268 x 0.244 Face x 0.331 H 6.80mmx6.20mmx8.40mm | ±20% | - | - | Active | - | - | - | ±250ppm/°C | 500Ohm | - | 0.3W 3/10W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 36KR100LF TT Electronics/BI | In Stock | - | Datasheet | 12 Weeks | Through Hole | - | - | Cermet | - | - | - | 2009 | 36 | Rectangular - 0.268 x 0.244 Face x 0.331 H 6.80mmx6.20mmx8.40mm | ±20% | - | - | Active | - | - | - | ±250ppm/°C | 100Ohms | - | 0.3W 3/10W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 37FR1MEGLF TT Electronics/BI | In Stock | - | Datasheet | 12 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 37 | Rectangular - 0.453 x 0.346 Face x 0.484 H 11.50mmx8.80mmx12.30mm | ±20% | - | - | Active | - | - | - | ±250ppm/°C | 1MOhm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 37PR200LF TT Electronics/BI | In Stock | - | Datasheet | 12 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 37 | Rectangular - 0.453 x 0.346 Face x 0.354 H 11.50mmx8.80mmx9.00mm | ±20% | - | - | Active | - | - | - | ±250ppm/°C | 200Ohm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 37FR200LF TT Electronics/BI | In Stock | - | Datasheet | 12 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 37 | Rectangular - 0.453 x 0.346 Face x 0.484 H 11.50mmx8.80mmx12.30mm | ±20% | - | - | Active | - | - | - | ±250ppm/°C | 200Ohm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 37WR500LF TT Electronics/BI | In Stock | - | Datasheet | 12 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 37 | - | ±20% | - | - | Active | - | - | - | ±250ppm/°C | 500Ohm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | RoHS Compliant |